- Mfr
- Product Status
- Applications
- Efficiency
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Type
- Voltage-Output 1
- Voltage - Output 2
- Voltage - Output 3
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM400S-24 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM400S | Astrodyne TDI | Box | Active | 60601-1 | - | - | 24V | -20°C ~ 40°C (With Derating) | ASM400S (400W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Medical | 199W (401W Forced Air) | 1 | CB, CE, cURus, UL | 91% | 4 kV | - | - | 8.3 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() BSM550-240-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | BSM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 24V | -20°C ~ 70°C (With Derating) | BSM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 550W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 22.9 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() BSM550-150-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | BSM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 15V | -20°C ~ 70°C (With Derating) | BSM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 551W | 1 | CB, CE, cTUVus, TUV | 90% | 4 kV | - | - | 36.7 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() ASM201-240-BEH-PF1 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 142W (202W Forced Air) | 1 | CB, CE, cTUVus, TUV | 94% | 4 kV | - | - | 5.9 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() T100116243-LF Astrodyne TDI | 836 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC12-12S Astrodyne TDI | 72 |
| - | Through Hole | 6-SIP Module | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 12V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.00" L x 0.69" W x 1.12" H (50.8mm x 17.5mm x 28.5mm) | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 75% | - | 1A | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() T100103091-1-LF Astrodyne TDI | In Stock | - | - | Rack Mount | - | T100103091 | Astrodyne TDI | Box | Active | 60950-1 | - | - | 60V | 5°C ~ 50°C | LiquaBlade | 29.87" L x 19.00" W x 1.72" H (758.0mm x 482.0mm x 43.0mm) | Enclosed | ITE (Commercial) | 16500W | 1 | CE, UL | 91% | 4.242 kV | - | - | 360 A | - | - | - | - | - | - | Adjustable Output | ||
![]() PWC-5SE Astrodyne TDI | 51 |
| - | Through Hole | 6-SIP Module | PWC-5 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 5V | -25°C ~ 65°C (With Derating) | PWC5 (5W) | 2.05" L x 0.63" W x 1.24" H (52.1mm x 16.0mm x 31.5mm) | Enclosed | ITE (Commercial), Medical | 5 W | 1 | CE, cURus, UL | 72% | - | 1A | - | - | - | - | - | - | ±1% | ±1% | Universal Input | ||
![]() T100104286-1-LF Astrodyne TDI | In Stock | - | - | Rack Mount | - | T100104286 | Astrodyne TDI | Box | Active | 60950-1 | - | - | 180V | 5°C ~ 50°C | LiquaBlade | 29.87" L x 19.00" W x 1.72" H (758.0mm x 482.0mm x 43.0mm) | Enclosed | ITE (Commercial) | 16500W | 1 | CE, UL | 91% | 4.242 kV | - | - | 120 A | - | - | - | - | - | - | Adjustable Output | ||
![]() ASM201-120-BET-PF1 Astrodyne TDI | 2099 |
| - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 12V | -40°C ~ 85°C | ASM201 | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 200W | 1 | CB, CE, CSA, cTUVus, TUV | 93% | 4 kV | - | - | 16.7 A | - | - | No | - | - | - | Universal Input | ||
![]() PWC12-15 Astrodyne TDI | 90 |
| - | Through Hole | 4-DIP Module | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 15V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.06" L x 1.07" W x 0.91" H (52.3mm x 27.2mm x 23.0mm) | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 75% | - | 800mA | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() ASM65-120-BEH-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 5.42 A | - | - | - | - | - | - | - | ||
![]() ASM201-540-BNH-PF1 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 54V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.00" L x 2.00" W x 1.11" H (101.6mm x 50.8mm x 28.2mm) | Open Frame | ITE (Commercial), Medical | 140W (200W Forced Air) | 1 | CB, CE, cTUVus, TUV | 95% | 4 kV | - | - | 2.6 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() EPM15-033-BE-0F0 Astrodyne TDI | 108 |
| - | Through Hole | 5-DIP Module, 4 Leads | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 3.3V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 2.56" L x 1.77" W x 0.79" H (65.0mm x 45.0mm x 20.0mm) | Enclosed | Medical | 10 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 3A | - | - | - | - | - | - | - | - | Universal Input | ||
![]() ASM201-190-BNH-PF1 Astrodyne TDI | 2688 |
| - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 19V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.00" L x 2.00" W x 1.11" H (101.6mm x 50.8mm x 28.2mm) | Open Frame | ITE (Commercial), Medical | 141W (200W Forced Air) | 1 | CB, CE, cTUVus, TUV | 93% | 4 kV | - | - | 7.4 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() ASM550-240-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 24V | -20°C ~ 70°C (With Derating) | ASM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 550W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 22.9 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() ASM550-120-BET-S00 Astrodyne TDI | 2347 |
| - | Chassis Mount | - | ASM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 12V | -20°C ~ 70°C (With Derating) | ASM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 540W | 1 | CB, CE, cTUVus, TUV | 90% | 4 kV | - | - | 45 A | - | - | No | - | - | - | Standby Output, Universal Input | ||
![]() ASM65-120-BNH-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | ASM30 | 3.00" L x 2.00" W x 0.95" H (76.2mm x 50.8mm x 24.1mm) | Open Frame | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 5.42 A | - | - | - | - | - | - | - | ||
![]() ASM30D-1212-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | ASM30 | 3.25" L x 2.48" W x 1.20" H (82.5mm x 63.0mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -12V | 1.25 A | - | - | - | 1.25 A | - | - | - | ||
![]() ASM30-050-BET-0F0 Astrodyne TDI | 31 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 5V | -40°C ~ 80°C | ASM30 | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 6 A | - | - | - | - | - | - | - |