- Mfr
- Product Status
- Applications
- Efficiency
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Type
- Voltage-Output 1
- Voltage - Output 2
- Voltage - Output 3
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM15-180-BC-0F0 Astrodyne TDI | 58 |
| - | Chassis Mount | - | EPM15 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 18V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 3.77" L x 2.16" W x 1.00" H (95.8mm x 54.9mm x 25.4mm) | Enclosed | Medical | 15W | 1 | CB, CE, cTUVus, TUV | 70% | 4 kV | - | - | 830 mA | - | - | No | - | - | - | Universal Input | |||
![]() EPM15-180-BE-0F0 Astrodyne TDI | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | - | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 18V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 2.56" L x 1.77" W x 0.79" H (65.0mm x 45.0mm x 20.0mm) | Enclosed | Medical | 15 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 830mA | - | - | - | - | - | - | - | - | Universal Input | ||
![]() ASM65-240-BET-0F0 Astrodyne TDI | 114 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 24V | -40°C ~ 80°C | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 2.71 A | - | - | - | - | - | - | - | |||
![]() ASM65-360-BEH-0F0 Astrodyne TDI | 59 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 36V | -40°C ~ 80°C | - | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 1.81 A | - | - | - | - | - | - | - | ||
![]() ASM30-150-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 15V | -40°C ~ 80°C | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 2 A | - | - | - | - | - | - | - | ||
![]() ASM30D-0524-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 24V | -40°C ~ 80°C | - | 3.25" L x 2.48" W x 1.20" H (82.5mm x 63.0mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | 5V | 730 mA | - | - | - | 2.5 A | - | - | - | ||
![]() ASM30D-1212-BNH-0F0 Astrodyne TDI | 50 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 12V | -40°C ~ 80°C | - | 3.00" L x 2.00" W x 0.85" H (76.2mm x 80.8mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -12V | 1.25 A | - | - | - | 1.25 A | - | - | - | ||
![]() ASM65-075-BNH-0F0 Astrodyne TDI | 98 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 7.5V | -40°C ~ 80°C | - | 3.00" L x 2.00" W x 0.95" H (76.2mm x 50.8mm x 24.1mm) | Open Frame | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 8.67 A | - | - | - | - | - | - | - | ||
![]() ASM30-050-BEH-0F0 Astrodyne TDI | 81 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 5V | -40°C ~ 80°C | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 6 A | - | - | - | - | - | - | - | ||
![]() PWC12-3.3E Astrodyne TDI | 97 |
| - | Through Hole | 4-DIP Module | - | PWC12 | Astrodyne TDI | Box | Active | - | - | - | 3.3V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.06" L x 1.07" W x 0.91" H (52.4mm x 27.2mm x 23.0mm) | Enclosed | ITE (Commercial) | 10 W | 1 | CB, CE, cURus, UL | 72% | - | 3.01A | - | - | - | - | - | - | ±0.5% | ±1% | Universal Input | ||
![]() ASM201-300-BEH-PF1 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 30V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 141W (201W Forced Air) | 1 | CB, CE, cTUVus, TUV | 94% | 4 kV | - | - | 4.7 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() ASM550-360-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 36V | -20°C ~ 70°C (With Derating) | ASM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 551W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 15.3 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() ASM201-150-BNH-PF1 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.00" L x 2.00" W x 1.11" H (101.6mm x 50.8mm x 28.2mm) | Open Frame | ITE (Commercial), Medical | 141W (201W Forced Air) | 1 | CB, CE, cTUVus, TUV | 93% | 4 kV | - | - | 9.4 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() BSM550-480-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | BSM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 48V | -20°C ~ 70°C (With Derating) | BSM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 552W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 11.5 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() EPM30-050-BP-0F0 Astrodyne TDI | 111 |
| - | Through Hole | 5-DIP Module, 4 Leads | - | EPM30 | Astrodyne TDI | Box | Active | - | - | - | 5V | -40°C ~ 85°C (With Derating) | EPM30 (30W) | 2.38" L x 1.60" W x 0.93" H (60.5mm x 40.6mm x 23.7mm) | Open Frame | Medical | 30 W | 1 | CB, CE, cTUVus, TUV | 87.5% | - | 6A | - | - | - | - | - | - | ±0.5% | ±3% | Universal Input | ||
![]() EPM15-180-BP-0F0 Astrodyne TDI | 40 |
| - | Through Hole | 4-DIP Module | - | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 18V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 2.46" L x 1.66" W x 0.91" H (62.5mm x 42.2mm x 23.0mm) | Open Frame | Medical | 12 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 670mA | - | - | - | - | - | - | - | - | Universal Input | ||
![]() ASM30-150-BNH-0F0 Astrodyne TDI | 269 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 15V | -40°C ~ 80°C | ASM30 | 3.00" L x 1.60" W x 0.85" H (76.2mm x 40.6mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 2 A | - | - | - | - | - | - | - | |||
![]() ASM30D-1515-BNH-0F0 Astrodyne TDI | 58 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 15V | -40°C ~ 80°C | - | 3.00" L x 2.00" W x 0.85" H (76.2mm x 80.8mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -15V | 1 A | - | - | - | 1 A | - | - | - | ||
![]() PWC12-9S Astrodyne TDI | In Stock | - | - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 9V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.00" L x 0.69" W x 1.12" H (50.8mm x 17.5mm x 28.5mm) | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 75% | - | 1.34A | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() ASM65-280-BNH-0F0 Astrodyne TDI | 65 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 28V | -40°C ~ 80°C | ASM30 | 3.00" L x 2.00" W x 0.95" H (76.2mm x 50.8mm x 24.1mm) | Open Frame | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 2.32 A | - | - | - | - | - | - | - |