- Mfr
- Product Status
- Applications
- Efficiency
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Type
- Voltage-Output 1
- Voltage - Output 2
- Voltage - Output 3
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM30-240-BP-0F0 Astrodyne TDI | 93 |
| - | Through Hole | 5-DIP Module, 4 Leads | - | EPM30 | Astrodyne TDI | Box | Active | - | - | - | 24V | -40°C ~ 85°C (With Derating) | - | EPM30 (30W) | 2.38" L x 1.60" W x 0.93" H (60.5mm x 40.6mm x 23.7mm) | - | Open Frame | Medical | 30 W | 1 | CB, CE, cTUVus, TUV | 87.5% | - | 1.25A | - | - | - | - | - | - | ±0.5% | ±3% | Universal Input | ||
![]() EPM15-240-BE-0F0 Astrodyne TDI | 37 |
| - | Through Hole | 5-DIP Module, 4 Leads | - | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 24V | -20°C ~ 70°C (With Derating) | - | EPM15 (15W) | 2.56" L x 1.77" W x 0.79" H (65.0mm x 45.0mm x 20.0mm) | - | Enclosed | Medical | 15 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 630mA | - | - | - | - | - | - | - | - | Universal Input | ||
![]() ASM400S-48 Astrodyne TDI | 2296 |
| - | Chassis Mount | - | ASM400S | Astrodyne TDI | Box | Active | 60601-1 | - | - | 48V | -20°C ~ 40°C (With Derating) | - | ASM400S (400W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | - | Open Frame | Medical | 250W (398W Forced Air) | 1 | CB, CE, cURus, UL | 91% | 4 kV | - | - | 5.2 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() EPM15-240-BP-0F0 Astrodyne TDI | 83 |
| - | Through Hole | 4-DIP Module | - | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 24V | -20°C ~ 70°C (With Derating) | - | EPM15 (15W) | 2.46" L x 1.66" W x 0.91" H (62.5mm x 42.2mm x 23.0mm) | - | Open Frame | Medical | 12 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 500mA | - | - | - | - | - | - | - | - | Universal Input | ||
![]() EPM30-120-BC-0F0 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | EPM30 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | - | EPM30 (30W) | 3.77" L x 2.16" W x 1.00" H (95.8mm x 54.9mm x 25.4mm) | - | Enclosed | Medical | 30W | 1 | CB, CE, cTUVus, TUV | 87.5% | 4 kV | - | - | 2.5 A | - | - | No | - | - | - | Universal Input | |||
![]() BSM550-280-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | BSM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 28V | -20°C ~ 70°C (With Derating) | - | BSM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | - | Enclosed | Medical | 549W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 19.6 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() ASM65-360-BET-0F0 Astrodyne TDI | 60 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 36V | -40°C ~ 80°C | - | - | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | - | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 1.81 A | - | - | - | - | - | - | - | ||
![]() ASM30D-0606-BNH-0F0 Astrodyne TDI | 50 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 6V | -40°C ~ 80°C | - | ASM30 | 3.00" L x 2.00" W x 0.85" H (76.2mm x 80.8mm x 21.7mm) | - | Open Frame | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -6V | 2.5 A | - | - | - | 2.5 A | - | - | - | |||
![]() ASM30-033-BET-0F0 Astrodyne TDI | 29 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 3.3V | -40°C ~ 80°C | - | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 6.1 A | - | - | - | - | - | - | - | ||
![]() ASM65-150-BET-0F0 Astrodyne TDI | 36 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 15V | -40°C ~ 80°C | - | - | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | - | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 4.33 A | - | - | - | - | - | - | - | ||
![]() ASM65-075-BEH-0F0 Astrodyne TDI | 81 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 7.5V | -40°C ~ 80°C | - | - | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | - | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 8.67 A | - | - | - | - | - | - | - | ||
![]() OFM-5006 Astrodyne TDI | In Stock | - | - | Through Hole | 5-DIP Module | - | - | - | - | - | 60950-1 | - | - | 12V | 0°C ~ 50°C (With Derating) | Tape & Box (TB) | WSL600 (5W) | 2.28" L x 1.77" W x 0.90" H (57.9mm x 45.0mm x 22.8mm) | Obsolete | Open Frame | ITE (Commercial) | 5 W | 2 | cURus | 78% | - | 210mA, 210mA | - | - | - | - | - | - | 1% | ±3% | Adjustable Output, Universal Input | ||
![]() ASM30-075-BNH-0F0 Astrodyne TDI | 60 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 7.5V | -40°C ~ 80°C | - | - | 3.00" L x 1.60" W x 0.85" H (76.2mm x 40.6mm x 21.7mm) | - | Open Frame | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 4 A | - | - | - | - | - | - | - | ||
![]() ASM30D-0606-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 6V | -40°C ~ 80°C | - | ASM30 | 3.25" L x 2.48" W x 1.20" H (82.5mm x 63.0mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -6V | 2.5 A | - | - | - | 2.5 A | - | - | - | |||
![]() ASM30-075-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 7.5V | -40°C ~ 80°C | - | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 4 A | - | - | - | - | - | - | - | ||
![]() ASM30D-0606-BEH-0F0 Astrodyne TDI | In Stock | - | - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 6V | -40°C ~ 80°C | - | - | 3.25" L x 2.48" W x 1.20" H (82.5mm x 63.0mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -6V | 2.5 A | - | - | - | 2.5 A | - | - | - | ||
![]() PWC12-15S Astrodyne TDI | 49 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 15V | -20°C ~ 70°C (With Derating) | - | PWC12 (12W) | 2.00" L x 0.69" W x 1.12" H (50.8mm x 17.5mm x 28.5mm) | - | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 75% | - | 800mA | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() ASM30-120-BEH-0F0 Astrodyne TDI | 67 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | - | ASM30 | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 2.5 A | - | - | - | - | - | - | - | |||
![]() ASM30-120-BET-0F0 Astrodyne TDI | 83 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | - | ASM30 | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | - | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 2.5 A | - | - | - | - | - | - | - | |||
![]() ASM65-480-BEH-0F0 Astrodyne TDI | 85 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 48V | -40°C ~ 80°C | - | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | - | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 1.35 A | - | - | - | - | - | - | - |