- Mfr
- Product Status
- Applications
- Efficiency
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Type
- Voltage-Output 1
- Voltage - Output 2
- Voltage - Output 3
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM65-280-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 28V | -40°C ~ 80°C | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 2.32 A | - | - | - | - | - | - | - | |||
![]() ASM30-240-BEH-0F0 Astrodyne TDI | 87 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 24V | -40°C ~ 80°C | ASM30 | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 1.25 A | - | - | - | - | - | - | - | |||
![]() PWC12-3.3SE Astrodyne TDI | 73 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 3.3V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.11" L x 0.92" W x 1.24" H (53.6mm x 23.3mm x 31.5mm) | Enclosed | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 70% | - | 3.01A | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() PWC12-5SE Astrodyne TDI | 1222 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 5V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.11" L x 0.92" W x 1.24" H (53.6mm x 23.3mm x 31.5mm) | Enclosed | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 72% | - | 2.4A | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() EPS30W-120-BE-0F0 Astrodyne TDI | 255 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ASM30-240-BNH-0F0 Astrodyne TDI | 168 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 24V | -40°C ~ 80°C | ASM30 | 3.00" L x 1.60" W x 0.85" H (76.2mm x 40.6mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 1.25 A | - | - | - | - | - | - | - | |||
![]() ASM30-180-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 18V | -40°C ~ 80°C | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 1.67 A | - | - | - | - | - | - | - | ||
![]() ASM65-075-BET-0F0 Astrodyne TDI | 57 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 7.5V | -40°C ~ 80°C | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 8.67 A | - | - | - | - | - | - | - | |||
![]() ASM30-240-BET-0F0 Astrodyne TDI | 68 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 24V | -40°C ~ 80°C | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 1.25 A | - | - | - | - | - | - | - | ||
![]() ASM30D-1212-BEH-0F0 Astrodyne TDI | 26 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 12V | -40°C ~ 80°C | ASM30 | 3.25" L x 2.48" W x 1.20" H (82.5mm x 63.0mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | -12V | 1.25 A | - | - | - | 1.25 A | - | - | - | |||
![]() EPM30-090-BE-0F0 Astrodyne TDI | 78 |
| - | Through Hole | 5-DIP Module, 4 Leads | - | EPM30 | Astrodyne TDI | Box | Active | - | - | - | 9V | -40°C ~ 85°C (With Derating) | EPM30 (30W) | 2.52" L x 1.77" W x 0.96" H (64.0mm x 45.0mm x 24.5mm) | Enclosed | Medical | 30 W | 1 | CB, CE, cTUVus, TUV | 87.5% | - | 3.33A | - | - | - | - | - | - | ±0.5% | ±3% | Universal Input | ||
![]() ASM201-360-BEH-PF1 Astrodyne TDI | 2639 |
| - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 36V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 137W (198W Forced Air) | 1 | CB, CE, cTUVus, TUV | 94% | 4 kV | - | - | 3.8 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() EPM15-120-BP-0F0 Astrodyne TDI | 344 |
| - | Through Hole | 4-DIP Module | - | EPM15 | Astrodyne TDI | Box | Active | - | - | - | 12V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 2.46" L x 1.66" W x 0.91" H (62.5mm x 42.2mm x 23.0mm) | Open Frame | Medical | 12 W | 1 | CB, CE, cTUVus, TUV | 70% | - | 1A | - | - | - | - | - | - | - | - | Universal Input | ||
![]() ASM201-120-BEH-PF1 Astrodyne TDI | 2079 |
| - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 140W (200W Forced Air) | 1 | CB, CE, cTUVus, TUV | 93% | 4 kV | - | - | 11.7 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() EPM30-033-BC-0F0 Astrodyne TDI | 57 |
| - | Chassis Mount | - | EPM30 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 3.3V | -40°C ~ 85°C (With Derating) | EPM30 (30W) | 3.77" L x 2.16" W x 1.00" H (95.8mm x 54.9mm x 25.4mm) | Enclosed | Medical | 20W | 1 | CB, CE, cTUVus, TUV | 87.5% | 4 kV | - | - | 6.06 A | - | - | No | - | - | - | Universal Input | |||
![]() EPM15-120-BC-0F0 Astrodyne TDI | 36 |
| - | Chassis Mount | - | EPM15 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 12V | -20°C ~ 70°C (With Derating) | EPM15 (15W) | 3.77" L x 2.16" W x 1.00" H (95.8mm x 54.9mm x 25.4mm) | Enclosed | Medical | 15W | 1 | CB, CE, cTUVus, TUV | 70% | 4 kV | - | - | 1.25 A | - | - | No | - | - | - | Universal Input | |||
![]() BSM550-540-BET-S00 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | BSM550 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 54V | -20°C ~ 70°C (With Derating) | BSM550 (550W) | 7.00" L x 4.36" W x 1.58" H (177.8mm x 110.7mm x 40.1mm) | Enclosed | Medical | 567W | 1 | CB, CE, cTUVus, TUV | 92% | 4 kV | - | - | 10.5 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() EPM30-240-BC-0F0 Astrodyne TDI | 18 |
| - | Chassis Mount | - | EPM30 | Astrodyne TDI | Box | Active | 60601-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | EPM30 (30W) | 3.77" L x 2.16" W x 1.00" H (95.8mm x 54.9mm x 25.4mm) | Enclosed | Medical | 30W | 1 | CB, CE, cTUVus, TUV | 87.5% | 4 kV | - | - | 1.25 A | - | - | No | - | - | - | Universal Input | |||
![]() ASM400S-36 Astrodyne TDI | 2602 |
| - | Chassis Mount | - | ASM400S | Astrodyne TDI | Box | Active | 60601-1 | - | - | 36V | -20°C ~ 40°C (With Derating) | ASM400S (400W) | 5.00" L x 3.00" W x 1.32" H (127.0mm x 76.2mm x 33.5mm) | Open Frame | Medical | 198W (400W Forced Air) | 1 | CB, CE, cURus, UL | 91% | 4 kV | - | - | 5.5 A | - | - | No | - | - | - | Standby Output, Universal Input | |||
![]() ASM201-360-BNH-PF1 Astrodyne TDI | 2158 |
| - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 36V | -40°C ~ 85°C (With Derating) | ASM201 (200W) | 4.00" L x 2.00" W x 1.11" H (101.6mm x 50.8mm x 28.2mm) | Open Frame | ITE (Commercial), Medical | 137W (198W Forced Air) | 1 | CB, CE, cTUVus, TUV | 94% | 4 kV | - | - | 3.8 A | - | - | No | - | - | - | Standby Output, Universal Input |