- Applications
- Control Features
- Current - Output (Max)
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ASTRODYNE TDI CORP DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UV300-15-G-164LF Astrodyne TDI | In Stock | - | Datasheet | Through Hole | Three Quarter Brick | Three Quarter Brick | Astrodyne TDI | 15V | -40°C ~ 100°C | Tape & Box (TB) | UV300 (300W) | 3.60" L x 2.40" W x 0.50" H (91.4mm x 61.0mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 300 W | 1 | 86% | 4.5 kV | 400V | 220V | 20A | Enable, Active High | Baseplate, Remote On/Off, Remote Sense | ||
![]() UV300-12-164LF Astrodyne TDI | In Stock | - | Datasheet | Through Hole | Three Quarter Brick | Three Quarter Brick | Astrodyne TDI | 12V | -40°C ~ 100°C | Tape & Box (TB) | UV300 (300W) | 3.60" L x 2.40" W x 0.50" H (91.4mm x 61.0mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 300 W | 1 | 85% | 4.5 kV | 400V | 220V | 25A | Enable, Active High | Baseplate, Remote On/Off, Remote Sense |