- Applications
- Efficiency
- Mfr
- Number of Outputs
- Operating Temperature
- Power (Watts)
- Product Status
- Size / Dimension
- Type
- Voltage - Output 2
- Voltage - Output 3
- Voltage - Output 4
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Features | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASM201-190-BET-PF1 Astrodyne TDI | In Stock | - | - | Chassis Mount | - | ASM201 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 19V | -40°C ~ 85°C | ASM201 | 4.17" L x 2.68" W x 1.57" H (105.9mm x 68.1mm x 39.9mm) | Enclosed | ITE (Commercial), Medical | 200W | 1 | CB, CE, CSA, cTUVus, TUV | 93% | 4 kV | - | - | 10.5 A | - | - | No | - | - | - | Universal Input | |||
![]() PWC12-15SE Astrodyne TDI | 187 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 15V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.11" L x 0.92" W x 1.24" H (53.6mm x 23.3mm x 31.5mm) | Enclosed | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 75% | - | 800mA | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() T100106170-F180D00LF Astrodyne TDI | 741 |
| - | Rack Mount | - | T100106170 | Astrodyne TDI | Box | Active | 60950-1 | - | - | 180V | -30°C ~ 55°C | Mercury Flex | 15.15" L x 4.25" W x 3.42" H (384.7mm x 108.0mm x 86.8mm) | Enclosed | ITE (Commercial) | 3800W | 1 | CE, FCC, UL | 91% | 3 kV | - | - | 25 A | - | - | - | - | - | - | Adjustable Output, Universal Input | |||
![]() ASM30D-3306-BNH-0F0 Astrodyne TDI | 57 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 6V | -40°C ~ 80°C | - | 3.00" L x 2.00" W x 0.85" H (76.2mm x 80.8mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | 3.3V | 1.67 A | - | - | - | 3 A | - | - | - | ||
![]() ASM65-190-BET-0F0 Astrodyne TDI | In Stock | - | - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 19V | -40°C ~ 80°C | ASM30 | 3.41" L x 2.48" W x 1.38" H (86.5mm x 63.0mm x 35.0mm) | Enclosed | ITE (Commercial), Medical | 65W | 1 | - | 88% | 4 kV | - | - | 3.42 A | - | - | - | - | - | - | - | |||
![]() PWC12-48 Astrodyne TDI | 112 |
| - | Through Hole | 4-DIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 48V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.06" L x 1.07" W x 0.91" H (52.3mm x 27.2mm x 23.0mm) | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 77% | - | 250mA | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() ASM30-033-BEH-0F0 Astrodyne TDI | 36 |
| - | - | - | Box | - | Astrodyne TDI | - | Active | - | - | - | 3.3V | -40°C ~ 80°C | - | 3.25" L x 2.08" W x 1.20" H (82.5mm x 52.8mm x 30.5mm) | Enclosed | ITE (Commercial), Medical | 30W | 1 | - | 87% | 4 kV | - | - | 6.1 A | - | - | - | - | - | - | - | ||
![]() ASM30D-0524-BNH-0F0 Astrodyne TDI | 59 |
| - | - | - | - | Astrodyne TDI | Box | Active | - | - | - | 24V | -40°C ~ 80°C | ASM30 | 3.00" L x 2.00" W x 0.85" H (76.2mm x 80.8mm x 21.7mm) | Open Frame | ITE (Commercial), Medical | 30W | 2 | - | 87% | 4 kV | - | 5V | 730 mA | - | - | - | 2.5 A | - | - | - | |||
![]() PWC12-48SE Astrodyne TDI | 65 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 48V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.11" L x 0.92" W x 1.24" H (53.6mm x 23.3mm x 31.5mm) | Enclosed | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 77% | - | 250mA | - | - | - | - | - | - | 0.5% | 1% | Universal Input | ||
![]() PWC12-5S Astrodyne TDI | 67 |
| - | Through Hole | 6-SIP Module | - | PWC12 | Astrodyne TDI | Box | Active | 60601-1; 60950-1 | - | - | 5V | -20°C ~ 70°C (With Derating) | PWC12 (12W) | 2.00" L x 0.69" W x 1.12" H (50.8mm x 17.5mm x 28.5mm) | Open Frame | ITE (Commercial), Medical | 12 W | 1 | CE, cURus, UL | 72% | - | 2.4A | - | - | - | - | - | - | 0.5% | 1% | Universal Input |