- Applications
- Approval Agency
- Base Product Number
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
Attribute column
Manufacturer
ASTRODYNE TDI CORP AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EDP125-180-MB2-110 Astrodyne TDI | 2330 |
| - | 1.05 lbs (475.00 g) | EDP125 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | -40°C ~ 80°C | EDP125 (125W) | 6.00" L x 2.48" W x 1.50" H (152.4mm x 63.0mm x 38.0mm) | ITE (Commercial), Medical | 125 W | CB, CE, cTUVus, FCC, TUV | Level VI | Positive Center | 6.9A | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 48" (1.22m) | IEC 320-C18 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() EWS30-36-MB2-10N Astrodyne TDI | 43 |
| - | - | EWS30 | Astrodyne TDI | Box | Active | 60601-1 | 0°C ~ 70°C | EWS30 (30W) | 3.70" L x 1.84" W x 1.63" H (94.0mm x 46.7mm x 41.4mm) | Medical | 30 W | CB, CE, FCC, TUV | Level VI | Positive Center | 830mA | Fixed Blade | 36V | Wall Mount (Class II) | North America | 48" (1.22m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() EWS30-12-MB2-10N Astrodyne TDI | 115 |
| - | - | EWS30 | Astrodyne TDI | Box | Active | 60601-1 | 0°C ~ 70°C | EWS30 (30W) | 3.70" L x 1.84" W x 1.63" H (94.0mm x 46.7mm x 41.4mm) | Medical | 30 W | CB, CE, FCC, TUV | Level VI | Positive Center | 2.5A | Fixed Blade | 12V | Wall Mount (Class II) | North America | 48" (1.22m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() EWS30-07-MB2-10N Astrodyne TDI | 17 |
| - | - | EWS30 | Astrodyne TDI | Box | Active | 60601-1 | 0°C ~ 70°C | EWS30 (30W) | 3.70" L x 1.84" W x 1.63" H (94.0mm x 46.7mm x 41.4mm) | Medical | 30 W | CB, CE, FCC, TUV | Level VI | Positive Center | 4.3A | Fixed Blade | 7V | Wall Mount (Class II) | North America | 32" (812.8mm) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() EWS30-18-MB2-10N Astrodyne TDI | In Stock | - | - | - | EWS30 | Astrodyne TDI | Box | Active | 60601-1 | 0°C ~ 70°C | EWS30 (30W) | 3.70" L x 1.84" W x 1.63" H (94.0mm x 46.7mm x 41.4mm) | Medical | 30 W | CB, CE, FCC, TUV | Level VI | Positive Center | 1.67A | Fixed Blade | 18V | Wall Mount (Class II) | North America | 48" (1.22m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() EDP65-15-MB1-100 Astrodyne TDI | 94 |
| - | - | EDP65 | Astrodyne TDI | Box | Active | 60601-1 | -25°C ~ 70°C | EDP65 (65W) | 5.34" L x 2.59" W x 1.46" H (135.6mm x 65.8mm x 37.1mm) | Medical | 65 W | CB, CE, cURus, FCC, UL | Level VI | Positive Center | 4.3A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 32" (812.8mm) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() AMP2511-05 Astrodyne TDI | 2442 |
| - | - | AMP2511 | Astrodyne TDI | Box | Active | 60601-1 | -10°C ~ 70°C | AMP2511 (250W) | 7.87" L x 2.56" W x 1.77" H (199.9mm x 65.0mm x 45.0mm) | Medical | 230 W | CB, CE, cURus, FCC, TUV | Level VI | - | 19.16A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 24" (609.6mm) | IEC 320-C14 | Rectangular, 10 Position | 210mW (Max) | ||
![]() EDP65-24-MB2-100 Astrodyne TDI | In Stock | - | - | - | EDP65 | Astrodyne TDI | Box | Active | 60601-1 | -25°C ~ 70°C | EDP65 (65W) | 5.34" L x 2.59" W x 1.46" H (135.6mm x 65.8mm x 37.1mm) | Medical | 65 W | CB, CE, cURus, FCC, UL | Level VI | Positive Center | 2.7A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 48" (1.22m) | IEC 320-C18 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() EDP65-30-MB1-100 Astrodyne TDI | 29 |
| - | - | EDP65 | Astrodyne TDI | Box | Active | 60601-1 | -25°C ~ 70°C | EDP65 (65W) | 5.34" L x 2.59" W x 1.46" H (135.6mm x 65.8mm x 37.1mm) | Medical | 63 W | CB, CE, cURus, FCC, UL | Level VI | Positive Center | 2.1A | Cord (Sold Separately) | 30V | Desktop (Class I) | International | 48" (1.22m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() EDP65-18-MB2-100 Astrodyne TDI | 51 |
| - | - | EDP65 | Astrodyne TDI | Box | Active | 60601-1 | -25°C ~ 70°C | EDP65 (65W) | 5.34" L x 2.59" W x 1.46" H (135.6mm x 65.8mm x 37.1mm) | Medical | 65 W | CB, CE, cURus, FCC, UL | Level VI | Positive Center | 3.6A | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 48" (1.22m) | IEC 320-C18 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() EDP65-15-MB2-100 Astrodyne TDI | 76 |
| - | - | EDP65 | Astrodyne TDI | Box | Active | 60601-1 | -25°C ~ 70°C | EDP65 (65W) | 5.34" L x 2.59" W x 1.46" H (135.6mm x 65.8mm x 37.1mm) | Medical | 65 W | CB, CE, cURus, FCC, UL | Level VI | Positive Center | 4.3A | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 32" (812.8mm) | IEC 320-C18 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() EDP125-150-MB2-100 Astrodyne TDI | 2320 |
| - | 1.05 lbs (475.00 g) | EDP125 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | -40°C ~ 80°C | EDP125 (125W) | 6.00" L x 2.48" W x 1.50" H (152.4mm x 63.0mm x 38.0mm) | ITE (Commercial), Medical | 125 W | CB, CE, cTUVus, FCC, TUV | Level VI | - | 8.3A | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 32" (812.8mm) | IEC 320-C18 | DIN, 4 Pin | 210mW (Max) | ||
![]() EDP125-300-MB2-110 Astrodyne TDI | In Stock | - | - | 1.05 lbs (475.00 g) | EDP125 | Astrodyne TDI | Box | Active | 60601-1; 60950-1; 62368-1 | -40°C ~ 80°C | EDP125 (125W) | 6.00" L x 2.48" W x 1.50" H (152.4mm x 63.0mm x 38.0mm) | ITE (Commercial), Medical | 125 W | CB, CE, cTUVus, FCC, TUV | Level VI | Positive Center | 4.2A | Cord (Sold Separately) | 30V | Desktop (Class II) | International | 48" (1.22m) | IEC 320-C18 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) |