- Breakdown Voltage / V
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Polarity
- RoHS
- Termination Style
- Packaging
- Clamping Voltage
- Pppm - Peak Pulse Power Dissipation
- Working Voltage
Attribute column
Manufacturer
Atmel TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Current Rating | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ12AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 14.7 V | - | 5000 | 20.1 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 12 V | Unidirectional | 1 Channel | 19.9 V | RoHS Compliant | - | ||
![]() MMAD1108E3/TR13 Atmel (Microchip Technology) | In Stock | - | - | SOIC-16 | 90 V | 1.5 pF | 2500 | - | + 150 C | - 55 C | - | - | Details | 0.008460 oz | - | - | MouseReel | - | - | SMD/SMT | - | - | Unidirectional | 8 Channel | - | - | - | ||
![]() SMBJ12E3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 13.3 V | - | 3000 | 27.3 A | + 150 C | - 65 C | 5 W | 600 W | Details | 0.003386 oz | - | - | Cut Tape | - | - | SMD/SMT | 12 V | 12 V | Unidirectional | 1 Channel | 22 V | RoHS Compliant | - | ||
![]() SMAJ40CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 49.1 V | - | 5000 | 6.2 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 40 V | Bidirectional | 1 Channel | 64.5 V | RoHS Compliant | - | ||
![]() MSMCJ6.5CAE3/TR Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 7.22 V | - | 1 | 133.9 A | + 150 C | - 65 C | 1.56 W | 1.5 kW | Details | 0.008818 oz | - | - | Reel | - | 500 uA | SMD/SMT | - | 6.5 V | Bidirectional | 1 Channel | 11.2 V | RoHS Compliant | - | ||
![]() SMBJ12CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 13.3 V | - | 3000 | 30.2 A | + 150 C | - 65 C | 5 W | 600 W | Details | 0.003386 oz | - | - | Cut Tape | - | - | SMD/SMT | 12 V | 12 V | Bidirectional | 1 Channel | 19.9 V | RoHS Compliant | - | ||
![]() MPLAD30KP51CA Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 56.7 V | - | 1 | 366 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | 82.4 V | - | 4 V | ||
![]() MPLAD30KP170CA Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 189 V | - | 1 | 110 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | 275 V | - | 4 V | ||
![]() MPLAD30KP43CAE3 Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 47.8 V | - | 1 | 432 A | + 150 C | - 55 C | 2.5 W | 30 kW | Details | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 43 V | 43 V | Bidirectional | 1 Channel | 69.4 V | - | 4 V | ||
![]() MSMBJSAC15E3 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 16.7 V | 30 pF | 1 | 20 A | + 150 C | - 65 C | - | 500 W | Details | 0.003527 oz | - | - | Bulk | - | - | SMD/SMT | - | 75 V | Unidirectional | 1 Channel | 23.6 V | RoHS Compliant | - | ||
![]() MPLAD30KP48CA Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 53.3 V | - | 1 | 390 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | 77.4 V | - | 4 V | ||
![]() SMAJ60AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 73.7 V | - | 5000 | 4.1 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 60 V | Unidirectional | 1 Channel | 96.8 V | RoHS Compliant | - | ||
![]() MSMCJLCE6.5AE3/TR Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 7.22 V | 100 pF | 1 | 100 A | + 150 C | - 65 C | 5 W | 1.5 kW | Details | 0.008818 oz | 15 kV | 8 kV | Reel | - | 1 mA | SMD/SMT | - | 6.5 V | Unidirectional | 1 Channel | 11.2 V | - | - | ||
![]() SMAJ33CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 40.6 V | - | 5000 | 7.5 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 33 V | Bidirectional | 1 Channel | 53.3 V | RoHS Compliant | - | ||
![]() SMAJ28CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | - | 31.1 V | - | 5000 | 8.8 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | MouseReel | - | - | SMD/SMT | - | 28 V | Unidirectional | 1 Channel | 45.4 V | - | - | ||
![]() SMAJ13CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 15.9 V | - | 5000 | 18.6 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 13 V | Bidirectional | 1 Channel | 21.5 V | RoHS Compliant | - | ||
![]() MPLAD30KP260CA Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 289 V | - | 1 | 71 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 260 V | 260 V | Bidirectional | 1 Channel | 419 V | - | 4 V | ||
![]() SMAJ5.0AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 7.07 V | - | 5000 | 43.5 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 5 V | Unidirectional | 1 Channel | 9.2 V | RoHS Compliant | - | ||
![]() MPLAD30KP400CA Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 444 V | - | 1 | 46 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | 644 V | - | 4 V | ||
![]() SMAJ30AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 36.8 V | - | 5000 | 8.3 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | MouseReel | - | - | SMD/SMT | - | 30 V | Unidirectional | 1 Channel | 48.4 V | RoHS Compliant | - |