- Breakdown Voltage / V
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Polarity
- RoHS
- Termination Style
- Packaging
- Clamping Voltage
- Pppm - Peak Pulse Power Dissipation
- Working Voltage
Attribute column
Manufacturer
Atmel TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Current Rating | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB50805CE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | 6 V | 3 pF | 500 | - | + 150 C | - 55 C | - | 500 W | Details | 0.002328 oz | - | - | MouseReel | - | - | SMD/SMT | - | 5 V | Unidirectional | 2 Channel | 13 V | RoHS Compliant | - | ||
![]() MSMBJ12CA Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 13.3 V | - | 1 | 30.2 A | + 150 C | - 65 C | 1.38 W | 600 W | N | 0.003527 oz | - | - | Bulk | - | - | SMD/SMT | 12 V | 12 V | Bidirectional | 1 Channel | 19.9 V | - | - | ||
![]() MSMCJ48CA Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 53.3 V | - | 1 | 19.4 A | + 150 C | - 65 C | 1.56 W | 1.5 kW | N | 0.009065 oz | - | - | Bulk | - | - | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | 77.4 V | - | - | ||
![]() MPLAD30KP36AE3 Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 40 V | - | 1 | 516 A | + 150 C | - 55 C | 2.5 W | 30 kW | Details | 0.077603 oz | - | - | Bulk | MPLAD | - | SMD/SMT | 36 V | 36 V | Unidirectional | 1 Channel | 58.1 V | - | 4 V | ||
![]() MPLAD15KP85CAE3/TR Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 94.4 V | - | 100 | 108 A | + 150 C | - 55 C | 2.5 W | 15 kW | Details | 0.091993 oz | - | - | Cut Tape | MPLAD | 10 uA | SMD/SMT | - | 85 V | Bidirectional | 1 Channel | 137 V | RoHS Compliant | 2 V | ||
![]() M1.5KE200CA Atmel (Microchip Technology) | In Stock | - | - | DO-201-2 | 190 V | - | 1 | 5.5 A | + 150 C | - 65 C | 1.52 W | 1.5 kW | N | 0.042329 oz | - | - | Bulk | 1.5KE | - | Axial | 171 V | 171 V | Bidirectional | 1 Channel | 274 V | - | - | ||
![]() SMBJ33CAE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 36.7 V | - | 3000 | 11.3 A | + 150 C | - 65 C | 5 W | 600 W | Details | 0.003527 oz | - | - | MouseReel | - | - | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | 53.3 V | RoHS Compliant | - | ||
![]() SMDB12CE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | - | 13.3 V | 95 pF | 500 | - | + 150 C | - 55 C | - | 500 W | Details | 0.002328 oz | - | - | MouseReel | - | - | SMD/SMT | - | 12 V | Bidirectional | 4 Channel | 19 V | RoHS Compliant | - | ||
![]() USBQNM50415CE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | QFN-143-4 | 16.7 V | 3 pF | 3000 | - | + 125 C | - 55 C | - | 500 W | Details | - | - | - | MouseReel | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | 32 V | RoHS Compliant | - | ||
![]() MPLAD30KP33A/TR Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 36.7 V | - | 100 | 564 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | - | - | - | Reel | - | 10 uA | SMD/SMT | - | 33 V | Unidirectional | 1 Channel | 53.3 V | - | 4 V | ||
![]() MPLAD7.5KP43CAE3 Atmel (Microchip Technology) | In Stock | - | - | Mini-PLAD-1 | 47.8 V | - | 1 | 108 A | + 150 C | - 55 C | 2.5 W | 7.5 kW | Details | - | - | - | Bulk | MA | 10 uA | SMD/SMT | - | 43 V | Bidirectional | 1 Channel | 69.4 V | - | - | ||
![]() MSMCJ10AE3 Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 11.1 V | - | 1 | 88.2 A | + 150 C | - 65 C | 1.56 W | 1.5 kW | Details | 0.008818 oz | - | - | Bulk | - | - | SMD/SMT | 10 V | 10 V | Unidirectional | 1 Channel | 17 V | - | - | ||
![]() MSMCJ43A Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 47.8 V | - | 1 | 21.6 A | + 150 C | - 65 C | 1.56 W | 1.5 kW | N | 0.008818 oz | - | - | Bulk | - | - | SMD/SMT | 43 V | 43 V | Unidirectional | 1 Channel | 69.4 V | - | - | ||
![]() SMAJ58AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AC (SMA) | 71.2 V | - | 5000 | 4.3 A | + 150 C | - 55 C | - | 400 W | Details | 0.002258 oz | - | - | MouseReel | - | - | SMD/SMT | - | 58 V | Unidirectional | 1 Channel | 93.6 V | RoHS Compliant | - | ||
![]() 1N6122A Atmel (Microchip Technology) | In Stock | - | - | - | 44.7 V | - | 1 | 7.7 A | + 175 C | - 55 C | - | 500 W | N | 0.026455 oz | - | - | Bulk | - | - | Axial | - | 35.8 V | Bidirectional | 1 Channel | 64.6 V | - | - | ||
![]() MPLAD30KP90CA/TR Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 100 V | - | 100 | 204 A | + 150 C | - 55 C | 2.5 W | 30 kW | N | - | - | - | Reel | - | 10 uA | SMD/SMT | - | 90 V | Bidirectional | 1 Channel | 146 V | - | 4 V | ||
![]() MSMBJ12CAE3 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 13.3 V | - | 1 | 30.2 A | + 150 C | - 65 C | 1.38 W | 600 W | Details | 0.003527 oz | - | - | Bulk | - | - | SMD/SMT | 12 V | 12 V | Bidirectional | 1 Channel | 19.9 V | - | - | ||
![]() USB50405CE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | SOT-143-4 | 6 V | 3 pF | 3000 | 5 A | + 150 C | - 55 C | - | 500 W | Details | 0.016820 oz | - | - | Cut Tape | - | - | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | 13 V | - | - | ||
![]() MPLAD30KP24AE3/TR Atmel (Microchip Technology) | In Stock | - | - | PLAD-2 | 26.7 V | - | 100 | 753 A | + 150 C | - 55 C | 2.5 W | 30 kW | Details | - | - | - | Reel | - | 10 uA | SMD/SMT | - | 24 V | Unidirectional | 1 Channel | 39.8 V | - | 4 V | ||
![]() SMBJ33AE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 36.7 V | - | 3000 | 11.3 A | + 150 C | - 65 C | 5 W | 600 W | Details | 0.003386 oz | - | - | MouseReel | - | - | SMD/SMT | 33 V | 33 V | Unidirectional | 1 Channel | 53.3 V | RoHS Compliant | - |