- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Atmel USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Data Converters | Ihs Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Propagation Delay | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Architecture | PWM Channels | Number of Inputs | Organization | Output Characteristics | DAC Channels | Seated Height-Max | Memory Width | Programmable Logic Type | Standby Current-Max | Memory Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | Screening Level | Parallel/Serial | Memory IC Type | Output Function | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Write Protection | Data Polling | Number of Dedicated Inputs | Toggle Bit | ROM Programmability | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Number of Product Terms | Can | Clock Speed | Flash Memory | Adc Channels | Adc Resolution | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT49F020-90TC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | YES | - | 32 | 90 ns | - | - | - | - | ATMEL CORP | AT49F020-90TC | - | 3 | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, MO-142BD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | 30 | 5.68 | Compliant | No | - | - | - | - | 5 V | - | - | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | compliant | 32 | R-PDSO-G32 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.09 mA | - | - | - | - | - | - | 256KX8 | 3-STATE | - | 1.2 mm | 8 | - | 0.0001 A | 2097152 bit | - | - | - | - | PARALLEL | FLASH | - | 5 V | - | - | - | - | YES | - | YES | - | YES | 1,1 | 8K,248K | BOTTOM | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() ATF22V10B-10PI Atmel (Microchip Technology) | In Stock | - | - | - | - | - | NO | - | 24 | - | - | 90 MHz | - | - | ATMEL CORP | ATF22V10B-10PI | - | - | 10 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 7.59 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 10 MACROCELLS; 1 EXTERNAL CLOCK; REGISTER PRELOAD; POWER-UP RESET; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54 mm | unknown | 24 | R-PDIP-T24 | 10 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | PAL-TYPE | - | 22 | 11 DEDICATED INPUTS, 10 I/O | - | - | 5.06 mm | - | FLASH PLD | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | - | - | - | 11 | - | - | - | - | - | - | 132 | - | - | - | - | - | - | 32 mm | 7.62 mm | ||
![]() AT25F512AN-10SH-2.7 Atmel | In Stock | - | - | - | - | - | YES | - | 8 | - | - | - | 33 MHz | - | ATMEL CORP | AT25F512AN-10SH-2.7 | - | 1 | - | - | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 40 | 8.53 | - | Yes | - | - | - | - | 3 V | - | - | - | e4 | Yes | EAR99 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | - | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.035 mA | - | - | - | - | - | - | 64KX8 | - | - | 1.75 mm | 8 | - | 0.00001 A | 524288 bit | - | - | - | - | SERIAL | FLASH | - | 2.7 V | SPI | 10000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AT29C010-12TC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | YES | - | 32 | 120 ns | - | - | - | - | ATMEL CORP | AT29C010-12TC | - | 3 | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | 30 | 8.38 | - | No | - | - | - | - | 5 V | - | - | - | e0 | No | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | AUTOMATIC WRITE; HARDWARE & SOFTWARE DATA PROTECTION | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | compliant | 32 | R-PDSO-G32 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.05 mA | - | - | - | - | - | - | 128KX8 | 3-STATE | - | 1.2 mm | 8 | - | 0.0001 A | 1048576 bit | - | - | - | - | PARALLEL | FLASH | - | 5 V | - | - | - | - | YES | - | YES | - | NO | 1K | 128 | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() AT45DB041B-JC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | YES | - | 32 | - | - | - | 15 MHz | - | ATMEL CORP | AT45DB041B-JC | - | 2 | - | - | 4194304 words | 4000000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | - | NOT SPECIFIED | 8.7 | - | No | - | - | - | - | 3.3 V | - | - | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | ORGANIZED AS 2048 BYTES PAGES OF 264 BYTES | 8542.32.00.51 | QUAD | J BEND | 225 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | - | Not Qualified | 3.6 V | 3/3.3 V | COMMERCIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.01 mA | - | - | - | - | - | - | 4MX1 | - | - | 3.55 mm | 1 | - | 0.00001 A | 4194304 bit | - | - | - | - | SERIAL | FLASH | - | 2.7 V | SPI | - | - | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() ATF22V10BQL-25SC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | YES | - | 24 | - | - | 33.3 MHz | - | - | ATMEL CORP | ATF22V10BQL-25SC | - | - | 10 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 7.62 | Compliant | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 10 MACROCELLS; 1 EXTERNAL CLOCK; REGISTER PRELOAD; POWER-UP RESET; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | 1.27 mm | unknown | 24 | R-PDSO-G24 | 10 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | PAL-TYPE | - | 22 | 11 DEDICATED INPUTS, 10 I/O | - | - | 2.65 mm | - | FLASH PLD | - | - | - | - | - | - | - | - | MACROCELL | - | - | - | - | - | - | 11 | - | - | - | - | - | - | 132 | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() ATMEGA644P-B15MZ Atmel | In Stock | - | - | 1 Week | Surface Mount | 44-VFQFN Exposed Pad | YES | 44-VQFN (7x7) | 44 | - | ATMEGA644 | 16 MHz | - | A/D 8x10b | ATMEL CORP | ATMEGA644P-B15MZ | Atmel | - | 32 | 32 | - | - | 125 °C | -40 °C | Bulk | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | Active | 4096 | - | 5.65 | - | - | 65536 | 5.5 V | 4.5 V | 5 V | - | Automotive grade | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | - | - | - | - | - | ALSO OPERATES AT 2.7 V MINIMUM SUPPLY AT 8 MHZ. | - | QUAD | NO LEAD | - | - | 0.5 mm | unknown | - | S-XQCC-N44 | - | - | - | - | AUTOMOTIVE | - | Internal | 16 MHz | 4K x 8 | - | 2.7V ~ 5.5V | MICROCONTROLLER, RISC | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | - | I²C, SPI, UART/USART | - | 8 | YES | NO | - | YES | - | - | - | NO | 1 mm | - | - | - | - | AVR | 2K x 8 | 8 | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 0 | 20 | 64 | 8 | 10 | AVR | 7 mm | 7 mm | ||
![]() AT49F020-90PC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | NO | - | 32 | 90 ns | - | - | - | - | ATMEL CORP | AT49F020-90PC | - | 1 | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-32 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 30 | 5.68 | - | No | - | - | - | - | 5 V | - | - | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | 225 | 1 | 2.54 mm | compliant | 32 | R-PDIP-T32 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.09 mA | - | - | - | - | - | - | 256KX8 | 3-STATE | - | 5.59 mm | 8 | - | 0.0001 A | 2097152 bit | - | - | - | - | PARALLEL | FLASH | - | 5 V | - | - | - | - | YES | - | YES | - | YES | 1,1 | 8K,248K | BOTTOM | - | - | - | - | - | - | - | 42.05 mm | 15.24 mm | ||
![]() AT29C020-10PC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | NO | - | 32 | 100 ns | - | - | - | - | ATMEL CORP | AT29C020-10PC | - | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 8.79 | - | No | - | - | - | - | 5 V | - | - | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | AUTOMATIC WRITE; HARDWARE & SOFTWARE DATA PROTECTION | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 32 | R-PDIP-T32 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | 0.04 mA | - | - | - | - | - | - | 256KX8 | 3-STATE | - | 4.826 mm | 8 | - | 0.0001 A | 2097152 bit | - | - | - | - | PARALLEL | FLASH | - | 5 V | - | - | 10 ms | - | YES | - | YES | - | NO | 1K | 256 | BOTTOM/TOP | - | - | - | - | - | - | - | 42.037 mm | 15.24 mm |