- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Termination Style
- Drive Level
- Height
- Length
- Load Capacitance
- Tolerance
- Width
Attribute column
Manufacturer
Atmel Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Unit Weight | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM031005-16-16M000000 Atmel (Microchip Technology) | In Stock | - | - | - | 1 | + 175 C | - 15 C | - | 0.100919 oz | Bulk | CM | - | - | 16 MHz | 150 PPM | Radial | 16 pF | - | 25 Ohms | - | - | - | - | - | ||
![]() VXM9-9014-64M0000000 Atmel (Microchip Technology) | In Stock | - | - | 2 mm x 1.6 mm x 0.55 mm | 100 | + 85 C | - 30 C | SMD/SMT | - | Reel | - | 20 PPM | Standard Crystal | 64 MHz | - | SMD/SMT | 8 pF | 10 uW | - | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() VMK3-9001-32K7680000 Atmel (Microchip Technology) | In Stock | - | - | - | 3000 | + 85 C | - 40 C | - | - | Cut Tape | - | 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 1 uW | 70 kOhms | - | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() VXM9-9007-62M5000000 Atmel (Microchip Technology) | In Stock | - | - | 2 mm x 1.6 mm x 0.55 mm | 100 | + 85 C | - 30 C | SMD/SMT | - | Reel | - | 20 PPM | Standard Crystal | 62.5 MHz | - | SMD/SMT | 7.5 pF | 10 uW | - | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() VXM1-9003-12M0000000 Atmel (Microchip Technology) | In Stock | - | - | 5 mm x 3.2 mm x 1.1 mm | 100 | + 85 C | - 40 C | SMD/SMT | - | Cut Tape | - | 20 PPM | Standard Crystal | 12 MHz | - | SMD/SMT | 18 pF | 10 uW | 100 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm |