- Current Rating
- Duty Cycle - Max
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Frequency Stability
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Format
- Package / Case
- Supply Voltage-Max
Attribute column
Manufacturer
Atmel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Packaging | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Output Format | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1204CI2-100M0000 Atmel (Microchip Technology) | In Stock | - | - | VDFN-6 | 52 % | 110 | + 85 C | - 40 C | - | 3.63 V | 2.25 V | Tube | 40 mA | 100 MHz | 25 PPM | SMD/SMT | - | HCSL | - | 0.85 mm | 3.2 mm | 2.5 mm | ||
![]() DSC8123BI2T Atmel (Microchip Technology) | In Stock | - | - | QFN-4 | 52 % | 1000 | + 85 C | - 40 C | SMD/SMT | 3.6 V | 2.25 V | Reel | 95 uA | 10 MHz to 460 MHz | 25 PPM | Solder Pad | 2 pF | LVDS | MEMS Oscillators | 0.85 mm | 5 mm | 3.2 mm | ||
![]() DSC1001CL5-028.6363 Atmel (Microchip Technology) | In Stock | - | - | CDFN-4 | 55 % | 1 | + 105 C | - 40 C | - | 3.6 V | 1.7 V | - | 13.9 mA | 28.6363 MHz | 10 PPM | SMD/SMT | 15 pF | CMOS | - | 0.85 mm | 2.5 mm | 2 mm | ||
![]() DSC1224BI1-156M2500 Atmel (Microchip Technology) | In Stock | - | - | CDFN-6 | 52 % | 72 | + 85 C | - 40 C | - | 3.63 V | 2.25 V | Tube | 40 mA | 156.25 MHz | 50 PPM | SMD/SMT | 15 pF | HCSL | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() DSC1202NE3-75M00000 Atmel (Microchip Technology) | In Stock | - | - | VDFN-6 | 52 % | 50 | + 70 C | - 20 C | - | 3.63 V | 2.25 V | Tube | 50 mA | 75 MHz | 20 PPM | SMD/SMT | - | LVPECL | - | 0.85 mm | 7 mm | 5 mm |