- Core Architecture
- Evaluation Kit
- RoHS
- Data Bus Width
- Series
- Type
- Base Product Number
- Board Type
- Composition
- Contents
- Core Processor
- Current Rating
Attribute column
Manufacturer
Atmel Evaluation Boards - Embedded - MCU, DSP
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Mounting Styles | Operating Systems | Operating Temp Range | Package | Product Status | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Termination Style | Output Voltage | Failure Rate | Interface | Output Current | Core Processor | Number of Poles | Data Bus Width | Utilized IC / Part | Evaluation Kit | Core Architecture | Screening Level | Contents | Board Type | Platform | Features | Interconnect System | Suggested Programming Environment | Input Voltage | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAM4CP16B-EK Atmel | In Stock | - | - | Fixed | Axial | Axial | RNC60 | Vishay Dale | - | - | - | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | ±50ppm/°C | MCU 32-Bit | 43.2 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | M (1%) | - | - | ARM® Cortex®-M4 | - | - | ATSAM4CP16B | - | - | - | Board(s) | Evaluation Platform | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() AT75C221-DK Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | ARM | - | - | - | - | - | - | - | - | - | ||
![]() AT91CAP9A-NA-STK Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 b | - | Yes | ARM | - | - | - | - | - | - | - | - | - | ||
![]() AT91CAP9A-NA-UWB-EK Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 b | - | Yes | ARM | - | - | - | - | - | - | - | - | - | ||
![]() AT91SAM9263EK Atmel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91CAP7A-STK Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1606 | - | - | - | - | - | - | - | - | - | - | 24V | - | SPI, USB | 3.75A | - | - | 32 b | - | Yes | ARM | - | - | - | - | - | - | - | 240V ac | - | ||
![]() AT-AVR-BFLY Atmel | In Stock | - | - | - | - | - | - | - | Panel | - | -40C to 85C | - | - | - | Industrial grade | 250VAC | - | - | - | - | - | - | HYDRAULIC MAGNETIC | - | - | - | 4(A) | Screw | - | - | - | - | - | 1 | - | - | - | - | Industrial | - | - | - | - | - | - | - | - |