- Factory Pack QuantityFactory Pack Quantity
- Height
- If - Forward Current
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Packaging
- Peak Reverse Voltage
- RoHS
- Type
Attribute column
Manufacturer
Atmel Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Peak Reverse Voltage | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Packaging | Type | Max Surge Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT75DL120HJ Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 75 A | 250 uA | + 150 C | - 55 C | Screw Mount | 1.2 kV | Details | ISOTOP | 1.058219 oz | 1.2 kV | Tube | Single Phase Bridge | - | 1.6 V | 9.6 mm | 38.2 mm | 25.2 mm | ||
![]() APTDR90X1601G Atmel (Microchip Technology) | In Stock | - | - | SP-1-12 | 1 | 90 A | - | + 150 C | - 40 C | Screw Mount | 1.6 kV | Details | - | 2.821917 oz | 1.6 kV | Tube | Three Phase Bridge | 850 A | 1.3 V | 11.5 mm | 51.6 mm | 40.8 mm | ||
![]() APT40DR160HJ Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 40 A | - | + 150 C | - 55 C | Screw Mount | 1.6 kV | Details | ISOTOP | 1.058219 oz | 1.6 kV | Tube | Single Phase Bridge | 400 A | 1.3 V | 9.6 mm | 38.2 mm | 25.2 mm |