- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- RoHS
- Configuration
- Packaging
- If - Forward Current
- Package / Case
- Product
- Vf - Forward Voltage
- Ir - Reverse Current
Attribute column
Manufacturer
Atmel Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Peak Reverse Voltage | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Type | Termination Style | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT30DQ60BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 30 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 320 A | 19 ns | Rectifiers | 2 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() UPS120E3/TR7 Atmel (Microchip Technology) | In Stock | - | - | DO-216AA-2 | 3000 | 1 A | 50 A | 400 uA | + 125 C | - 55 C | SMD/SMT | - | - | Details | - | 0.001764 oz | 20 V | 20 V | MouseReel | Schottky Rectifier | - | Single | - | - | Schottky Rectifiers | 450 mV | - | 1.14 mm | 2.03 mm | 2.03 mm | ||
![]() 1N4148UR-1/TR Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 200 mA | - | 0.5 uA | + 175 C | - 65 C | SMD/SMT | - | 75 V | N | - | 0.003055 oz | - | - | - | - | - | Single | 2 A | 20 ns | Switching Diodes | 1.2 V | - | - | - | - | ||
![]() UPS5819E3/TR7 Atmel (Microchip Technology) | In Stock | - | - | PowerMITE1 | 3000 | 1 A | 50 A | 1 mA | + 150 C | - 55 C | SMD/SMT | - | - | Details | - | 0.003237 oz | 40 V | 40 V | MouseReel | Schottky Rectifier | - | Single | - | - | Schottky Rectifiers | 550 mV | - | 1.14 mm | 2.03 mm | 2.03 mm | ||
![]() APT60DQ60BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 60 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 600 A | 26 ns | Rectifiers | 2 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT60DQ120BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 60 A | - | 100 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 540 A | 320 ns | Rectifiers | 3.35 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() UPS140E3/TR7 Atmel (Microchip Technology) | In Stock | - | - | DO-216AA-2 | 3000 | 1 A | 50 A | 400 uA | + 150 C | - 55 C | SMD/SMT | - | - | Details | - | 0.001764 oz | 40 V | 40 V | MouseReel | Schottky Rectifier | - | Single | - | - | Schottky Rectifiers | 450 mV | - | 1.14 mm | 2.03 mm | 2.03 mm | ||
![]() APT60D120BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 60 A | - | 250 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 540 A | 400 ns | Rectifiers | 2.5 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT75DQ120BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 75 A | - | 100 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 540 A | 325 ns | Rectifiers | 3.48 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT40DQ60BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 40 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 320 A | 22 ns | Rectifiers | 2 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT15D60KG Atmel (Microchip Technology) | In Stock | - | - | TO-220-2 | 1 | 15 A | - | 250 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.211644 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 110 A | 21 ns | Rectifiers | 1.6 V | - | 9.19 mm | 10.26 mm | 4.72 mm | ||
![]() APT15DQ120KG Atmel (Microchip Technology) | In Stock | - | - | TO-220-2 | 1 | 15 A | - | 100 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.211644 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 110 A | 21 ns | Rectifiers | 2.8 V | - | 9.19 mm | 10.26 mm | 4.72 mm | ||
![]() APT60S20B2CTG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 75 A | 208 A | 25 mA | + 150 C | - 55 C | Through Hole | - | - | Details | - | 1.340411 oz | - | 200 V | Tube | - | - | Dual Anode Common Cathode | - | - | Schottky Diodes | 980 mV | - | - | - | - | ||
![]() APT2X61DQ120J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 60 A | - | 100 uA | + 175 C | - 55 C | Screw Mount | - | - | Details | ISOTOP | 1.058219 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Dual Parallel | 540 A | 265 ns | Rectifiers | 3.1 V | - | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() 1N645-1 Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 400 mA | - | 50 mA | + 175 C | - 65 C | Through Hole | 500 mW | - | N | - | 0.015769 oz | 225 V | - | Bulk | Standard Recovery Rectifiers | Axial | Single | 5 A | - | Rectifiers | 1 V | 1.88 mm | - | 4.57 mm | - | ||
![]() 1N4150UR-1 Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 200 mA | - | 0.1 uA | + 175 C | - 65 C | SMD/SMT | - | 50 V | N | - | 0.012685 oz | - | - | Bulk | - | - | Single | 4 A | 4 ns | Switching Diodes | 1 V | - | - | - | - | ||
![]() APT30D100BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 30 A | - | 250 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 1 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 210 A | 290 ns | Rectifiers | 2.3 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT60DQ60BCTG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 60 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 1.340411 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Dual Common Cathode | 600 A | 26 ns | Rectifiers | 2 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT75DQ60BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 75 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 600 A | 29 ns | Rectifiers | 2 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT60D60BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 60 A | - | 250 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Single | 600 A | 40 ns | Rectifiers | 1.6 V | - | 5.31 mm | 21.46 mm | 16.26 mm |