- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- RoHS
- Configuration
- Packaging
- If - Forward Current
- Package / Case
- Product
- Vf - Forward Voltage
- Ir - Reverse Current
Attribute column
Manufacturer
Atmel Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Type | Termination Style | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT30D60BHBG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 27 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 1.340411 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Series | 320 A | 25 ns | Rectifiers | 1.6 V | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT2X61D100J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 55 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Screw Mount | - | Details | ISOTOP | 1.058219 oz | 1 kV | - | Tube | Fast Recovery Rectifiers | - | Dual Parallel | 540 A | 280 ns | Rectifiers | 2.5 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() UPS5819E3/TR13 Atmel (Microchip Technology) | In Stock | - | - | - | 12000 | 1 A | 50 A | 1 mA | - | + 150 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | - | 0.003815 oz | - | 40 V | Cut Tape | - | - | Single | - | - | Schottky Rectifiers | 550 mV | - | - | - | ||
![]() APT60D40SG Atmel (Microchip Technology) | In Stock | - | - | D3PAK-3 | 1 | 120 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | - | - | 400 V | - | Tube | Fast Recovery Rectifiers | - | Single | 600 A | 30 ns | Rectifiers | 1.6 V | - | - | - | ||
![]() 1N6621US Atmel (Microchip Technology) | In Stock | - | - | D-5A-2 | 1 | 2 A | - | 500 nA | - | + 150 C | - | - | - | - | - 65 C | SMD/SMT | - | N | - | - | 440 V | - | Bulk | Fast Recovery Rectifiers | - | Single | 20 A | 45 ns | Rectifiers | 1.6 V | - | - | - | ||
![]() APT15D100BHBG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 15 A | - | - | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | - | 1 kV | - | Tube | Fast Recovery Rectifiers | - | - | 80 A | 260 ns | Rectifiers | 2.2 V | - | - | - | ||
![]() APT15DQ60BCTG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 15 A | - | 25 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 1.340411 oz | 600 V | - | Tube | Fast Recovery Rectifiers | Solder Pin | Dual Common Cathode | 110 A | 15 ns | Rectifiers | 2 V | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() APT30D100BCAG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 18 A | - | - | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | - | 1 kV | - | Tube | Fast Recovery Rectifiers | - | - | 210 A | 290 ns | Rectifiers | 2.2 V | - | - | - | ||
![]() APT2X101D40J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 100 A | - | 500 uA | - | + 175 C | - | - | - | - | - 55 C | Screw Mount | - | Details | ISOTOP | 1.058219 oz | 400 V | - | Tube | Fast Recovery Rectifiers | - | Dual Parallel | 1 kA | 37 ns | Rectifiers | 1.3 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() APT30DQ100BG Atmel (Microchip Technology) | In Stock | - | - | TO-247 | 1 | 43 A | - | 100 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 0.229281 oz | 1 kV | - | Tube | Fast Recovery Rectifiers | Solder Pin | Single | 150 A | 24 ns | Rectifiers | 2.5 V | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() APT2X31DQ60J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 30 A | - | 25 uA | - | + 175 C | - | - | - | - | - 55 C | Screw Mount | - | Details | ISOTOP | 1.058219 oz | 600 V | - | Tube | Fast Recovery Rectifiers | - | Dual Parallel | 320 A | 20 ns | Rectifiers | 1.8 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() APT15DQ100KG Atmel (Microchip Technology) | In Stock | - | - | TO-220-2 | 1 | 15 A | - | 100 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 0.211644 oz | 1 kV | - | Tube | Fast Recovery Rectifiers | - | Single | 80 A | 235 ns | Rectifiers | 3.06 V | 9.19 mm | 10.26 mm | 4.72 mm | ||
![]() APT30D120BCTG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 30 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 1.340411 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Dual Common Cathode | 210 A | 370 ns | Rectifiers | 2.5 V | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() MBR30200FCTE3/TU Atmel (Microchip Technology) | In Stock | - | - | ITO-220AB | 2000 | 30 A | 275 A | 50 uA | - | + 175 C | - | - | - | - | - 65 C | Through Hole | - | Details | - | 0.812183 oz | 200 V | 200 V | - | - | - | Dual | - | - | Schottky Rectifiers | 900 mV | - | - | - | ||
![]() APT2X61D120J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 53 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Screw Mount | - | Details | ISOTOP | 1.058219 oz | 1.2 kV | - | Tube | Fast Recovery Rectifiers | - | Dual Parallel | 540 A | 400 ns | Rectifiers | 2.5 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() APT30D100BHBG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 30 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 1.340411 oz | 1 kV | - | Tube | Fast Recovery Rectifiers | - | Series | 210 A | 290 ns | Rectifiers | 2.3 V | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() UPS5817/TR7 Atmel (Microchip Technology) | In Stock | - | - | PowerMITE | 3000 | 1 A | 50 A | 1 mA | - | + 150 C | - | - | - | - | - 55 C | SMD/SMT | - | N | - | 0.089217 oz | 20 V | 20 V | MouseReel | Schottky Rectifier | - | Single | - | - | Schottky Rectifiers | 450 mV | - | - | - | ||
![]() APT30S20BG Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 45 A | 320 A | 500 uA | - | + 150 C | - | - | - | - | - 55 C | Through Hole | - | Details | - | 0.308598 oz | 200 V | 200 V | Tube | Schottky Diodes | - | Single | - | - | Schottky Diodes | 850 mV | - | - | - | ||
![]() 1N5290 Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 1 | - | - | - | 1.05 V | + 175 C | 100 V | 0.517 mA | 2.7 mOhms | 0.75 mOhms | - 55 C | Through Hole | - | N | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | ||
![]() 1N6844U3 Atmel (Microchip Technology) | In Stock | - | - | SMD-3 | 1 | 20 A | 250 A | 100 uA | - | + 150 C | - | - | - | - | - 65 C | SMD/SMT | - | N | - | - | - | 100 V | Tray | - | - | Single | - | - | Schottky Rectifiers | 1 V | - | - | - |