- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- RoHS
- Configuration
- Packaging
- If - Forward Current
- Package / Case
- Product
- Vf - Forward Voltage
- Ir - Reverse Current
Attribute column
Manufacturer
Atmel Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Peak Reverse Voltage | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Termination Style | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT2X31S20J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 45 A | 320 A | 500 uA | + 150 C | - 55 C | Screw Mount | - | - | Details | ISOTOP | 1.058219 oz | 200 V | 200 V | Tube | - | Schottky Diode | - | Dual | - | - | Schottky Diodes | 800 mV | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() 1N1190 Atmel (Microchip Technology) | In Stock | - | - | DO-203AB-2 | 1 | 35 A | - | 10 uA | + 175 C | - 65 C | Stud Mount | - | - | N | - | - | 600 V | - | Tray | - | Standard Recovery Rectifiers | - | Single | 500 A | - | Rectifiers | 1.4 V | - | - | - | ||
![]() APT2X30D120J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 30 A | - | 250 uA | + 175 C | - 55 C | Screw Mount | - | - | Details | ISOTOP | 1.058219 oz | 1.2 kV | - | Tube | - | Fast Recovery Rectifiers | - | Dual Parallel | 210 A | 370 ns | Rectifiers | 2.5 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() APT2X101DQ100J Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1 | 100 A | - | 100 uA | + 175 C | - 55 C | Screw Mount | - | - | Details | ISOTOP | 1.058219 oz | 1 kV | - | Tube | - | Fast Recovery Rectifiers | - | Dual Parallel | 1 kA | 290 ns | Rectifiers | 2.7 V | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() MSC030SDA170B Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 30 A | 353 A | 200 uA | + 175 C | - 55 C | Through Hole | 429 W | - | Details | - | - | 1700 V | 1.7 kV | Tube | - | - | - | Single | - | - | Schottky Diodes | 1.5 V | - | - | - | ||
![]() R5080PF Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 50 A | - | 2 mA | + 200 C | - 65 C | Stud Mount | - | - | Details | - | - | 800 V | - | Tray | - | Standard Recovery Rectifiers | - | Single | 700 A | - | Rectifiers | 1.05 V | - | - | - | ||
![]() APT15D60BCAG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 14 A | - | - | + 175 C | - 55 C | Through Hole | - | - | Details | - | - | 600 V | - | Tube | - | Fast Recovery Rectifiers | - | - | 110 A | 80 ns | Rectifiers | 1.9 V | - | - | - | ||
![]() APT30DQ60BCTG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 30 A | - | 25 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | 1.340411 oz | 600 V | - | Tube | - | Fast Recovery Rectifiers | Solder Pin | Dual Common Cathode | 320 A | 30 ns | Rectifiers | 2 V | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() 1N4148-1E3 Atmel (Microchip Technology) | In Stock | - | - | DO-35-2 | 1 | 200 mA | - | 0.5 uA | + 175 C | - 65 C | Through Hole | - | 75 V | Details | - | 0.007055 oz | - | - | Bulk | - | - | - | Single | 2 A | 20 ns | Switching Diodes | 1.2 V | - | - | - | ||
![]() R5040PF Atmel (Microchip Technology) | In Stock | - | - | - | 1 | 50 A | - | 2 mA | + 200 C | - 65 C | Stud Mount | - | - | Details | - | - | 400 V | - | Tray | - | Standard Recovery Rectifiers | - | Single | 700 A | - | Rectifiers | 1.05 V | - | - | - | ||
![]() R5020PF Atmel (Microchip Technology) | In Stock | - | - | DO-21 | 1 | 50 A | - | 2 mA | + 200 C | - 65 C | Stud Mount | - | - | Details | - | - | 200 V | - | Tray | - | Standard Recovery Rectifiers | - | Single | 700 A | 8.3 ms | Rectifiers | 1 V | - | - | - | ||
![]() APT30D40SG Atmel (Microchip Technology) | In Stock | - | - | D3PAK-3 | 1 | 60 A | - | 250 uA | + 175 C | - 55 C | SMD/SMT | - | - | Details | - | - | 400 V | - | Tube | - | Fast Recovery Rectifiers | - | Single | 320 A | 22 ns | Rectifiers | 1.6 V | - | - | - | ||
![]() MSC010SDA070B Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 10 A | 90 A | 200 uA | + 175 C | - 55 C | Through Hole | - | - | Details | - | - | 700 V | 700 V | Tube | MSC0 | - | - | Single | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | ||
![]() 1N5811/TR Atmel (Microchip Technology) | In Stock | - | - | B-Package-2 | 1 | 6 A | - | 5 uA | + 175 C | - 65 C | Through Hole | - | - | N | - | 0.652216 oz | 150 V | - | Reel | - | Fast Recovery Rectifiers | - | Single | 125 A | 30 ns | Rectifiers | 875 mV | - | - | - | ||
![]() UFT3140C Atmel (Microchip Technology) | In Stock | - | - | TO-3-2 | 1 | 30 A | - | 15 uA | + 175 C | - 65 C | Through Hole | - | - | N | - | - | 400 V | - | Tray | - | Fast Recovery Rectifiers | - | Single | 350 A | 50 ns | Rectifiers | 1.1 V | - | - | - | ||
![]() UES706E3 Atmel (Microchip Technology) | In Stock | - | - | - | 100 | 20 A | - | 50 uA | + 150 C | - 55 C | Through Hole | - | - | Details | - | - | 400 V | - | Cut Tape | - | Standard Recovery Rectifiers | - | Single | 300 A | 50 ns | Rectifiers | 1.25 V | - | - | - | ||
![]() APT100S20BG Atmel (Microchip Technology) | In Stock | - | - | TO-247-2 | 1 | 120 A | 1 kA | 2 mA | + 150 C | - 55 C | Through Hole | - | - | Details | - | 0.229281 oz | 200 V | 200 V | Tube | - | Schottky Diodes | - | Single | - | - | Schottky Diodes | 950 mV | 21.46 mm | 16.26 mm | 5.31 mm | ||
![]() 1N6638US Atmel (Microchip Technology) | In Stock | - | - | D-2 | 1 | 300 mA | - | 35 nA | + 175 C | - 65 C | SMD/SMT | - | 125 V | N | - | 0.001199 oz | - | - | Bulk | - | - | - | Single | 2.5 A | 4.5 ns | Switching Diodes | 1.1 V | - | - | - | ||
![]() APT15D40KG Atmel (Microchip Technology) | In Stock | - | - | TO-220-2 | 1 | 15 A | - | - | + 175 C | - 55 C | Through Hole | - | - | Details | - | - | 400 V | - | Tube | - | Fast Recovery Rectifiers | - | Single | 110 A | 35 ns | Rectifiers | 1.6 V | - | - | - | ||
![]() 1N4148-1 Atmel (Microchip Technology) | In Stock | - | - | DO-35-2 | 1 | 200 mA | - | 0.5 uA | + 175 C | - 65 C | Through Hole | - | 75 V | N | - | 0.004833 oz | - | - | Bulk | - | - | - | Single | 2 A | 20 ns | Switching Diodes | 1.2 V | - | - | - |