- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- RoHS
- Configuration
- Packaging
- If - Forward Current
- Package / Case
- Product
- Vf - Forward Voltage
- Ir - Reverse Current
Attribute column
Manufacturer
Atmel Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Configuration | Max Surge Current | Recovery Time | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT30D20BCAG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 30 A | - | 250 uA | - | + 175 C | - | - | - | - | - 55 C | Through Hole | - | Details | 1.340411 oz | 200 V | - | Tube | - | Fast Recovery Rectifiers | Dual Common Cathode | 320 A | 21 ns | Rectifiers | 1.1 V | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT30D60BCAG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1 | 27 A | - | 250 uA | - | + 150 C | - | - | - | - | - 55 C | Through Hole | - | Details | 1.340411 oz | 600 V | - | Tube | - | Fast Recovery Rectifiers | Dual Common Cathode | 320 A | 25 ns | Rectifiers | 1.6 V | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() 5822SMJE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AB-2 | 3000 | 3 A | 150 A | 1.5 mA | - | + 150 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | 0.008289 oz | 40 V | 40 V | MouseReel | - | - | Single | - | - | Schottky Rectifiers | 500 mV | - | - | - | ||
![]() UPS5100E3/TR13 Atmel (Microchip Technology) | In Stock | - | - | PowerMITE3 | 5000 | 5 A | 100 A | 200 uA | - | + 125 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | 0.085727 oz | 100 V | 100 V | MouseReel | - | Schottky Rectifier | Single Dual Anode | - | - | Schottky Rectifiers | 840 mV | 1.14 mm | 4.43 mm | 4.09 mm | ||
![]() LSM115JE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214BA-2 | 3000 | 1 A | 50 A | 10 mA | - | + 125 C | - | - | - | - | - 65 C | - | - | Details | 0.008289 oz | 15 V | 15 V | MouseReel | - | Schottky Rectifier | Single | - | - | Schottky Rectifiers | 220 mV | - | - | - | ||
![]() UPS840E3/TR13 Atmel (Microchip Technology) | In Stock | - | - | PowerMITE3 | 5000 | 8 A | 150 A | 500 uA | - | + 150 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | 0.005285 oz | 40 V | 40 V | MouseReel | - | Schottky Rectifier | Single | - | - | Schottky Rectifiers | 450 mV | 1.14 mm | 4.43 mm | 4.09 mm | ||
![]() UPS120EE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | DO-216AA-2 | 3000 | 1 A | 50 A | 10 uA | - | + 150 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | 0.001764 oz | 20 V | 20 V | MouseReel | - | Schottky Rectifier | Single | - | - | Schottky Rectifiers | 455 mV | - | - | - | ||
![]() 1N5284 Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 1 | - | - | - | 1 V | + 175 C | 100 V | 0.264 mA | 19 MOhms | 2.35 MOhms | - 55 C | Through Hole | - | N | - | - | - | Bulk | - | - | Single | - | - | - | - | - | - | - | ||
![]() MSC030SDA120S Atmel (Microchip Technology) | In Stock | - | - | D3PAK-2 | 1 | 30 A | 165 A | 200 uA | - | + 175 C | - | - | - | - | - 55 C | SMD/SMT | - | Details | - | 1200 V | 1.2 kV | Tube | MSC0 | - | Single | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | ||
![]() MSC050SDA120S Atmel (Microchip Technology) | In Stock | - | - | D3PAK-2 | 1 | 50 A | 290 A | 200 uA | - | + 175 C | - | - | - | - | - 55 C | SMD/SMT | 429 W | Details | - | 1200 V | 1.2 kV | Tube | MSC0 | - | Single | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | ||
![]() MSC010SDA070S Atmel (Microchip Technology) | In Stock | - | - | TO-268-3 | 1 | 10 A | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Details | - | 700 V | 700 V | Tube | - | - | - | - | - | Schottky Silicon Carbide Diodes | - | - | - | - | ||
![]() 1N5306 Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 1 | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | 0.37 MOhms | 0.052 MOhms | - 55 C | Through Hole | - | N | 0.172313 oz | - | - | Bulk | - | - | Single | - | - | - | - | - | - | - | ||
![]() 1N5310 Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 1 | - | - | - | 2.35 V | + 175 C | 100 V | 3.63 mA | 0.28 MOhms | 0.024 MOhms | - 55 C | Through Hole | - | N | - | - | - | Bulk | - | - | Single | - | - | - | - | - | - | - | ||
![]() R4220 Atmel (Microchip Technology) | In Stock | - | - | DO205AA | 1 | 125 A | - | - | - | + 200 C | - | - | - | - | - 65 C | Stud Mount | - | N | - | 200 V | - | Tray | - | Standard Recovery Rectifiers | Single | 2 kA | - | Rectifiers | 1.2 V | - | - | - | ||
![]() 1N5287 Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 1 | - | - | - | 1 V | + 175 C | 100 V | 0.363 mA | 6.6 MOhms | 1.35 MOhms | - 55 C | Through Hole | - | N | - | - | - | Bulk | - | - | Single | - | - | - | - | - | - | - | ||
![]() 1N5314/TR Atmel (Microchip Technology) | In Stock | - | - | DO-7-2 | 100 | - | - | - | 2.9 V | + 175 C | 100 V | 5.17 mA | 0.235 mOhms | 0.012 mOhms | - 55 C | Through Hole | - | - | - | - | - | Reel | - | - | Single | - | - | - | - | - | - | - | ||
![]() MSC050SDA070S Atmel (Microchip Technology) | In Stock | - | - | D-Pak (TO-252AA) | 1 | 50 A | 290 A | 200 uA | - | + 175 C | - | - | - | - | - 55 C | SMD/SMT | 429 W | Details | - | 1.2 kV | 1.2 kV | Tube | - | - | Single | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - |