- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Configuration
- Maximum Operating Temperature
- Minimum Operating Temperature
- Pd - Power Dissipation
- Test Current
- Voltage Temperature Coefficient
- Voltage Tolerance
- Vz - Zener Voltage
- Zener Current
- Zz - Zener Impedance
Attribute column
Manufacturer
Atmel Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Configuration | Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5349B/TR8 Atmel (Microchip Technology) | In Stock | - | - | T-18-2 | 1000 | - | 2 uA | - | + 150 C | - 65 C | Through Hole | 5 W | N | 0.038801 oz | - | 12 V | 2.5 Ohms | Reel | Single | 100 mA | 5 % | 2 uA | - | - | - | ||
![]() 1N972B-1 Atmel (Microchip Technology) | In Stock | - | - | DO-35-2 | 1 | 200 mA | 5 uA | 5 uA | + 175 C | - 65 C | Through Hole | 500 mW | - | 0.003845 oz | 0.091 %/C | 30 V | 49 Ohms | - | Single | 4.2 mA | 5 % | 12 mA | 1.1 V | - | - | ||
![]() 1N5235A Atmel (Microchip Technology) | In Stock | - | - | DO-7 | 1 | - | 3 uA | - | + 200 C | - 65 C | Through Hole | 500 mW | - | 0.007055 oz | 0.05 %/C | 6.8 V | 5 Ohms | Bulk | Single | 20 mA | 10 % | 3 uA | 1.1 V | - | - | ||
![]() 1N4744AGE3 Atmel (Microchip Technology) | In Stock | - | - | DO-41-2 | 1 | 200 mA | 5 uA | 5 uA | + 175 C | - 65 C | Through Hole | 1 W | Details | 0.010935 oz | - | 15 V | 14 Ohms | Bulk | Single | 17 mA | 5 % | 61 mA | 1.2 V | 2.718 mm | 5.207 mm | ||
![]() 1N5256B Atmel (Microchip Technology) | In Stock | - | - | DO-7 | 1 | - | 0.1 uA | - | + 200 C | - 65 C | Through Hole | 500 mW | - | 0.007055 oz | 0.091 %/C | 30 V | 49 Ohms | Bulk | Single | 4.2 mA | 5 % | 0.1 uA | 1.1 V | - | - | ||
![]() 1N733 Atmel (Microchip Technology) | In Stock | - | - | DO-35-2 | 1 | - | - | - | - | - | Through Hole | - | N | 0.005291 oz | - | - | - | Bulk | - | - | - | - | - | - | - | ||
![]() 1N3313B Atmel (Microchip Technology) | In Stock | - | - | - | 1 | - | - | - | + 175 C | - 65 C | Through Hole | 50 W | N | - | 0.07 %/C | 14 V | 1.2 Ohms | Tray | Single | 890 mA | 5 % | 3000 mA | - | - | - | ||
![]() SMBJ5927BE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | - | 3000 | - | - | - | + 150 C | - 65 C | SMD/SMT | 2 W | Details | 0.003527 oz | - | 12 V | 6.5 Ohms | Cut Tape | Single | 31.2 mA | 5 % | 166 mA | - | - | - | ||
![]() 1N4743APE3/TR8 Atmel (Microchip Technology) | In Stock | - | - | DO-41-2 | 1500 | - | 5 uA | 5 uA | + 150 C | - 65 C | Through Hole | 1 W | Details | 0.010935 oz | - | 13 V | 10 Ohms | Cut Tape | Single | 19 mA | 5 % | 69 mA | 1.2 V | 2.718 mm | 5.207 mm | ||
![]() 1N4746APE3/TR8 Atmel (Microchip Technology) | In Stock | - | - | DO-41-2 | 1500 | - | 5 uA | 5 uA | + 150 C | - 65 C | Through Hole | 1 W | Details | 0.010935 oz | - | 18 V | 20 Ohms | Cut Tape | Single | 14 mA | 5 % | 50 mA | 1.2 V | 2.718 mm | 5.207 mm | ||
![]() SMBJ5340BE3/TR13 Atmel (Microchip Technology) | In Stock | - | - | DO-214AA-2 | 3000 | - | 1 uA | 1 uA | + 150 C | - 65 C | SMD/SMT | 5 W | Details | 0.006808 oz | - | 6 V | 1 Ohms | MouseReel | Single | 200 mA | 5 % | 790 mA | - | - | - | ||
![]() 1N5275A Atmel (Microchip Technology) | In Stock | - | - | DO-7 | 1 | - | 0.1 uA | - | + 200 C | - 65 C | Through Hole | 500 mW | - | 0.007055 oz | 0.11 %/C | 140 V | 1300 Ohms | Bulk | Single | 0.9 mA | 10 % | 0.1 uA | 1.1 V | - | - | ||
![]() 1N4729AG Atmel (Microchip Technology) | In Stock | - | - | DO-204AL-2 | 1 | 200 mA | 100 uA | 100 uA | + 175 C | - 65 C | Through Hole | 1 W | - | - | - | 3.6 V | 10 Ohms | - | Single | 69 mA | 5 % | 252 mA | 1.2 V | 2.718 mm | 5.207 mm |