Filters
  • Factory Pack QuantityFactory Pack Quantity
  • Mounting Styles
  • Packaging
  • Transistor Polarity
  • Vds - Drain-Source Breakdown Voltage
  • Id - Continuous Drain Current
  • Rds On - Drain-Source Resistance
  • Channel Mode
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • Package / Case
  • Pd - Power Dissipation

Attribute column

Manufacturer

Atmel Transistors - FETs, MOSFETs - Single

View Mode:
46 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Channel Mode

Development Kit

Factory Pack QuantityFactory Pack Quantity

Forward Transconductance - Min

Id - Continuous Drain Current

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Pd - Power Dissipation

Qg - Gate Charge

Rds On - Drain-Source Resistance

RoHS

Tradename

Transistor Polarity

Typical Turn-Off Delay Time

Typical Turn-On Delay Time

Unit Weight

Vds - Drain-Source Breakdown Voltage

Vgs - Gate-Source Voltage

Vgs th - Gate-Source Threshold Voltage

Packaging

Configuration

Number of Channels

Rise Time

Transistor Type

Height

Length

Width

APT5010LVRG
APT5010LVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

47 A

+ 150 C

- 55 C

Through Hole

520 W

470 nC

100 mOhms

Details

-

N-Channel

-

-

0.211644 oz

500 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT10050LVRG
APT10050LVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-264-3

Enhancement

-

1

-

21 A

+ 150 C

- 55 C

Through Hole

520 W

500 nC

500 mOhms

Details

-

N-Channel

-

-

0.352740 oz

1 kV

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT8M100B
APT8M100B

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

7.5 S

8 A

+ 150 C

- 55 C

Through Hole

290 W

60 nC

1.53 Ohms

Details

Power MOS 8

N-Channel

29 ns

8.5 ns

0.211644 oz

1 kV

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

7.8 ns

-

5.31 mm

21.46 mm

16.26 mm

APT56M50L
APT56M50L

Atmel (Microchip Technology)

In Stock

-

-

TO-264-3

Enhancement

-

1

43 S

56 A

+ 150 C

- 55 C

Through Hole

780 W

220 nC

85 mOhms

Details

Power MOS 8

N-Channel

100 ns

38 ns

0.352740 oz

500 V

- 30 V, + 30 V

4 V

Tube

-

1 Channel

45 ns

-

5.21 mm

26.49 mm

20.5 mm

APT1001RBVRG
APT1001RBVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

11 A

+ 150 C

- 55 C

Through Hole

280 W

225 nC

1 Ohms

Details

-

N-Channel

-

-

0.211644 oz

1 kV

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT24F50B
APT24F50B

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

17 S

24 A

+ 150 C

- 55 C

Through Hole

335 W

90 nC

240 mOhms

Details

-

N-Channel

41 ns

16 ns

0.211644 oz

500 V

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

19 ns

-

21.46 mm

16.26 mm

5.31 mm

APT4M120K
APT4M120K

Atmel (Microchip Technology)

In Stock

-

-

TO-220-3

Enhancement

-

1

4.5 S

5 A

+ 150 C

- 55 C

Through Hole

225 W

43 nC

3.12 Ohms

Details

Power MOS 8

N-Channel

24 ns

7.4 ns

0.068784 oz

1.2 kV

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

4.4 ns

-

9.19 mm

10.26 mm

4.72 mm

APT6025BVRG
APT6025BVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

25 A

+ 150 C

- 55 C

Through Hole

370 W

275 nC

250 mOhms

Details

-

N-Channel

-

-

0.211644 oz

600 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT6015LVRG
APT6015LVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

38 A

+ 150 C

- 55 C

Through Hole

520 W

475 nC

150 mOhms

Details

-

N-Channel

-

-

0.211644 oz

600 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT28M120B2
APT28M120B2

Atmel (Microchip Technology)

In Stock

-

-

T-MAX-3

Enhancement

-

1

31 S

29 A

+ 150 C

- 55 C

Through Hole

1.135 kW

300 nC

530 mOhms

Details

-

N-Channel

170 ns

50 ns

0.208116 oz

1.2 kV

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

31 ns

-

21.46 mm

16.26 mm

5.31 mm

APT5020BVFRG
APT5020BVFRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

26 A

+ 150 C

- 55 C

Through Hole

300 W

225 nC

200 mOhms

Details

-

N-Channel

-

-

0.211644 oz

500 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT6038BLLG
APT6038BLLG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

17 A

+ 150 C

- 55 C

Through Hole

265 W

43 nC

380 mOhms

Details

-

N-Channel

-

-

0.211644 oz

600 V

- 30 V, + 30 V

3 V

Tube

Single

1 Channel

-

-

-

-

-

APT30M85BVRG
APT30M85BVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

40 A

+ 150 C

- 55 C

Through Hole

300 W

130 nC

85 mOhms

Details

Power MOS V

N-Channel

43 ns

12 ns

0.211644 oz

300 V

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

10 ns

-

5.31 mm

21.46 mm

16.26 mm

APT14F100B
APT14F100B

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

16 S

14 A

+ 150 C

- 55 C

Through Hole

500 W

120 nC

980 mOhms

Details

-

N-Channel

95 ns

28 ns

0.211644 oz

1 kV

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

29 ns

1 N-Channel

-

-

-

APT30M70BVRG
APT30M70BVRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

48 A

+ 150 C

- 55 C

Through Hole

370 W

225 nC

70 mOhms

Details

-

N-Channel

57 ns

14 ns

0.211644 oz

300 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

21 ns

1 N-Channel

-

-

-

APT5017BVFRG
APT5017BVFRG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

30 A

+ 150 C

- 55 C

Through Hole

370 W

300 nC

170 mOhms

Details

-

N-Channel

-

-

0.211644 oz

500 V

- 30 V, + 30 V

2 V

Tube

Single

1 Channel

-

-

-

-

-

APT30M61BLLG
APT30M61BLLG

Atmel (Microchip Technology)

In Stock

-

-

TO-247-3

Enhancement

-

1

-

54 A

+ 150 C

- 55 C

Through Hole

403 W

64 nC

61 mOhms

Details

-

N-Channel

-

-

0.211644 oz

300 V

- 30 V, + 30 V

3 V

Tube

Single

1 Channel

-

-

-

-

-

MSC080SMA120S
MSC080SMA120S

Atmel (Microchip Technology)

In Stock

-

-

D3PAK-3

Enhancement

-

1

-

35 A

+ 175 C

- 55 C

SMD/SMT

182 W

64 nC

100 mOhms

Details

-

N-Channel

-

-

0.218699 oz

1.2 kV

- 10 V, + 23 V

1.8 V

Tube

Single

1 Channel

-

-

-

-

-

APT50M50JVR
APT50M50JVR

Atmel (Microchip Technology)

In Stock

-

-

-

Enhancement

-

1

-

77 A

+ 150 C

- 55 C

Screw Mount

700 W

675 nC

50 mOhms

Details

-

N-Channel

-

-

2.102659 oz

500 V

- 30 V, + 30 V

4 V

Tube

-

1 Channel

-

-

-

-

-

APT56M50B2
APT56M50B2

Atmel (Microchip Technology)

In Stock

-

-

T-MAX-3

Enhancement

-

1

43 S

56 A

+ 150 C

- 55 C

Through Hole

780 W

220 nC

85 mOhms

Details

Power MOS 8

N-Channel

100 ns

38 ns

0.208116 oz

500 V

- 30 V, + 30 V

4 V

Tube

Single

1 Channel

45 ns

-

5.31 mm

21.46 mm

16.26 mm