- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Packaging
- Collector- Emitter Voltage VCEO Max
- Configuration
- Maximum Gate Emitter Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Pd - Power Dissipation
- RoHS
- Package / Case
- Unit Weight
Attribute column
Manufacturer
Atmel Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Collector- Emitter Voltage VCEO Max | Continuous Collector Current Ic Max | Factory Pack QuantityFactory Pack Quantity | Maximum Gate Emitter Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Configuration | Operating Temperature Range | Continuous Collector Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT80GA90B Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 900 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 625 W | Details | - | 1.340411 oz | Tube | Single | - | - | - | - | - | ||
![]() APT25GP90BDQ1G Atmel (Microchip Technology) | In Stock | - | - | - | 900 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 417 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT30GP60BDQ1G Atmel (Microchip Technology) | In Stock | - | - | - | 600 V | - | 1 | - 20 V, + 20 V | + 150 C | - 55 C | Through Hole | 463 W | Details | - | 0.208116 oz | Tube | Single | - | - | - | - | - | ||
![]() APT25GP120BDQ1G Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1.2 kV | 69 A | 1 | - 20 V, + 20 V | + 150 C | - 55 C | Through Hole | 417 W | Details | - | 1.340411 oz | Tube | Single | - 55 C to + 150 C | 69 A | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT35GN120L2DQ2G Atmel (Microchip Technology) | In Stock | - | - | TO-264MAX-3 | 1.2 kV | 94 A | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 379 W | Details | - | 0.373904 oz | Tube | Single | - 55 C to + 150 C | 94 A | 5.21 mm | 26.49 mm | 20.5 mm | ||
![]() APT80GA90LD40 Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 900 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 625 W | Details | - | 1.340411 oz | Tube | Single | - | - | - | - | - | ||
![]() APT75GP120B2G Atmel (Microchip Technology) | In Stock | - | - | T-Max-3 | 1.2 kV | 100 A | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 1.042 kW | Details | POWER MOS 7 IGBT | 0.580821 oz | Tube | Single | - 55 C to + 150 C | 100 A | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT33GF120LRDQ2G Atmel (Microchip Technology) | In Stock | - | - | TO-264-3 | 1.2 kV | - | 1 | - 20 V, + 20 V | + 150 C | - 55 C | Through Hole | 357 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT43GA90BD30 Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 900 V | 78 A | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 337 W | Details | - | 1.340411 oz | Tube | Single | - 55 C to + 150 C | 78 A | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT36GA60BD15 Atmel (Microchip Technology) | In Stock | - | - | - | 600 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 290 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT50GT120JRDQ2 Atmel (Microchip Technology) | In Stock | - | - | SOT-227-4 | 1.2 kV | - | 1 | - 20 V, + 20 V | + 150 C | - 55 C | Screw Mount | 379 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT30GS60BRDQ2G Atmel (Microchip Technology) | In Stock | - | - | - | 600 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 250 W | Details | - | 0.208116 oz | Tube | Single | - | - | - | - | - | ||
![]() APT20GN60SDQ2G Atmel (Microchip Technology) | In Stock | - | - | D3PAK-3 | 600 V | - | 1 | - 20 V, + 20 V | + 175 C | - 55 C | SMD/SMT | 136 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT15GT120BRDQ1G Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1.2 kV | 36 A | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 250 W | Details | Thunderbolt IGBT | 1.340411 oz | Tube | Single | - 55 C to + 150 C | 36 A | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() APT75GN60SDQ2G Atmel (Microchip Technology) | In Stock | - | - | D3PAK-3 | 600 V | - | 1 | - 30 V, + 30 V | + 175 C | - 55 C | SMD/SMT | 536 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT65GP60L2DQ2G Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | - | - | 1 | - | - | - | Through Hole | - | - | - | 1.340411 oz | Tube | - | - | - | - | - | - | ||
![]() APT30GT60BRDG Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 600 V | - | 1 | - 30 V, + 30 V | + 150 C | - 55 C | Through Hole | 250 W | - | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT35GP120B2D2G Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 1.2 kV | - | 1 | - 20 V, + 20 V | + 150 C | - 55 C | Through Hole | 543 W | Details | - | - | Tube | Single | - | - | - | - | - | ||
![]() APT50GN60BDQ3G Atmel (Microchip Technology) | In Stock | - | - | TO-247-3 | 600 V | - | 1 | - 30 V, + 30 V | + 175 C | - 55 C | Through Hole | 366 W | Details | - | - | Tube | Single | - | - | - | - | - |