- Package / Case
- Number of I/Os
- Number of Pins
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Macro Cells
- RoHS Status
- Number of Terminations
- In-System Programmable
- JESD-609 Code
Attribute column
Manufacturer
Atmel Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Usage Level | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Gates | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF750CL-15JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 28 | 71MHz | EEPROM | 10 | - | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | 71MHz | 30 | 28 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | 15 ns | - | EE PLD | 750 | - | 20 | - | - | MACROCELL | 10 | NO | 11 | NO | 4.572mm | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-7JC68 Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount | J | 68 | 166.7MHz | EEPROM | 48 | - | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 68 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 7.5 ns | - | - | EE PLD | 1500 | - | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 24.2316mm | 24.2316mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF750LVC-15PC Atmel (Microchip Technology) | In Stock | - | Datasheet | Through Hole | DIP | 24 | 71MHz | EEPROM | 10 | - | e0 | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.39.00.01 | DUAL | - | 225 | 3.3V | 2.54mm | - | - | 30 | 24 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 15 ns | - | - | EE PLD | 500 | - | - | - | - | MACROCELL | 10 | NO | 11 | NO | 5.334mm | 31.877mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-25LM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount | CLCC | 44 | 36MHz | EPROM | 24 | Military grade | e0 | - | - | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 5V | 1.27mm | - | 36MHz | NOT SPECIFIED | 44 | - | Not Qualified | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 25 ns | - | - | UV PLD | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | NO | 3.05mm | 16.51mm | 16.51mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASVL-20JC84 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 84 | 83.3MHz | EEPROM | 64 | - | e0 | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | - | - | 30 | 84 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 20 ns | - | - | EE PLD | 3000 | - | 64 | - | - | MACROCELL | 128 | YES | - | YES | 4.572mm | 29.3115mm | 29.3115mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-25PC Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount | LCC | 40 | 36MHz | EPROM | 32 | - | e0 | - | - | 40 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | unknown | - | NOT SPECIFIED | 40 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 25 ns | - | - | OT PLD | - | - | 24 | - | - | MACROCELL | 24 | NO | 13 | NO | 5.59mm | 52.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF2500C-15JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 44 | 83MHz | EEPROM | 24 | - | e0 | no | 2 (1 Year) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.31.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | 15 ns | - | EE PLD | 2500 | - | - | - | 15 | MACROCELL | 24 | NO | 13 | NO | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500B-15LM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | Through Hole | CDIP | 44 | - | - | 24 | Military grade | e0 | - | - | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 5V | 1.27mm | - | - | NOT SPECIFIED | 44 | - | Not Qualified | - | 5.5V | 5V | MILITARY | 4.5V | - | - | 52MHz | 15 ns | - | - | UV PLD | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | NO | 3.05mm | 16.51mm | 16.51mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-30DM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount | PLCC | 44 | - | EPROM | 24 | Military grade | e0 | - | - | 40 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 24 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | 33MHz | - | 40 | R-GDIP-T40 | Not Qualified | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 30 ns | - | 13 DEDICATED INPUTS, 24 I/O | UV PLD | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | NO | 5.72mm | 52.45mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504ASV-15AC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | 100 | 77MHz | EEPROM | 64 | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | - | 30 | 100 | - | - | - | - | - | COMMERCIAL | - | 3.6V | 3V | - | 15 ns | - | - | EE PLD | 1500 | - | - | - | 15 | MACROCELL | 64 | YES | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-25KM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount | LCC | 44 | 36MHz | EPROM | 24 | Military grade | e0 | - | 2 (1 Year) | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | 0°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 36MHz | 30 | 44 | - | Not Qualified | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 25 ns | - | - | UV PLD | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-30KM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | Surface Mount, Through Hole | DIP | 44 | 33MHz | EPROM | 24 | Military grade | e0 | - | 2 (1 Year) | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | - | 33MHz | NOT SPECIFIED | 44 | - | Not Qualified | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 30 ns | 30 ns | - | UV PLD | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504ASVL-20JC68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 68 | 66MHz | EEPROM | 48 | - | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | unknown | - | 30 | 68 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 20 ns | - | - | EE PLD | 1500 | - | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.572mm | 24.2315mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASVL-20AI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 100 | 83.3MHz | EEPROM | 80 | - | e0 | - | 3 (168 Hours) | 100 | - | - | 85°C | -40°C | YES | - | - | GULL WING | 240 | 3.3V | 0.5mm | - | - | 30 | 100 | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | 20 ns | 20 ns | - | EE PLD | 3000 | - | 80 | 8 | 20 | - | 128 | YES | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1502AS-10JC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 44 | 125MHz | EEPROM | 32 | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | - | QUAD | - | 225 | 5V | - | - | 125MHz | 30 | 44 | - | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 10 ns | 10 ns | - | EE PLD | 750 | - | - | 2 | 10 | MACROCELL | 32 | YES | - | YES | - | 16.586mm | 16.586mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1500AL-20AI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | 41.7MHz | FLASH | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | 1000 | - | - | - | - | - | 32 | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF750CL-15PI Atmel (Microchip Technology) | In Stock | - | - | Through Hole | PDIP | 24 | 71MHz | EEPROM | 10 | - | e0 | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | 71MHz | NOT SPECIFIED | 24 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 15 ns | 15 ns | - | EE PLD | 750 | - | - | - | - | MACROCELL | 10 | NO | 11 | NO | 5.334mm | 31.877mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504ASV-15AC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | 76.9MHz | EEPROM | 32 | - | e0 | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | YES | 8542.39.00.01 | - | GULL WING | 240 | 3.3V | 0.8mm | - | - | 30 | 44 | - | - | 3.3V | - | - | - | - | 3.6V | 3V | - | 15 ns | - | - | EE PLD | 1500 | - | 32 | - | 15 | - | 64 | YES | - | YES | 1.2mm | 10mm | 10mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF750C-15SC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | S | 24 | 71MHz | EEPROM | 10 | - | e0 | - | 2 (1 Year) | 24 | - | - | 70°C | 0°C | NO | 8542.39.00.01 | DUAL | GULL WING | 240 | 5V | 1.27mm | - | 71MHz | 30 | 24 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | - | - | EE PLD | 750 | - | - | - | - | MACROCELL | 10 | NO | 11 | NO | 2.65mm | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-10JI68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 68 | 125MHz | EEPROM | 48 | - | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 68 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 10 ns | - | - | EE PLD | 1500 | - | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 24.2316mm | 24.2316mm | - | RoHS Compliant | Contains Lead |