- Package / Case
- Number of I/Os
- Number of Pins
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Macro Cells
- RoHS Status
- Number of Terminations
- In-System Programmable
- JESD-609 Code
Attribute column
Manufacturer
Atmel Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF1504AS-15JC68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 68 | 100MHz | EEPROM | 48 | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 68 | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | EE PLD | 1500 | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 24.2316mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1502AS-15AI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | 100MHz | EEPROM | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 85°C | -40°C | YES | - | - | GULL WING | 240 | 5V | 0.8mm | - | 100MHz | 30 | 44 | - | 5V | - | - | - | - | 5.5V | 4.5V | - | 15 ns | EE PLD | 750 | - | 2 | - | - | 32 | YES | - | YES | - | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF750LVC-15JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 28 | 71MHz | EEPROM | 10 | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | - | 71MHz | 30 | 28 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 15 ns | EE PLD | 500 | - | - | - | MACROCELL | 10 | NO | 11 | NO | 4.572mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASV-15JC84 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 84 | 76.9MHz | EEPROM | 64 | e0 | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | unknown | - | 30 | 84 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 15 ns | EE PLD | 1500 | - | - | - | MACROCELL | 64 | YES | - | YES | 4.572mm | 29.3115mm | 29.3115mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500B-12KC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LCC | 44 | - | - | 24 | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | 44 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | 69MHz | 12 ns | UV PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1502ASV-20AC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | 83.3MHz | EEPROM | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | YES | - | - | GULL WING | 240 | 3.3V | 0.8mm | - | - | 30 | 44 | - | 3.3V | - | 3V | - | - | 3.6V | 3V | - | 20 ns | EE PLD | 750 | - | 2 | 20 | - | 32 | YES | - | YES | - | 10mm | 10mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-25JI68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 68 | 60MHz | EEPROM | 48 | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | unknown | - | 30 | 68 | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | EE PLD | 1500 | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 24.2316mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1502ASL-25JC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 44 | 60MHz | EEPROM | 32 | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | - | QUAD | - | 225 | 5V | - | - | - | 30 | 44 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 25 ns | EE PLD | 750 | - | 2 | 25 | MACROCELL | 32 | YES | - | YES | - | 16.586mm | 16.586mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1500ABV-12AC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | - | - | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | NO | 8542.39.00.01 | - | GULL WING | 240 | 3V | 0.8mm | - | - | 30 | 44 | - | - | 5.5V | 3/5V | - | 2.7V | - | - | 62.5MHz | 12 ns | - | 1500 | - | - | - | - | 32 | NO | - | NO | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-25QI160 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 160 | 33.3MHz | EEPROM | 96 | e0 | - | - | 160 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 160 | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | EE PLD | 3000 | 96 | - | - | MACROCELL | 128 | YES | - | YES | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF2500C-20PI Atmel (Microchip Technology) | In Stock | - | - | Through Hole | PDIP | 40 | 71MHz | EEPROM | 24 | e0 | no | 1 (Unlimited) | 40 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.31.00.01 | DUAL | - | 225 | 5V | 2.54mm | - | 71MHz | 30 | 40 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 20 ns | EE PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.826mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-10AI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | - | EEPROM | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 85°C | -40°C | - | - | - | GULL WING | 240 | 5V | 0.8mm | - | 125MHz | 30 | 44 | - | 5V | - | - | - | - | 5.5V | 4.5V | - | 10 ns | EE PLD | - | - | 4 | - | - | 64 | YES | - | YES | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF750C-15JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 28 | 71MHz | EEPROM | 10 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 71MHz | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | - | 15 ns | - | 750 | 10 | - | - | - | 10 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1500A-12AC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | - | - | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | NO | 8542.39.00.01 | - | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | 44 | - | - | 5.25V | 5V | - | 4.75V | - | - | 62.5MHz | 12 ns | - | - | - | - | - | - | 32 | NO | - | NO | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1500A-10JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 44 | 125MHz | FLASH | 32 | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 10 ns | - | 1000 | - | - | - | MACROCELL | 32 | NO | - | NO | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-10JC68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 68 | 125MHz | EEPROM | 48 | e0 | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 68 | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 10 ns | EE PLD | 1500 | 48 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 24.2316mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-20QC160 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 160 | 41.7MHz | EEPROM | 96 | e0 | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 160 | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 20 ns | EE PLD | 3000 | 96 | - | - | MACROCELL | 128 | YES | - | YES | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-25JI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | 44 | 60MHz | EEPROM | 32 | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | EE PLD | 1500 | 32 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 16.5862mm | 16.5862mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-15QC160 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 160 | 100MHz | EEPROM | 96 | e0 | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 160 | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | EE PLD | 3000 | 96 | - | - | MACROCELL | 128 | YES | - | YES | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-7AC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | 44 | 125MHz | EEPROM | 32 | e0 | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | - | - | GULL WING | 240 | 5V | 0.8mm | - | 166.7MHz | 30 | 44 | - | - | - | 3.3/55V | - | - | 5.25V | 4.75V | - | 7.5 ns | EE PLD | 1500 | 32 | 4 | - | - | 64 | YES | - | YES | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead |