- Package / Case
- Number of I/Os
- Number of Pins
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Macro Cells
- RoHS Status
- Number of Terminations
- In-System Programmable
- JESD-609 Code
Attribute column
Manufacturer
Atmel Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV2500BQL-25JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 44 | 36MHz | EPROM | 32 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 25 ns | - | OT PLD | 2500 | 24 | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1500A-12AI Atmel (Microchip Technology) | In Stock | - | - | - | A | YES | 44 | - | - | 32 | 85°C | -40°C | e0 | - | 3 (168 Hours) | 44 | - | - | - | - | NO | 8542.39.00.01 | - | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | 44 | - | - | - | 5.5V | 5V | - | 4.5V | - | - | 62.5MHz | 12 ns | - | - | - | - | - | - | - | 32 | NO | - | NO | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-20QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 83.3MHz | EEPROM | 64 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 100 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 20 ns | - | EE PLD | 1500 | - | - | - | MACROCELL | 64 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-20QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 41.7MHz | EEPROM | 80 | - | - | e0 | no | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 41.7MHz | 30 | 100 | - | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 20 ns | 20 ns | EE PLD | 3000 | 80 | 8 | 20 | MACROCELL | 128 | YES | - | YES | 3.4mm | - | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1502ASL-25JI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 44 | 125MHz | EEPROM | 32 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | 5.25V | - | 3.35V | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | - | EE PLD | 750 | - | - | - | MACROCELL | 32 | YES | - | YES | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15JI84 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 84 | 100MHz | EEPROM | 64 | - | - | e0 | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 84 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 15 ns | - | EE PLD | 1500 | - | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 29.3116mm | 29.3116mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1500A-15AI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | - | 44 | - | - | 32 | - | - | e0 | - | 3 (168 Hours) | 44 | - | - | 85°C | -40°C | NO | 8542.39.00.01 | - | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | 44 | - | - | - | 5.5V | 5V | - | 4.5V | - | - | 52.6MHz | 15 ns | - | - | - | - | - | - | - | 32 | NO | - | NO | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-25DI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PLCC | - | 44 | 36MHz | EPROM | 32 | - | - | e0 | - | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 70°C | -40°C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | unknown | - | NOT SPECIFIED | 40 | R-GDIP-T40 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | - | UV PLD | 2500 | 24 | - | - | MACROCELL | 24 | NO | 13 | NO | 5.72mm | 52.45mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-25AI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 100 | 60MHz | EEPROM | 64 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | - | 30 | 100 | - | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 25 ns | 25 ns | EE PLD | 1500 | - | 4 | 25 | MACROCELL | 64 | YES | - | YES | 1.2mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15JI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 44 | 125MHz | EEPROM | 32 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | 5.25V | - | 3.3/55V | INDUSTRIAL | - | 5.5V | 4.5V | - | 15 ns | - | EE PLD | 1500 | 32 | - | - | MACROCELL | 64 | YES | - | YES | 4.57mm | 16.5862mm | 16.5862mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-10QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | - | - | 64 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 100 | - | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | 125MHz | 10 ns | - | EE PLD | - | - | - | - | MACROCELL | 64 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-25PC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PLCC | - | 44 | 36MHz | EPROM | 32 | - | - | e0 | - | - | 40 | - | Tin/Lead (Sn/Pb) | 85°C | 0°C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | unknown | - | NOT SPECIFIED | 40 | R-PDIP-T40 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 25 ns | - | OT PLD | 2500 | 24 | - | - | MACROCELL | 24 | NO | 13 | NO | 5.59mm | 52.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF750C-7SC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | SOIC | - | - | 142MHz | EEPROM | 10 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 5.25V | 4.75V | - | - | - | - | 750 | 10 | - | - | - | 10 | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF1500A-15JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 44 | - | - | 32 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | 52.6MHz | 15 ns | - | FLASH PLD | - | - | - | - | MACROCELL | 32 | NO | - | NO | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV750B10JI Atmel (Microchip Technology) | In Stock | - | - | - | - | YES | 28 | 71MHz | EPROM | 10 | - | - | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | - | 10 ns | 10 ns | OT PLD | - | - | - | 10 | MACROCELL | 10 | NO | 11 | NO | 4.57mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | - | ||
![]() ATF1504ASVL-20JC44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 44 | 66MHz | EEPROM | 32 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | 20 ns | - | EE PLD | 1500 | 32 | - | - | MACROCELL | 64 | YES | - | YES | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 100MHz | EEPROM | 64 | - | - | e0 | no | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 100 | - | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 15 ns | 15 ns | EE PLD | 1500 | - | 4 | 15 | MACROCELL | 64 | YES | - | YES | - | 20mm | - | No | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15QI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 100MHz | EEPROM | 64 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 100 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 15 ns | - | EE PLD | 1500 | - | - | - | MACROCELL | 64 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1500ABV-15AI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | A | - | 44 | - | - | 32 | - | - | e0 | - | 3 (168 Hours) | 44 | - | - | 85°C | -40°C | NO | 8542.39.00.01 | - | GULL WING | 240 | 3V | 0.8mm | - | - | 30 | 44 | - | - | - | 5.5V | 3/5V | - | 2.7V | - | - | 52.6MHz | 15 ns | - | - | - | - | - | - | - | 32 | NO | - | NO | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-25KC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LCC | - | 44 | - | - | 24 | - | - | e0 | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | 44 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | 31MHz | 25 ns | - | UV PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead |