- Operating Supply Voltage
- Package / Case
- Packaging
- Data RAM Size
- Factory Pack QuantityFactory Pack Quantity
- Maximum Clock Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Cores
- Product
- Program Memory Size
Attribute column
Manufacturer
Atmel Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Data RAM Size | Development Kit | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Instruction Type | Interface Type | L1 Cache Data Memory | L1 Cache Instruction Memory | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Watchdog Timers | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | uPs/uCs/Peripheral ICs Type | Program Memory Type | Program Memory Size | Supply Current-Max | Bit Size | Data Bus Width | Number of Timers/Counters | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | RAM (words) | Number of Cores | Product | Output Data Bus Width | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9953901VXC Atmel (Microchip Technology) | In Stock | - | Datasheet | - | YES | 256 | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | Military grade | - | - | e4 | 256 | 3A001.A.2.C | Gold (Au) | 8542.39.00.01 | QUAD | FLAT | 5V | 0.5mm | 256 | Qualified | 5V | 5V | MILITARY | DSP PERIPHERAL, FLOATING POINT PROCESSOR | - | - | 430mA | 32 | - | - | YES | NO | MIL-PRF-38535 Class V | 40 | FLOATING-POINT | 0 | - | - | 40 | 3.18mm | 37.085mm | 37.085mm | No | RoHS Compliant | ||
![]() DSPIC33CK32MC102T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | - | 8 kB | MA330051-2 | 2100 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 21 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Reel | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC105T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | - | 8 kB | MA330051-2 | 1600 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 39 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK512MP606-I/MR Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | - | 64 kB | - | 40 | - | Fixed/Floating Point | CAN, I2C, SPI, UART | - | - | 70 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 512 kB | - | - | 16 bit | 1 X 16 bit | - | - | - | - | - | - | 1 Core | DSPs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC105-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | - | 8 kB | MA330051-2 | 250 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 39 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tray | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK64MC102-I/2N Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | - | - | 8 kB | - | 61 | - | - | I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 21 I/O | - | - | dsPIC33 | Details | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | Flash | 64 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK512MP608T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-80 | - | - | 64 kB | - | 1200 | - | - | CAN, I2C, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | 3.6 V | 3 V | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 512 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC105-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | - | 8 kB | MA330051-2 | 61 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 39 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CDVL64MC106-I/M8 Atmel (Microchip Technology) | In Stock | - | - | XCVR-64 | - | - | 4 kB, 16 kB | - | 40 | - | - | - | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | RAM | 64 kB | - | - | - | - | - | - | - | - | - | - | 2 Core | DSPs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC103-E/M5 Atmel (Microchip Technology) | In Stock | - | - | UQFN-36 | - | - | 8 kB | MA330051-2 | 73 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 125 C | - 40 C | SMD/SMT | 27 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC102-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | - | 8 kB | MA330051-2 | 47 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 21 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC103-I/M5 Atmel (Microchip Technology) | In Stock | - | - | UQFN-36 | - | - | 8 kB | MA330051-2 | 73 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 27 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK512MP605-I/M7 Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | - | - | 64 kB | - | 61 | - | Fixed/Floating Point | CAN, I2C, SPI, UART | - | - | 70 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 512 kB | - | - | 16 bit | 1 X 16 bit | - | - | - | - | - | - | 1 Core | DSPs | - | - | - | - | - | - | ||
![]() DSPIC33CK64MC105-E/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | - | 8 kB | MA330051-2 | 61 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 125 C | - 40 C | SMD/SMT | 39 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 64 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK32MC102-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | - | 8 kB | MA330051-2 | 47 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 125 C | - 40 C | SMD/SMT | 21 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 32 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK64MC102-E/2N Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | - | - | 8 kB | MA330051-2 | 61 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 125 C | - 40 C | SMD/SMT | 21 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 64 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK64MC102-E/M6 Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | - | - | 8 kB | MA330051-2 | 91 | - | Fixed/Floating Point | CAN, I2C, I2S, SPI, UART | - | - | 100 MHz | + 125 C | - 40 C | SMD/SMT | 21 | - | - | - | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 64 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK512MP608-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-80 | - | - | 64 kB | - | 119 | - | - | CAN, I2C, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | 3.6 V | 3 V | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 512 kB | - | - | 16 bit | - | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CK64MC105-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | - | 8 kB | - | 61 | - | - | I2C, SPI, UART | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | 39 I/O | - | - | dsPIC | - | 3.6 V | 3 V | - | Watchdog Timer | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | Flash | 64 kB | - | - | 16 bit | 16 Timer | - | - | - | - | - | - | 1 Core | DSCs | - | - | - | - | - | - | ||
![]() DSPIC33CDVL64MC106-E/M8 Atmel (Microchip Technology) | In Stock | - | - | XCVR-64 | - | - | 4 kB, 16 kB | - | 40 | - | - | - | - | - | 100 MHz | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | RAM | 64 kB | - | - | - | - | - | - | - | - | - | - | 2 Core | DSPs | - | - | - | - | - | - |