- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Access Time | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT6010ALV-4AC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 144 | - | 108 | e0 | - | - | 144 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 144 | - | 120 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | - | 166MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6400 | 30000 | - | - | - | - | 4 ns | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | Contains Lead | ||
![]() AT6003LV-4AC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | - | - | 80 | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 100 | S-PQFP-G100 | 80 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | - | 166MHz | - | - | - | 80 | - | FIELD PROGRAMMABLE GATE ARRAY | 1600 | 9000 | - | - | - | - | 4 ns | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT6003-4AI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 100 | - | 80 | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | - | NOT SPECIFIED | 100 | - | 80 | Not Qualified | 5.25V | 5.5V | 5V | INDUSTRIAL | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 9000 | 1600 | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6005-4QI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | - | 132 | - | 108 | e0 | - | - | 132 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.635mm | - | - | NOT SPECIFIED | 132 | - | 108 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3136 | 15000 | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6002-4JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LCC | - | 84 | - | 64 | e0 | no | 2 (1 Year) | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | unknown | - | 30 | 84 | - | 64 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 166.67MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1024 | 6000 | - | - | - | - | 4 ns | - | - | - | - | - | 4.57mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT40K20-2BQC Atmel (Microchip Technology) | In Stock | - | - | - | LQFP | YES | - | 100MHz | 256 | e0 | no | 3 (168 Hours) | 144 | 3A991.D | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | 144 | S-PQFP-G144 | 256 | Not Qualified | 3.3V | 5.25V | 5V | COMMERCIAL | - | - | - | - | 1kB | - | - | - | - | - | - | 256 | - | FIELD PROGRAMMABLE GATE ARRAY | - | 30000 | 1024 | - | - | - | 2.2 ns | - | - | - | 20000 | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6005-4AC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 100 | - | 80 | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | - | NOT SPECIFIED | 100 | - | 80 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 166.67MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3136 | 15000 | - | - | - | - | 4 ns | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-15SI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | S | - | 24 | 83.3MHz | 10 | e0 | - | 2 (1 Year) | 24 | - | - | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 5V | 1.27mm | unknown | 15GHz | 30 | 24 | - | 10 | Not Qualified | - | - | 5V | - | - | - | 5.5V | 4.5V | - | - | - | - | - | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | - | 10 | - | 132 | 2.65mm | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10BQL-20JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PLCC | - | 28 | 45MHz | 10 | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | 28 | - | 10 | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 70mA | - | - | 20 ns | - | PAL-TYPE | - | - | FLASH PLD | - | - | - | - | MACROCELL | 10 | - | - | - | 11 | - | 132 | 4.57mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF20V8B-10JC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 28 | 83MHz | 8 | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | - | 225 | 5V | 1.27mm | - | 10GHz | 30 | 28 | - | 8 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 55mA | - | - | - | 10 ns | PAL-TYPE | - | - | FLASH PLD | - | - | - | - | MACROCELL | 8 | - | - | - | 12 | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() AT94K05AL-25DQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 208 | - | - | e0 | no | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 25MHz | 30 | 208 | - | - | Not Qualified | 3.6V | - | - | COMMERCIAL | - | I2C, UART | - | - | - | - | 19.5kB | - | - | - | - | - | 256 CLBS, 5000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 3.4 ns | 256 | - | - | 5000 | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K05LV-3BQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LQFP | - | - | - | 114 | e0 | - | - | 144 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | MAXIMUM USABLE GATES 10000 | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 144 | S-PQFP-G144 | 128 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | - | 1kB | - | - | - | - | 128 | 256 CLBS, 5000 GATES | FIELD PROGRAMMABLE GATE ARRAY | 1024 | 30000 | - | - | - | - | 3.4 ns | 256 | 256 | - | 5000 | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | Contains Lead | ||
![]() AT6002-2QC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 132 | - | 96 | e0 | - | - | 132 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.635mm | - | - | NOT SPECIFIED | 132 | - | 96 | Not Qualified | 5.25V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 6000 | 1024 | - | - | - | 2.4 ns | - | - | - | - | - | 5.59mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AT40K05AL-1AJC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LCC | - | 84 | 100MHz | 62 | e0 | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | - | 30 | 84 | - | 128 | Not Qualified | 3.3V | 3.6V | - | COMMERCIAL | - | - | - | - | 256B | - | 256B | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 256 | 10000 | - | - | - | - | 2.2 ns | 256 | 256 | - | 5000 | - | 4.57mm | 29.3116mm | 29.3116mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10-2DQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 208 | 100MHz | 161 | e0 | no | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 5V | 0.5mm | - | 166.67MHz | 30 | 208 | - | 192 | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | 576B | - | 576B | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 20000 | 576 | 2 | - | - | - | 576 | 576 | - | 10000 | - | 4.1mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() ATF22V10CQZ-20JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 28 | 50MHz | 10 | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | NOT SPECIFIED | 5V | 1.27mm | - | 50MHz | NOT SPECIFIED | 28 | - | 10 | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 80mA | - | - | 20 ns | 20 ns | PAL-TYPE | - | - | EE PLD | - | - | - | - | MACROCELL | 10 | - | - | - | 11 | - | 132 | 4.57mm | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT94K05AL-25BQI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LQFP | - | 144 | - | - | e0 | - | 3 (168 Hours) | 144 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 25MHz | 30 | 144 | - | - | Not Qualified | 3.6V | - | - | INDUSTRIAL | - | I2C, UART | - | - | - | - | 19.5kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 5000 | - | - | - | - | 3.4 ns | 256 | - | - | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10-2CQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 100 | 100MHz | 78 | e0 | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | 160 | S-PQFP-G160 | 192 | Not Qualified | 3.3V | 5.25V | 5V | COMMERCIAL | - | - | - | - | 576B | - | 576B | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 576 | 20000 | - | - | - | - | 2.2 ns | 576 | 576 | - | - | - | 3.6mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF16LV8C-15JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | J | - | 20 | 62.5MHz | 8 | e0 | no | 2 (1 Year) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | - | 225 | 3.3V | 1.27mm | - | 15GHz | 30 | 20 | - | 8 | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | - | - | 5.5V | 3V | - | 60mA | - | - | - | 15 ns | PAL-TYPE | - | - | FLASH PLD | - | - | - | - | MACROCELL | 8 | - | - | - | 7 | - | 64 | 4.572mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10LV-3CQI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 352 | - | 289 | - | - | 1 (Unlimited) | 160 | - | - | 85°C | -40°C | MAXIMUM USABLE GATES 20000 | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 160 | - | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | - | - | - | - | - | 1kB | - | - | - | - | - | 576 CLBS, 10000 GATES | FIELD PROGRAMMABLE GATE ARRAY | 1024 | 30000 | - | - | - | - | 3.4 ns | 576 | - | - | 10000 | - | 3.6mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead |