- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Operating Mode | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Organization | Memory Width | Programmable Logic Type | Number of Logic Elements/Cells | Standby Current-Max | Memory Density | Number of Gates | Access Time (Max) | Parallel/Serial | Number of Logic Blocks (LABs) | Memory IC Type | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT60054JC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | LCC | - | 84 | - | 64 | - | - | e0 | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | J BEND | 225 | - | 5V | 1.27mm | - | - | 30 | 84 | - | 64 | Not Qualified | 5.25V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | - | 166.67MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 15000 | - | - | 3136 | - | - | - | - | - | 4 ns | - | - | - | - | - | 4.57mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10CZ-15SC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | S | - | 24 | 83.3MHz | 10 | - | - | e0 | - | 2 (1 Year) | 24 | - | - | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 5V | 1.27mm | - | 83.3MHz | 30 | 24 | - | 10 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 150mA | - | - | - | 15 ns | - | 15 ns | PAL-TYPE | - | - | EE PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | - | - | 11 | - | 132 | 2.65mm | 15.4mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() AT17C128-10NI Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC | YES | - | - | - | - | - | e0 | - | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 12.5MHz | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 16kB | 10mA | - | SYNCHRONOUS | - | - | - | - | - | 128KX1 | 1 | - | - | 0.00015A | 131072 bit | - | 55 ns | SERIAL | - | CONFIGURATION MEMORY | - | - | - | - | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6010H-4QC Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | PQFP | - | 240 | - | 204 | - | - | e0 | - | - | 240 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 5V | 0.5mm | - | - | 30 | 240 | - | 204 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6400 | - | - | 30000 | - | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | 3.97mm | 32mm | 32mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16LV8C-10SC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | S | - | 20 | 83.3MHz | 8 | - | - | e0 | no | 2 (1 Year) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 240 | - | 3.3V | 1.27mm | - | 83.3MHz | 30 | 20 | - | 8 | Not Qualified | - | - | 3.3/5V | COMMERCIAL | - | - | 5.5V | 3V | - | 55mA | - | - | - | 10 ns | - | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 8 | - | - | - | - | 7 | - | 64 | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-10SI Atmel (Microchip Technology) | In Stock | - | - | Lead, Tin | Surface Mount | S | - | 24 | 125MHz | 10 | - | - | e0 | no | 2 (1 Year) | 24 | EAR99 | - | 85°C | -40°C | - | 8542.31.00.01 | DUAL | GULL WING | 240 | - | 5V | 1.27mm | - | 125MHz | 30 | 24 | - | 10 | Not Qualified | 5V | - | 5V | - | - | - | 5.5V | 4.5V | - | 140mA | - | - | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | - | - | - | - | 10 | MACROCELL | - | - | - | - | - | 10 | - | 132 | 2.65mm | 15.4mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() AT94K05AL-25AQI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | TQFP | - | 100 | - | - | - | - | e0 | no | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | - | 25MHz | 30 | 100 | - | - | Not Qualified | 3.6V | - | - | INDUSTRIAL | - | I2C, UART | - | - | - | - | - | - | - | - | - | - | - | 256 CLBS, 5000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 ns | 256 | - | - | 5000 | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10-2AQI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | PQFP | - | 240 | 100MHz | 161 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 240 | - | 5V | 0.5mm | - | - | 30 | 100 | - | 192 | Not Qualified | 3.3V | 5.5V | 5V | INDUSTRIAL | - | - | - | - | 576B | - | 576B | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 576 | - | - | 20000 | - | - | - | - | - | - | - | - | 2.2 ns | 576 | 576 | - | 10000 | - | 1.05mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT22LV10L-25JI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | J | - | 28 | 83.3MHz | 10 | - | - | e0 | - | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 225 | - | 3.3V | 1.27mm | - | 25GHz | 30 | 28 | - | 10 | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | - | - | 5.5V | 3V | - | 15mA | - | - | - | - | - | 25 ns | PAL-TYPE | - | - | OT PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | - | - | 11 | - | 132 | 4.57mm | 11.5062mm | 11.5062mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6003-2AC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | TQFP | - | 100 | - | 80 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | 100 | - | 80 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1600 | - | - | 9000 | - | - | - | - | - | - | - | - | 2.4 ns | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6005-4AI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | TQFP | - | 100 | - | 80 | - | - | e0 | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | 100 | - | 80 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3136 | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10-2CQI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | LQFP | - | 160 | 100MHz | 114 | - | - | e0 | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 5V | 0.65mm | - | - | 30 | 160 | - | 192 | Not Qualified | 3.3V | 5.5V | 5V | INDUSTRIAL | - | - | - | - | 576B | - | 576B | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 576 | - | - | 20000 | - | - | - | - | - | - | - | - | 2.2 ns | 576 | 576 | - | 10000 | - | 3.6mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10AL-1AQC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | TQFP | - | 100 | 100MHz | 78 | - | - | e0 | - | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | - | - | 30 | 100 | - | 192 | Not Qualified | 3.3V | 3.6V | - | COMMERCIAL | - | - | - | - | 576B | - | 576B | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 576 | - | - | 20000 | - | - | - | - | - | - | - | - | 2.2 ns | 576 | 576 | - | - | - | 1.05mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT94S10AL-25BQI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | LQFP | - | 144 | - | - | - | - | e0 | - | 3 (168 Hours) | 144 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 3.3V | 0.5mm | - | 25MHz | 30 | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | INDUSTRIAL | - | I2C, UART | - | - | - | - | 35.2kB | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | 576 | - | - | - | - | 1.45mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT6010A-4AI Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 144 | - | 120 | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6400 | - | - | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AT40K05AL-1BQU Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | LQFP | - | 144 | 100MHz | 114 | - | - | - | - | - | 144 | EAR99 | - | 85°C | 0°C | MAXIMUM USABLE GATES 50000 | - | QUAD | GULL WING | - | - | 3.3V | 0.5mm | - | 100MHz | - | 144 | - | 128 | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 3V | 256B | - | 256B | - | - | - | - | - | - | 2304 CLBS, 40000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 10000 | - | - | 256 | - | 1 | - | - | 496 | 2.2 ns | 2304 | 256 | - | 40000 | - | - | 20mm | 20mm | No | RoHS Compliant | - | ||
![]() AT6010A-2QI Atmel (Microchip Technology) | In Stock | - | Datasheet | - | - | PQFP | YES | 208 | - | - | 85°C | -40°C | e0 | - | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | - | - | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 5V | 0.5mm | - | - | 30 | 208 | - | 172 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 30000 | - | - | - | - | - | - | - | - | - | 6400 | 6400 | - | - | - | 3.97mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() AT6010H-2QI Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | PQFP | - | 240 | - | 204 | - | - | e0 | - | - | 240 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SRAM BASED | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 5V | 0.5mm | - | - | 30 | 240 | - | 204 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6400 | - | - | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.97mm | 32mm | 32mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF20V8B-7JC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | J | - | 28 | 125MHz | 8 | - | - | e0 | no | 2 (1 Year) | 28 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | - | 225 | - | 5V | 1.27mm | - | 7.5GHz | 30 | 28 | - | 8 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 55mA | - | - | - | - | - | 7.5 ns | PAL-TYPE | - | - | FLASH PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 8 | - | - | - | - | 12 | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF22V10CQ-15XI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | X | - | 24 | 83.3MHz | 10 | - | - | e0 | no | 2 (1 Year) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.31.00.01 | DUAL | GULL WING | 240 | - | 5V | 0.65mm | - | 83.3MHz | 30 | 24 | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 115mA | - | - | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | FLASH PLD | - | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | - | - | - | 10 | - | 132 | 1.2mm | 7.8mm | 4.4mm | No | RoHS Compliant | Contains Lead |