- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of I/Os | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | RAM Size | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT40K40LV-3FQI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 304 | - | 256 | - | - | 304 | - | 85°C | -40°C | 8542.39.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | 304 | - | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | - | - | 2.3kB | - | FIELD PROGRAMMABLE GATE ARRAY | 2304 | 50000 | - | - | 3.4 ns | - | - | 40000 | 4.05mm | 40mm | 40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT40K20LV-3EQI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 240 | - | 193 | e0 | 1 (Unlimited) | 240 | TIN LEAD | 85°C | -40°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | 240 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | - | - | 1kB | - | FIELD PROGRAMMABLE GATE ARRAY | - | 30000 | 3 | 1024 | - | - | - | 20000 | 4.1mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() AT40K40-2BQI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LQFP | 352 | 100MHz | 289 | e0 | 3 (168 Hours) | 144 | Tin/Lead (Sn/Pb) | 70°C | -40°C | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | - | 30 | 144 | S-PQFP-G144 | 384 | Not Qualified | 3.3V | 5.5V | 5V | INDUSTRIAL | - | - | 2.3kB | 2.3kB | - | FIELD PROGRAMMABLE GATE ARRAY | 2304 | 50000 | - | - | 2.2 ns | - | - | 40000 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | Contains Lead | ||
![]() AT94S40AL-25BQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LQFP | 144 | - | - | e0 | 3 (168 Hours) | 144 | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 16MHz | 30 | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | COMMERCIAL | - | I2C, UART | - | 35.2kB | 2304 CLBS, 40000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 2304 | - | 40000 | 1.45mm | 20mm | 20mm | - | RoHS Compliant | Contains Lead | ||
![]() AT40K10LV-3AQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | 240 | - | 193 | e0 | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | NOT SPECIFIED | 100 | - | 192 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | 576B | - | FIELD PROGRAMMABLE GATE ARRAY | 576 | 20000 | - | - | 3.4 ns | 576 | 576 | 10000 | 1.05mm | 14mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() AT94S05AL-25DGI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 256 | - | - | e0 | 3 (168 Hours) | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | BOTTOM | BALL | 225 | 3.3V | 1mm | 25MHz | 30 | 256 | - | - | Not Qualified | 3.3V | 3.6V | - | INDUSTRIAL | - | I2C, UART | - | 19.5kB | - | FIELD PROGRAMMABLE GATE ARRAY | - | 5000 | - | - | - | 256 | - | - | 1.5mm | 17mm | 17mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT94S10AL-25BQC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LQFP | 144 | - | - | e0 | 3 (168 Hours) | 144 | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 25MHz | 30 | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | COMMERCIAL | - | I2C, UART | - | 35.2kB | - | FIELD PROGRAMMABLE GATE ARRAY | - | 10000 | - | - | - | 576 | - | - | 1.45mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead |