- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Operating Supply Current | Data Rate | Number of Gates | Number of Transceivers | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGL250V5-VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 892.86 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 68 I/O | - | 3000 LE | N | 1.575 V | 1.425 V | - | IGLOOe | 0.594778 oz | Tray | AGL250V5 | 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A3PN125-VQG100 Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 350 MHz | + 85 C | - 20 C | Yes | SMD/SMT | 71 I/O | - | 1500 LE | Details | 1.575 V | 1.425 V | 36864 bit | ProASIC3 nano | 0.321387 oz | Tray | A3PN125 | 1.425 V to 1.575 V | - | - | 125000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A3P125-TQG144I Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | 60 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 100 I/O | - | 1500 LE | Details | 1.575 V | 1.425 V | 36864 bit | ProASIC3 | 0.046530 oz | Tray | A3P125 | 1.5 V | 15 mA | - | 125000 | - | 1.4 mm | 20 mm | 20 mm | ||
![]() A3P600-PQG208I Atmel (Microchip Technology) | In Stock | - | - | PQFP-208 | 24 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 154 I/O | - | 7000 LE | Details | 1.575 V | 1.425 V | 110592 bit | ProASIC3 | 1 oz | Tray | A3P600 | 1.5 V | 45 mA | - | 600000 | - | 3.4 mm | 28 mm | 28 mm | ||
![]() M2GL010-TQG144 Atmel (Microchip Technology) | In Stock | - | - | TQFP-144 | 60 | - | + 85 C | 0 C | Yes | SMD/SMT | 84 I/O | - | 12084 LE | Details | 1.26 V | 1.14 V | - | IGLOO2 | 0.821009 oz | Tray | M2GL010 | 1.2 V | - | - | - | - | - | - | - | ||
![]() AGLN020V5-QNG68I Atmel (Microchip Technology) | In Stock | - | - | QFN-68 | 260 | 250 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 49 I/O | - | 200 LE | Details | 1.575 V | 1.425 V | - | IGLOO nano | 0.074347 oz | Tray | AGLN020V5 | 1.5 V | - | - | 20000 | - | 0.88 mm | 8 mm | 8 mm | ||
![]() APA150-TQG100I Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 90 | 180 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 66 I/O | - | 2000 LE | Details | 2.7 V | 2.3 V | - | Actel | 0.023175 oz | Tray | APA150 | 2.5 V | - | - | 150000 | - | 1.4 mm | 14 mm | 14 mm | ||
![]() AGL250V2-FGG144 Atmel (Microchip Technology) | In Stock | - | - | FBGA-144 | 160 | 526.32 MHz, 892.86 MHz | + 85 C | 0 C | Yes | SMD/SMT | 97 I/O | - | 3000 LE | Details | 1.575 V | 1.14 V | 36864 bit | IGLOOe | 0.152790 oz | Tray | AGL250V2 | 1.2 V to 1.5 V | - | - | 250000 | - | 1.05 mm | 13 mm | 13 mm | ||
![]() A3P250-VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 68 I/O | - | 3000 LE | N | 1.575 V | 1.425 V | - | ProASIC3 | 0.017813 oz | Tray | A3P250 | 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A3PN125-VQG100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 71 I/O | - | 1500 LE | Details | 1.575 V | 1.425 V | 36864 bit | ProASIC3 nano | - | Tray | A3PN125 | 1.425 V to 1.575 V | - | - | 125000 | - | 1 mm | 14 mm | 14 mm | ||
![]() AGLN250V2-VQ100 Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 250 MHz | + 85 C | - 20 C | Yes | SMD/SMT | 68 I/O | - | 3000 LE | N | 1.575 V | 1.14 V | - | IGLOO nano | 0.356867 oz | Tray | AGLN250V2 | 1.2 V to 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A42MX09-PLG84I Atmel (Microchip Technology) | In Stock | - | - | PLCC-84 | 16 | 215 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 72 I/O | - | 336 LE | Details | 5.5 V | 3 V | - | Actel | 0.239083 oz | Tube | A42MX09 | 3.3 V, 5 V | - | - | 14000 | - | 3.68 mm | 29.31 mm | 29.31 mm | ||
![]() A54SX16A-TQG100I Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 90 | 227 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 81 I/O | - | - | Details | 2.75 V | 2.25 V | - | Actel | 0.023175 oz | Tray | A54SX16A | 2.5 V | - | - | 24000 | - | 1.4 mm | 14 mm | 14 mm | ||
![]() M2GL025-VFG256 Atmel (Microchip Technology) | In Stock | - | - | VFBGA-256 | 119 | - | + 85 C | 0 C | Yes | SMD/SMT | 138 I/O | - | 27696 LE | Details | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL025 | 1.2 V | - | 667 Mb/s | - | 2 Transceiver | - | - | - | ||
![]() AGL600V2-FGG144I Atmel (Microchip Technology) | In Stock | - | - | FBGA-144 | 160 | 526.32 MHz, 892.86 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 97 I/O | - | 7000 LE | Details | 1.575 V | 1.14 V | - | IGLOOe | 0.014110 oz | Tray | AGL600V2 | 1.2 V to 1.5 V | - | - | 600000 | - | 1.05 mm | 13 mm | 13 mm | ||
![]() M2GL050-FGG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | 60 | - | + 100 C | - 40 C | Yes | SMD/SMT | 267 I/O | - | 56340 LE | Details | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL050 | 1.2 V | - | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() M2GL025-FGG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | 60 | - | + 100 C | - 40 C | Yes | SMD/SMT | 267 I/O | - | 27696 LE | Details | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL025 | 1.2 V | - | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() A3P1000-1FGG484 Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | 60 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 300 I/O | - | 11000 LE | Details | 1.575 V | 1.425 V | 147456 bit | ProASIC3 | 0.452847 oz | Tray | A3P1000 | 1.5 V | 8 mA | - | 1000000 | - | 2.23 mm | 23 mm | 23 mm | ||
![]() A3PN250-VQG100 Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | 90 | 350 MHz | + 85 C | - 20 C | Yes | SMD/SMT | 68 I/O | - | 3000 LE | Details | 1.575 V | 1.425 V | 36864 bit | ProASIC3 nano | 0.017637 oz | Tray | A3PN250 | 1.425 V to 1.575 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A3P250-2FG144I Atmel (Microchip Technology) | In Stock | - | - | FBGA-144 | 160 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 97 I/O | - | 3000 LE | N | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3P250 | 1.5 V | - | - | 250000 | - | 1.05 mm | 13 mm | 13 mm |