- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Elements | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Operating Supply Current | Data Rate | Number of Gates | Number of Transceivers | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2GL060-FGG676I Atmel (Microchip Technology) | In Stock | - | - | FBGA-676 | - | 40 | - | + 100 C | - 40 C | Yes | SMD/SMT | 387 I/O | 56520 LE | Details | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL060 | 1.2 V | - | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() A3P030-1QNG48 Atmel (Microchip Technology) | In Stock | - | - | QFN-48 | - | 429 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 34 I/O | 330 LE | Details | - | 1.575 V | 1.425 V | - | ProASIC3 | 0.232447 oz | Tray | A3P030 | 1.5 V | 2 mA | - | 30000 | - | 0.88 mm | 6 mm | 6 mm | ||
![]() M2GL050-VFG400I Atmel (Microchip Technology) | In Stock | - | - | VFBGA-400 | - | 90 | - | + 100 C | - 40 C | Yes | SMD/SMT | 207 I/O | 56340 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL050 | 1.2 V | - | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() A3P125-2VQG100 Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 71 I/O | 1500 LE | Details | - | 1.575 V | 1.425 V | 36864 bit | ProASIC3 | 0.257182 oz | Tray | A3P125 | 1.5 V | 2 mA | - | 125000 | - | 1 mm | 14 mm | 14 mm | ||
![]() M2GL005-VF256I Atmel (Microchip Technology) | In Stock | - | - | VFBGA-256 | - | 119 | - | + 100 C | - 40 C | Yes | SMD/SMT | 161 I/O | 6060 LE | N | - | 1.26 V | 1.14 V | - | IGLOO2 | 0.321234 oz | Tray | M2GL005 | 1.2 V | - | - | - | - | - | - | - | ||
![]() M1A3P250-PQG208 Atmel (Microchip Technology) | In Stock | - | - | PQFP-208 | - | 24 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 151 I/O | 3000 LE | Details | - | 1.575 V | 1.425 V | - | ProASIC3 | 1.092717 oz | Tray | M1A3P250 | 1.5 V | - | - | 250000 | - | 3.4 mm | 28 mm | 28 mm | ||
![]() A3PE1500-PQG208 Atmel (Microchip Technology) | In Stock | - | - | PQFP-208 | - | 24 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 147 I/O | 16000 LE | Details | - | 1.575 V | 1.425 V | 276480 bit | ProASIC3 | 0.225753 oz | Tray | A3PE1500 | 1.425 V to 1.575 V | - | - | 1500000 | - | 3.4 mm | 28 mm | 28 mm | ||
![]() M2GL005-1VFG256 Atmel (Microchip Technology) | In Stock | - | - | VFBGA-256 | - | 119 | - | + 85 C | 0 C | Yes | SMD/SMT | 161 I/O | 6060 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL005 | 1.2 V | - | - | - | - | - | - | - | ||
![]() M2GL025-FGG484 Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 85 C | 0 C | Yes | SMD/SMT | 267 I/O | 27696 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL025 | 1.2 V | - | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() A3P1000-2FG256I Atmel (Microchip Technology) | In Stock | - | - | FBGA-256 | - | 90 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 177 I/O | 11000 LE | N | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3P1000 | 1.5 V | - | - | 1000000 | - | - | - | - | ||
![]() A3P250-2VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 310 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 68 I/O | 3000 LE | N | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | - | ProASIC3 | - | Tray | A3P250 | 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() AGLN250V2-VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 250 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 68 I/O | 3000 LE | N | - | 1.575 V | 1.14 V | - | IGLOO nano | 0.018201 oz | Tray | AGLN250V2 | 1.2 V to 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() AGLN125V5-VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 250 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 71 I/O | 1500 LE | N | - | 1.575 V | 1.425 V | - | IGLOO nano | - | Tray | AGLN125V5 | 1.5 V | - | - | 125000 | - | 1 mm | 14 mm | 14 mm | ||
![]() A3P1000-1FG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA | - | 60 | 272 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 300 I/O | 11000 LE | N | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3P1000 | 1.5 V | - | - | 1000000 | - | - | - | - | ||
![]() AGLN250V5-VQ100I Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 250 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 68 I/O | 3000 LE | N | - | 1.575 V | 1.425 V | - | IGLOO nano | - | Tray | AGLN250V5 | 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() AGLN250V5-VQ100 Atmel (Microchip Technology) | In Stock | - | - | VQFP-100 | - | 90 | 250 MHz | + 85 C | - 20 C | Yes | SMD/SMT | 68 I/O | 3000 LE | N | - | 1.575 V | 1.425 V | - | IGLOO nano | 0.261224 oz | Tray | AGLN250V5 | 1.5 V | - | - | 250000 | - | 1 mm | 14 mm | 14 mm | ||
![]() MPF100T-FCVG484I Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | 7.6 Mbit | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 284 I/O | 109000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | 3.108306 oz | Tray | MPF100T | 1 V, 1.05 V | - | 12.5 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() MPF100T-FCSG325I Atmel (Microchip Technology) | In Stock | - | - | BGA-325 | 7.6 Mbit | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 170 I/O | 109000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | 1.627244 oz | Tray | MPF100T | 1 V, 1.05 V | - | 12.5 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() A3PE1500-2FGG676I Atmel (Microchip Technology) | In Stock | - | - | FBGA | - | 40 | 310 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 444 I/O | 16000 LE | Details | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3PE1500 | 1.5 V | - | - | 1500000 | - | 1.73 mm | 27 mm | 27 mm | ||
![]() A3P060-FG144I Atmel (Microchip Technology) | In Stock | - | - | FBGA-144 | - | 160 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 96 I/O | 700 LE | N | - | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3P060 | 1.5 V | - | - | 60000 | - | 1.05 mm | 13 mm | 13 mm |