- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Number of I/Os
- Packaging
- RoHS
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Tradename
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Embedded Block RAM - EBR | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Elements | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Data Rate | Number of Gates | Number of Transceivers | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2GL005-FGG484 Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 85 C | 0 C | Yes | SMD/SMT | 209 I/O | 6060 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL005 | 1.2 V | - | - | - | - | 23 mm | 23 mm | ||
![]() MPF300TS-1FCG1152I Atmel (Microchip Technology) | In Stock | - | - | BGA-1152 | - | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 512 I/O | 300000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | 20.6 Mbit | PolarFire | 9.210472 oz | Tray | MPF300TS | 1 V, 1.05 V | 12.5 Gb/s | - | 16 Transceiver | - | - | - | ||
![]() M1A3PE3000-2FGG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 341 I/O | 35000 LE | Details | - | 1.575 V | 1.14 V | - | ProASIC3 | 0.014110 oz | Tray | M1A3PE3000 | 1.5 V | - | 3000000 | - | 1.73 mm | 23 mm | 23 mm | ||
![]() M2GL010-VF256I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-256 | - | 119 | - | + 100 C | - 40 C | Yes | SMD/SMT | 138 I/O | 12084 LE | N | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL010 | 1.2 V | 667 Mb/s | - | 2 Transceiver | - | - | - | ||
![]() MPF200T-FCG484E Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | - | 1 | - | + 100 C | 0 C | Yes | SMD/SMT | 284 I/O | 192000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | - | Tray | MPF200T | 1 V, 1.05 V | 12.5 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() MPF100T-FCG484I Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | 7.6 Mbit | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 284 I/O | 109000 LE | Details | - | 1.08 V | 0.97 V | - | PolarFire | 5.762942 oz | Tray | MPF100T | 1 V, 1.05 V | 12.5 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() A3P125-FG144I Atmel (Microchip Technology) | In Stock | - | - | FBGA-144 | - | 160 | 350 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 97 I/O | 1500 LE | N | - | 1.575 V | 1.425 V | - | ProASIC3 | 0.014110 oz | Tray | A3P125 | 1.5 V | - | 125000 | - | 1.05 mm | 13 mm | 13 mm | ||
![]() MPF100TL-FCSG325I Atmel (Microchip Technology) | In Stock | - | - | BGA-325 | 7.6 Mbit | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 170 I/O | 109000 LE | Details | This product may require additional documentation to export from the United States. | 1.03 V/1.08 V | 970 mV/1.02 V | - | PolarFire | - | Tray | MPF100TL | 1 V, 1.05 V | 12.7 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() M2GL010T-1FGG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 100 C | - 40 C | Yes | SMD/SMT | 233 I/O | 12084 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | 0.892167 oz | Tray | M2GL010T | 1.2 V | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() M2GL025T-FGG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 100 C | - 40 C | Yes | SMD/SMT | 267 I/O | 27696 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | 0.562355 oz | Tray | M2GL025T | 1.2 V | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() M2GL025T-1FG484M Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 125 C | - 55 C | Yes | SMD/SMT | 267 I/O | 27696 LE | N | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | - | IGLOO2 | 0.396232 oz | Tray | M2GL025T | 1.2 V | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() M2GL090-FG676I Atmel (Microchip Technology) | In Stock | - | - | FPBGA-676 | - | 40 | - | + 100 C | - 40 C | Yes | SMD/SMT | 425 I/O | 86316 | N | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | - | IGLOO2 | - | Tray | M2GL090 | 1.2 V | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() MPF300T-1FCG1152I Atmel (Microchip Technology) | In Stock | - | - | BGA-1152 | - | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 512 I/O | 300000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | 20.6 Mbit | PolarFire | 1.250215 oz | Tray | MPF300T | 1 V, 1.05 V | 12.5 Gb/s | - | 16 Transceiver | - | - | - | ||
![]() MPF300T-FCG784E Atmel (Microchip Technology) | In Stock | - | - | BGA-784 | - | 1 | - | + 100 C | 0 C | Yes | SMD/SMT | 388 I/O | 300000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | 20.6 Mbit | PolarFire | - | Tray | MPF300T | 1 V, 1.05 V | 12.5 Gb/s | - | 16 Transceiver | - | - | - | ||
![]() MPF500T-FCG1152I Atmel (Microchip Technology) | In Stock | - | - | BGA-1152 | - | 1 | - | + 100 C | - 40 C | Yes | SMD/SMT | 584 I/O | 481000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | 1.771987 oz | Tray | MPF500T | 1 V, 1.05 V | 12.5 Gb/s | - | 24 Transceiver | - | - | - | ||
![]() MPF500T-FCG1152E Atmel (Microchip Technology) | In Stock | - | - | BGA-1152 | - | 1 | - | + 100 C | 0 C | Yes | SMD/SMT | 584 I/O | 481000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | - | Tray | MPF500T | 1 V, 1.05 V | 12.5 Gb/s | - | 24 Transceiver | - | - | - | ||
![]() M2GL090TS-1FG484I Atmel (Microchip Technology) | In Stock | - | - | FBGA-484 | - | 60 | - | + 100 C | - 40 C | Yes | SMD/SMT | 267 I/O | 86316 | N | This product may require additional documentation to export from the United States. | 1.26 V | 1.14 V | - | IGLOO2 | 0.627572 oz | Tray | M2GL090TS | 1.2 V | 667 Mb/s | - | 4 Transceiver | - | - | - | ||
![]() MPF200T-FCVG484E Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | - | 1 | - | + 100 C | 0 C | Yes | SMD/SMT | 284 I/O | 192000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | - | PolarFire | - | Tray | MPF200T | 1 V, 1.05 V | 12.5 Gb/s | - | 4 Transceiver | - | - | - | ||
![]() MPF300T-FCG784I Atmel (Microchip Technology) | In Stock | - | - | BGA-784 | - | 1 | 480 MHz | + 100 C | - 40 C | Yes | SMD/SMT | 388 I/O | 300000 LE | Details | This product may require additional documentation to export from the United States. | 1.08 V | 0.97 V | 20.6 Mbit | PolarFire | - | Tray | MPF300T | 1.05 V | 12.5 Gb/s | - | 16 Transceiver | - | - | - | ||
![]() M2GL025-FCSG325I Atmel (Microchip Technology) | In Stock | - | - | FCBGA-325 | - | 176 | - | + 100 C | - 40 C | Yes | SMD/SMT | 180 I/O | 27696 LE | Details | - | 1.26 V | 1.14 V | - | IGLOO2 | 0.740878 oz | Tray | M2GL025 | 1.2 V | 667 Mb/s | - | 2 Transceiver | - | - | - |