- Base Product Number
- Core Type
- Data SRAM Bytes
- EEPROM Size
- FPGA Gates
- FPGA SRAM
- Interface
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Atmel Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Color | Voltage - Supply | Configuration | Interface | Speed | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | EEPROM Size | Lens Color | Core Type | Features | Data SRAM Bytes | FPGA Gates | Program SRAM Bytes | FPGA Core Cells | FPGA Registers | FPGA SRAM | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT94K40AL-25DQU Atmel | In Stock | - | - | Surface Mount | 208-BFQFP | 208-PQFP (28x28) | AT94K40 | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | * | - | - | 3V ~ 3.6V | - | I²C, UART | 18 MHz | - | - | - | - | - | - | - | - | - | - | 8-Bit AVR | - | 4K ~ 16K | 40K | 20K-32K | - | - | 18kb | - | ||
![]() AT94S10AL25BQU Atmel | In Stock | - | - | - | - | - | - | Danfoss Electronics | 176F8577 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT94K10AL-25DQU Atmel | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | AT94K10 | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | Mini TOPLED® | 2.00mm L x 1.40mm W | Blue | 3V ~ 3.6V | - | I²C, UART | 25 MHz | 2.75V | 120° | 2mA | Rectangle with Flat Top | 2.10mm x 1.00mm | 16.8mcd | Diffused | - | - | Green | 8-Bit AVR | - | 4K ~ 16K | 10K | 20K-32K | 576 | 846 | 4kb | 1.40mm |