- Address Bus Width
- Boundary Scan
- Bus Compatibility
- Clock Frequency-Max
- External Data Bus Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Atmel Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Memory Types | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Data Bus Width | Seated Height-Max | Number of Timers/Counters | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | External Data Bus Width | Number of Programmable I/O | Bus Compatibility | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT90CAN32-16MI Atmel | In Stock | - | - | - | 64 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 2-Wire, SPI, USART | 5.5 V | 2.7 V | 32 kB | 2 kB | 8 b | - | 2 | - | AVR | 16 MHz | - | - | 53 | - | - | - | - | ||
![]() PC107AMZFU100LD Atmel Corporation | In Stock | - | Datasheet | YES | - | 503 | 66 MHz | socket | 1x19 | 2.54mm | SMT | ATMEL CORP | female | - | 125 °C | -55 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Transferred | BGA | - | straight | 2.625 V | 2.375 V | 2.5 V | pin strips | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 503 | S-PBGA-B503 | Not Qualified | MILITARY | - | - | - | - | - | - | 2.75 mm | - | 32 | - | - | YES | 64 | - | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | beryllium copper | 33 mm | 33 mm | ||
![]() PCX107AMZFU100LC Atmel Corporation | In Stock | - | Datasheet | YES | - | 503 | 66 MHz | - | - | - | - | ATMEL CORP | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Transferred | BGA | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 503 | S-PBGA-B503 | Not Qualified | MILITARY | - | - | - | - | - | - | 2.75 mm | - | 32 | - | - | YES | 64 | - | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | - | 33 mm | 33 mm |