- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVR64DB48-E/6LX Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | 10 bit | 8 kB | SRAM | 512 B | EEPROM | 61 | I2C, SPI, Serial | 24 MHz | + 125 C | - 40 C | - | SMD/SMT | 41 I/O | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 1 x 12 bit, 6 x 16 bit | 18 Channel | MCU | ||
![]() MA990002 Atmel (Microchip Technology) | In Stock | - | - | - | - | 250 kB | - | - | - | 1 | I2C, SPI | 48 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | 32 bit | - | - | MCU | ||
![]() PIC24FJ128GL305-I/M4 Atmel (Microchip Technology) | In Stock | - | - | - | - | 8 kB | SRAM | - | - | 61 | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 39 I/O | Details | 2.75 V | 2 V | - | Watchdog Timer | Tube | - | Flash | 128 kB | 16 bit | - | - | MCU | ||
![]() PIC24FJ64GL302-I/MV Atmel (Microchip Technology) | In Stock | - | - | - | - | 8 kB | SRAM | - | - | 91 | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 21 I/O | Details | 2.75 V | 2 V | - | Watchdog Timer | Tube | - | Flash | 64 kB | 16 bit | - | - | MCU | ||
![]() PIC18F45Q43T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | 8 bit | 2 kB | SRAM | 1 kB | EEPROM | 1200 | GPIO, I2C, I2S, PWM, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 36 I/O | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | - | Flash | 32 kB | 8 bit | 3 x 8 bit, 4 x 16 bit | 35 Channel | MCU | ||
![]() PIC24FJ512GU405-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UFQFN-48 | - | 32 kB | SRAM | - | - | 61 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 36 I/O | Details | 3.6 V | 2 V | - | Watchdog Timer | Tube | PIC24FJ | Flash | 512 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC24FJ128GU410-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | - | 32 kB | SRAM | - | - | 119 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 85 I/O | Details | 3.6 V | 2 V | - | Watchdog Timer | Tray | PIC24FJ | Flash | 128 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC24FJ512GU408-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-80 | - | 32 kB | SRAM | - | - | 119 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 69 I/O | Details | 3.6 V | 2 V | - | Watchdog Timer | Tray | PIC24FJ | Flash | 512 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC24FJ512GL406-I/MR Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | 32 kB | SRAM | - | - | 40 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 54 I/O | Details | 3.6 V | 2 V | - | Watchdog Timer | Tube | PIC24FJ | Flash | 512 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC16F18124-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 96 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | ||
![]() PIC32MK0256MCJ064T-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | 64 kB | SRAM | 4 kB | EEPROM | 1200 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 53 I/O | - | 3.6 V | 2.2 V | - | Watchdog Timer | Cut Tape | - | Flash | 256 kB | 32 bit | - | - | MCU | ||
![]() ATTINY1627-MUR Atmel (Microchip Technology) | In Stock | - | - | VQFN-24 | AVR | 2 kB | SRAM | 256 B | EEPROM | 6000 | I2C, SPI, USART | 20 MHz | - | - 40 C | - | SMD/SMT | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | MouseReel | - | Flash | 16 kB | 8 bit | 3 Timer | 15 Channel | MCU | ||
![]() PIC16F18145-I/6N Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | 8 bit | 1 kB | SRAM | EEPROM | 128 B | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | ||
![]() PIC16F18124-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 57 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | ||
![]() PIC16F18144-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 38 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | ||
![]() PIC32MK0256GPG064-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | 64 kB | SRAM | 4 kB | EEPROM | 160 | CAN, I2S, SPI, UART, USB | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 53 I/O | - | 3.6 V | 2.2 V | - | Watchdog Timer | Tray | - | Flash | 256 kB | 32 bit | - | - | MCU | ||
![]() ATTINY1627-MF Atmel (Microchip Technology) | In Stock | - | - | VQFN-24 | AVR | 2 kB | SRAM | 256 B | EEPROM | 490 | I2C, SPI, USART | 20 MHz | - | - 40 C | - | SMD/SMT | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Tray | - | Flash | 16 kB | 8 bit | 3 Timer | 15 Channel | MCU | ||
![]() PIC32MK0256MCJ064T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | 64 kB | SRAM | 4 kB | EEPROM | 1200 | CAN, I2S, SPI, UART, USB | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 53 I/O | - | 3.6 V | 2.2 V | - | Watchdog Timer | Cut Tape | - | Flash | 256 kB | 32 bit | - | - | MCU | ||
![]() PIC18F27Q84-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | - | 12.5 kB | - | - | - | 15 | - | 64 MHz | + 125 C | - 40 C | Yes | Through Hole | 25 I/O | Details | 5.5 V | 1.8 V | PIC | - | Tube | PIC18F27Q84 | - | 128 kB | 8 bit | - | - | MCU | ||
![]() PIC18F27Q84-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | - | 12.5 kB | - | - | - | 27 | - | 64 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 25 I/O | Details | 5.5 V | 1.8 V | PIC | - | Tube | PIC18F27Q84 | - | 128 kB | 8 bit | - | - | MCU |