- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY45-20SH Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY45 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATSAMD20J16A-AU Atmel | 100 | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ATSAMD20 | A/D 20x12b; D/A 1x10b | Atmel | 52 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20J | Internal | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATMEGA128-16MUR Atmel | 20000 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA128 | A/D 8x10b | Atmel | 53 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() ATSAMD20E14A-AUT Atmel | 171 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATSAMD20 | A/D 10x12b; D/A 1x10b | Atmel | 26 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20E | Internal | 48MHz | 2K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 16KB (16K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATXMEGA128A4U-MHR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATXMEGA128 | A/D 12x12b; D/A 2x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A4U | Internal | 32MHz | 8K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 128KB (64K x 16) | I²C, IrDA, SPI, UART/USART, USB | 2K x 8 | ||
![]() AT91SAM7S128-MU Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT91SAM7S128 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | SAM7S | Internal | 55MHz | 32K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATXMEGA32A4-AU Atmel | 30 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATXMEGA32 | A/D 12x12b; D/A 2x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A4 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART | 1K x 8 | ||
![]() ATUC128L4U-D3HT Atmel | 525 |
| - | Surface Mount | 48-UFLGA Exposed Pad | 48-TLLGA (5.5x5.5) | ATUC128 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() ATTINY24-20MU Atmel | 1389 | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY24 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATSAM4S16CA-CFU Atmel | In Stock | - | - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATSAM4S | A/D 16x12b; D/A 2x12b | Atmel | 79 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4S | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() AT89SND2CMP3B-7FTUL Atmel | 997 |
| - | Surface Mount | 100-TFBGA | 100-CTBGA (9x9) | AT89SND2 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C | - | Internal | 40MHz | 2.25K x 8 | 2.7V ~ 3.3V | 80C51 | Audio, I²S, MP3, PCM, POR, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB | - | ||
![]() ATXMEGA32D4-CUR Atmel | In Stock | - | - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | ATXMEGA32 | A/D 12x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D4 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART | 1K x 8 | ||
![]() AT32UC3L016-ZAUT Atmel | 4352 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | AT32UC3 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 8K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 16KB (16K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATSAMD20J18A-MU Atmel | 23 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAMD20 | A/D 20x12b; D/A 1x10b | Atmel | 52 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20J | Internal | 48MHz | 32K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART | - | ||
![]() AT32UC3B0128-Z2UR Atmel | 399 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 8x10b | Atmel | 44 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 B | Internal | 60MHz | 32K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | ||
![]() AT90PWM1-16MUR Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | AT90PWM1 | A/D 8x10b | Atmel | 19 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI | 512 x 8 | ||
![]() ATMEGA64A-AN Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA64 | A/D 8x10b | Atmel | 53 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA16U2-16AU Atmel | 1190 |
| - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA16 | - | Atmel | 22 | Bulk | Active | -40°C ~ 85°C | AVR® ATmega | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USB | 512 x 8 | ||
![]() ATMEGA328P-MNR Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATMEGA328 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA645-16MU Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA645 | A/D 8x10b | Atmel | 53 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | SPI, UART/USART, USI | 2K x 8 |