- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT90USB1287-16AU Atmel | 1500 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | AT90USB1287 | A/D 8x10b | Atmel | 48 | Bulk | Active | -40°C ~ 85°C (TA) | - | Internal | 16MHz | 8K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | EBI/EMI, I²C, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() ATSAM3S4AA-AU Atmel | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | ATSAM3S | A/D 8x10/12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3S | Internal | 64MHz | 48K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - | ||
![]() ATMEGA169V-8AU Atmel | 495 |
| - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Tray | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATMEGA32A-MN Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA32 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA16L-8AQR Atmel | 54277 |
| - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA16 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA644PA-AU Atmel | 1 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATSAM4LS2CA-CFU Atmel | 651 |
| - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATSAM4LS | A/D 15x12b; D/A 1x10b | Atmel | 80 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() AT80C51RA2-SLSUM Atmel | 7731 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT80C51RA2 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 80C | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | ROMless | 8-Bit | - | UART/USART | - | ||
![]() ATMEGA169P-15AT Atmel | 263 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATMEGA165A-MUR Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA165 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATTINY25V-10MFR Atmel | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 125°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA64C1-15MD Atmel | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | ATMEGA64 | A/D 11x10b; D/A 1x10b | Atmel | - | Bulk | Active | -40°C ~ 150°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 64KB (32K x 16) | CANbus, LINbus, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA328P-MNR Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATMEGA328 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() AT89C51IC2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 40MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATSAM3S4CA-CU Atmel | 200 | - | - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM3S | A/D 15x10/12b; D/A 2x12b | Atmel | 79 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3S | Internal | 64MHz | 48K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAM3U1EA-CU Atmel | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA (13x13) | ATSAM3U | A/D 8x10b, 8x12b | Atmel | 96 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3U | Internal | 96MHz | 20K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | EBI/EMI, I²C, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() AT89C51ED2-SLSUM Atmel | 3520 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 2K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA644PV-10MUR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA6450P-AU Atmel | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | ATMEGA6450 | A/D 8x10b | Atmel | 69 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | SPI, UART/USART, USI | 2K x 8 | ||
![]() ATMEGA644PA-MU Atmel | 50 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 |