- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA644PV-10MUR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATTINY13A-MMU Atmel | 36000 | - | - | Surface Mount | 10-VFDFN Exposed Pad | 10-MLP (3x3) | ATTINY13 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 64 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | 64 x 8 | ||
![]() ATMEGA164P-15MT1 Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT80C51RA2-RLTUM Atmel | 1670 |
| - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT80C51RA2 | - | Atmel | 32 | Tray | Obsolete | -40°C ~ 85°C (TA) | 80C | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | ROMless | 8-Bit | - | UART/USART | - | ||
![]() AT90USB1287-16AU Atmel | 1500 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | AT90USB1287 | A/D 8x10b | Atmel | 48 | Bulk | Active | -40°C ~ 85°C (TA) | - | Internal | 16MHz | 8K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | EBI/EMI, I²C, SPI, UART/USART, USB, USB OTG | 4K x 8 | ||
![]() AT87C51RB2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT87C51RB2 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 87C | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | ||
![]() ATUC256L3U-AUT Atmel | 1650 |
| - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ATUC256 | A/D 8x12b | Atmel | 51 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() ATMEGA644P-A15MZ Atmel | 20000 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA48V-10MMH Atmel | 5533 |
| - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA48 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() AT89S52-24PI Atmel | 8000 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | AT89S52 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 89S | Internal | 24MHz | 256 x 8 | 4V ~ 5.5V | 8051 | WDT | FLASH | 8-Bit | 8KB (8K x 8) | UART/USART | - | ||
![]() ATXMEGA256D3-AU Atmel | 5 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATXMEGA256 | A/D 16x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D3 | Internal | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 256KB (128K x 16) | I²C, IrDA, SPI, UART/USART | 4K x 8 | ||
![]() AT32UC3C2256C-Z2UT Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 11x12b; D/A 2x12b | Atmel | 45 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 C | Internal | 66MHz | 64K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATMEGA16HVA-4TU Atmel | 1922 |
| - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | 28-TSOP | ATMEGA16 | A/D 5x12b | Atmel | 7 | Tray | Obsolete | -20°C ~ 85°C (TA) | AVR® ATmega | Internal | 4MHz | 512 x 8 | 1.8V ~ 9V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI | 256 x 8 | ||
![]() ATMEGA168P-20AN Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA1281V-8AUR Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA1281 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 8K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() AT89C51IC2-RLRUM Atmel | In Stock | - | - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT89C51 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 40MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATXMEGA64A4U-CU Atmel | In Stock | - | - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | ATXMEGA64 | A/D 12x12b; D/A 2x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A4U | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 64KB (32K x 16) | I²C, IrDA, SPI, UART/USART, USB | 2K x 8 | ||
![]() AT89C51RB2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | - | ||
![]() AT90PWM1-16SU Atmel | 1400 | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | AT90PWM1 | A/D 8x10b | Atmel | 19 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI | 512 x 8 | ||
![]() ATSAMD20G17A-AU Atmel | 2365 | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ATSAMD20 | A/D 14x12b; D/A 1x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20G | Internal | 48MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART | - |