- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAM4LS4BA-UUR Atmel | 4709 |
| - | Surface Mount | 64-XFBGA, WLCSP | 64-WLCSP (4.31x4.43) | ATSAM4LS | A/D 7x12b; D/A 1x10b | Atmel | 48 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATSAM3N1CA-CU Atmel | 2975 |
| - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM3N | A/D 16x10b; D/A 1x10b | Atmel | 79 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATMEGA16L-8AQR Atmel | 54277 |
| - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA16 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT32UC3L064-AUT Atmel | 410 | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | AT32UC3 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 16K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATSAM3S4AA-AU Atmel | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | ATSAM3S | A/D 8x10/12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3S | Internal | 64MHz | 48K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - | ||
![]() ATMEGA169V-8AU Atmel | 495 |
| - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Tray | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATTINY25V-10SI Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() AT87C51RB2-SLSUM Atmel | 200 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT87C51RB2 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 87C | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | ||
![]() AT89LP3240-20PU Atmel | 924 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | AT89LP3240 | A/D 8x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 4.25K x 8 | 2.4V ~ 3.6V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | 8K x 8 | ||
![]() AT90PWM316-16SUR Atmel | 8508 |
| - | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32-SOIC | AT90PWM316 | A/D 11x10b; D/A 1x10b | Atmel | 27 | Bulk | Obsolete | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | 512 x 8 | ||
![]() ATSAM4LS2CA-CFU Atmel | 651 |
| - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATSAM4LS | A/D 15x12b; D/A 1x10b | Atmel | 80 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() AT80C51RA2-SLSUM Atmel | 7731 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT80C51RA2 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 80C | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | ROMless | 8-Bit | - | UART/USART | - | ||
![]() ATTINY44A-MMH Atmel | 8281 | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (3x3) | ATTINY44 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATUC128L4U-AUT Atmel | 43 |
| - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ATUC128 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() AT87C51RB2-RLTUL Atmel | In Stock | - | - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT87C51RB2 | - | Atmel | 32 | Tray | Obsolete | -40°C ~ 85°C (TA) | 87C | Internal | 30/20MHz | 512 x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | ||
![]() ATMEGA329PV-10AN Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA329 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | 1K x 8 | ||
![]() ATTINY2313A-SU Atmel | 1999 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | ATTINY2313 | - | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | I²C, SPI, UART/USART | 128 x 8 | ||
![]() ATXMEGA256C3-MH Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATXMEGA256 | A/D 16x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® C3 | Internal | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 256KB (128K x 16) | I²C, IrDA, SPI, UART/USART, USB | 4K x 8 | ||
![]() ATMEGA8515-16JUR Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | ATMEGA8515 | - | Atmel | 35 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 512 x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | EBI/EMI, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA88PA-MMHR Atmel | 5000 | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 |