- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT89C4051-24PU Atmel | 80 | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | AT89C4051 | - | Atmel | 15 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | Internal | 24MHz | 128 x 8 | 4V ~ 6V | 8051 | Brown-out Detect/Reset, LED, POR | FLASH | 8-Bit | 4KB (4K x 8) | UART/USART | - | ||
![]() ATMEGA164P-15MZ Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA168P-20MU Atmel | 10000 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATSAMD20G16A-MU Atmel | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | ATSAMD20 | A/D 14x12b; D/A 1x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20G | Internal | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATMEGA169P-15AT Atmel | 263 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATMEGA165A-MUR Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA165 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATMEGA644PA-AU Atmel | 1 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() AT32UC3C2512C-A2UT Atmel | 9 | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | AT32UC3 | A/D 11x12b; D/A 2x12b | Atmel | 45 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 C | Internal | 66MHz | 64K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATMEGA168-15MD Atmel | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 150°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATSAM4LC4AA-AU Atmel | 445 |
| - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ATSAM4LC | A/D 3x12b; D/A 1x10b | Atmel | 27 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() AT89LP6440-20PU Atmel | 1857 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | AT89LP6440 | A/D 8x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 4.25K x 8 | 2.4V ~ 3.6V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | 8K x 8 | ||
![]() AT32UC3C264C-Z2UT Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 11x12b; D/A 2x12b | Atmel | 45 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 C | Internal | 66MHz | 16K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() AT89LP4052-20XU Atmel | 200 | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | AT89LP4052 | - | Atmel | 15 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 256 x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | SPI, UART/USART | - | ||
![]() ATSAM4C8CB-AU Atmel | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM4C | A/D 8x10b | Atmel | 74 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4C | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4/M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, SPI, UART/USART | - | ||
![]() ATMEGA8L-8PU Atmel | 18 | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | ATMEGA8 | A/D 6x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT87C58X2-3CSUL Atmel | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIL | AT87C58X2 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 87C | Internal | 30/20MHz | 256 x 8 | 2.7V ~ 5.5V | 80C51 | POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | UART/USART | - | ||
![]() ATMEGA88A-AUR Atmel | 20000 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA328P-AN Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA328 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA649P-AU Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA649 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | SPI, UART/USART, USI | 2K x 8 | ||
![]() ATMEGA644P-15MT1 Atmel | 10086 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 |