- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT89C5131A-PLTUL Atmel | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | AT89C5131 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AT89C513x | Internal | 48MHz | 1.25K x 8 | 3V ~ 3.6V | 80C51 | LED, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART, USB | 4K x 8 | ||
![]() ATTINY44A-CCU Atmel | 7722 |
| - | Surface Mount | 15-UFBGA | 15-UFBGA (3x3) | ATTINY44 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATMEGA88A-AUR Atmel | 20000 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT87C58X2-3CSUL Atmel | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIL | AT87C58X2 | - | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | 87C | Internal | 30/20MHz | 256 x 8 | 2.7V ~ 5.5V | 80C51 | POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | UART/USART | - | ||
![]() ATMEGA328P-AN Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA328 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA649P-AU Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA649 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | SPI, UART/USART, USI | 2K x 8 | ||
![]() ATMEGA644P-15MT1 Atmel | 10086 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA8L-8AUR Atmel | 1706 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA8 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT32UC3A0128AU-ALUT Atmel | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | AT32UC3 | A/D 8x10b | Atmel | 109 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 A0 Audio | Internal | 66MHz | 32K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG | - | ||
![]() ATMEGA644V-10MU Atmel | 234 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATTINY13-20SSQR Atmel | 235 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | ATTINY13 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATtiny | Internal | 20MHz | 64 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | 64 x 8 | ||
![]() ATMEGA48PA-MMN Atmel | 20000 | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA48 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() AT89LP828-20MH Atmel | 160 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | AT89LP828 | - | Atmel | 30 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 768 x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI, UART/USART | 1K x 8 | ||
![]() ATTINY45-15ST1 Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY45 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, AVR® ATtiny, Functional Safety (FuSa) | Internal | 16MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATSAM3N00BA-MU Atmel | 3801 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAM3N | A/D 10x10b; D/A 1x10b | Atmel | 47 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 4K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 16KB (16K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() AT89C51RC2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SPI, UART/USART | - | ||
![]() AT91SAM7XC128B-AU Atmel | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | AT91SAM7XC128 | A/D 8x10b | Atmel | 62 | Bulk | Obsolete | -40°C ~ 85°C (TA) | SAM7XC | Internal | 55MHz | 32K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | CANbus, Ethernet, I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAM4S8BA-MU Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAM4S | A/D 11x12b; D/A 2x12b | Atmel | 47 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4S | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() ATTINY2313-20SUR Atmel | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | ATTINY2313 | - | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | SPI, UART/USART | 128 x 8 | ||
![]() ATMEGA32M1-MU Atmel | 10086 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATMEGA32 | A/D 11x10b; D/A 1x10b | Atmel | - | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 32KB (16K x 16) | CANbus, LINbus, SPI, UART/USART | 1K x 8 |