- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATXMEGA128A4U-MHR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATXMEGA128 | A/D 12x12b; D/A 2x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A4U | Internal | 32MHz | 8K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 128KB (64K x 16) | I²C, IrDA, SPI, UART/USART, USB | 2K x 8 | ||
![]() ATMEGA644P-20AUR Atmel | 20000 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA8515L-8AUR Atmel | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA8515 | - | Atmel | 35 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | EBI/EMI, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY45-20SH Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY45 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATMEGA325V-8MU Atmel | 150 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA325 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | 1K x 8 | ||
![]() ATMEGA1281-16AU Atmel | 7000 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA1281 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 8K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() ATTINY261V-10MU Atmel | 156 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATTINY261 | A/D 11x10b | Atmel | 16 | Tray | Obsolete | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA2560V-8CU Atmel | 10 | - | - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATMEGA2560 | A/D 16x10b | Atmel | 86 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 8K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 256KB (128K x 16) | EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() AT91SAM7S128C-AU-999 Atmel | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | AT91SAM7S128 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 85°C (TA) | SAM7S | Internal | 55MHz | 32K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATXMEGA128D3-AUR Atmel | 20000 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATXMEGA128 | A/D 16x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D3 | Internal | 32MHz | 8K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 128KB (64K x 16) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() AT91SAM7SE32-CU Atmel | 2386 | - | - | Surface Mount | 144-LFBGA | 144-BGA (13x13) | AT91SAM7SE32 | A/D 8x10b | Atmel | 88 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM7SE | Internal | 55MHz | 8K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 16/32-Bit | 32KB (32K x 8) | EBI/EMI, I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATTINY2313A-SUR Atmel | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | ATTINY2313 | - | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | I²C, SPI, UART/USART | 128 x 8 | ||
![]() AT89C51RB2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | - | ||
![]() AT90PWM1-16SU Atmel | 1400 | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | AT90PWM1 | A/D 8x10b | Atmel | 19 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI | 512 x 8 | ||
![]() ATMEGA6450-16AUR Atmel | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | ATMEGA6450 | A/D 8x10b | Atmel | 68 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | SPI, UART/USART, USI | 2K x 8 | ||
![]() AT91SAM7S512-MU-999 Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT91SAM7S512 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | SAM7S | Internal | 55MHz | 64K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 512KB (512K x 8) | I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATXMEGA32C4-MHR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATXMEGA32 | A/D 16x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® C4 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART, USB | 1K x 8 | ||
![]() ATTINY5-TS8R Atmel | 1823 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | ATTINY5 | A/D 4x8b | Atmel | 4 | Bulk | Active | -40°C ~ 125°C (TA) | AVR® ATtiny | Internal | 10MHz | 32 x 8 | 1.8V ~ 5.5V | AVR | POR, PWM, WDT | FLASH | 8-Bit | 512B (256 x 16) | - | - | ||
![]() AT89C51RC2-3CSUM Atmel | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIL | AT89C51 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SPI, UART/USART | - | ||
![]() ATXMEGA16E5-AU Atmel | 5 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATXMEGA16 | A/D 16x12b; D/A 2x12b | Atmel | 26 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® E5 | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART | 512 x 8 |