- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Materials | Contact Sizes | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Insert Arrangement | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | RoHS | Service Rating | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Operating Temperature | Packaging | Series | Shielding | Frequency | Contact Style | Sealing | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Data Bus Width | Number of Timers/Counters | Core Architecture | EEPROM Size | Number of ADC Channels | Shell Plating | Product | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVR32DA32-I/RXB Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kB | - | - | - | 490 | - | - | - | 24 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 27 I/O | - | - | - | Details | - | 5.5 V | 1.8 V | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 kB | - | - | 8 bit | - | - | - | - | - | - | - | ||
![]() PIC16F15245-I/REB Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN-20 | - | - | - | - | - | - | - | - | - | 1 kB | SRAM | - | - | 490 | - | - | EUSART, I2C, SPI | 32 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 17 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 14 kB | - | - | 8 bit | - | - | - | - | - | MCU | - | ||
![]() PIC18F04Q41-I/ST Atmel (Microchip Technology) | In Stock | - | - | - | - | TSSOP-14 | - | - | - | - | - | - | - | 8 bit | - | 1 kB | SRAM | 512 B | EEPROM | 96 | - | - | Serial | 64 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 12 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | - | 11 Channel | - | MCU | - | ||
![]() PIC16F15245-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC-20 | - | - | - | - | - | - | - | - | - | 1 kB | SRAM | - | - | 38 | - | - | EUSART, I2C, SPI | 32 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | 17 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 14 kB | - | - | 8 bit | - | - | - | - | - | MCU | - | ||
![]() PIC18F04Q41T-I/SL Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC-14 | - | - | - | - | - | - | - | 8 bit | - | 1 kB | SRAM | 512 kB | EEPROM | 2600 | - | - | I2C, PWM, SPI, UART | 64 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 12 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | - | 11 Channel | - | MCU | - | ||
![]() PIC16F15225-I/ST Atmel (Microchip Technology) | In Stock | - | - | - | - | TSSOP-14 | - | - | - | - | - | - | - | - | - | 1 kB | SRAM | - | - | 96 | - | - | EUSART, I2C, SPI | 32 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 11 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 14 kB | - | - | 8 bit | - | - | - | - | - | MCU | - | ||
![]() PIC32MZ2064DAR176-V/2J Atmel (Microchip Technology) | In Stock | - | - | - | - | LQFP-176 | - | - | - | - | - | - | - | - | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | - | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | - | - | - | 1.9 V | 1.7 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 2 MB | - | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | - | 45 Channel | - | MCU | - | ||
![]() PIC18F46Q43-I/MP Atmel (Microchip Technology) | In Stock | - | - | - | - | QFN-40 | - | - | - | - | - | - | - | 8 bit | - | 4 kB | SRAM | 1 kB | EEPROM | 73 | - | - | I2C, SPI | 64 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 36 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 8 bit | 3 x 8 bit, 4 x 16 bit | - | - | 35 Channel | - | MCU | - | ||
![]() ATTINY826-MFR Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN-20 | - | - | - | - | - | - | - | - | - | 1 kB | SRAM | 128 B | EEPROM | 6000 | - | - | I2C, SPI, USART | 20 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 18 I/O | - | tinyAVR 2-Series | - | - | - | 5.5 V | 1.8 V | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 8 kB | - | - | 8 bit | 3 x 16 bit | - | - | 15 Channel | - | MCU | - | ||
![]() PIC18F26Q43-E/STX Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN-28 | - | - | - | - | - | - | - | 8 bit | - | 4 kB | SRAM | 1 kB | EEPROM | 91 | - | - | I2C, SPI, UART | 64 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 25 I/O | - | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 8 bit | 3 x 8 bit, 4 x 16 bit | - | - | 24 Channel | - | MCU | - | ||
![]() AVR32DA32-E/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | TQFP-32 | - | - | - | - | - | - | - | 10 bit | - | 4 kB | SRAM | 512 B | EEPROM | 250 | - | - | I2C, SPI, USART | 24 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 27 I/O | - | - | - | Details | - | 5.5 V | 1.8 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | - | 8 bit | - | - | - | 14 Channel | - | MCU | - | ||
![]() PIC18F16Q41-E/REB Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN-20 | - | - | - | - | - | - | - | 8 bit | - | 4 kB | SRAM | 512 B | EEPROM | 490 | - | - | I2C, SPI, UART | 64 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | Details | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 8 bit | - | - | - | 17 Channel | - | MCU | - | ||
![]() PIC18F16Q41-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | - | SSOP-20 | - | - | - | - | - | - | - | 8 bit | - | 4 kB | SRAM | 512 B | EEPROM | 67 | - | - | I2C, SPI, UART | 64 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | Details | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 8 bit | - | - | - | 17 Channel | - | MCU | - | ||
![]() PIC32MZ1025DAL169-V/HF Atmel (Microchip Technology) | In Stock | - | - | - | - | LFBGA-169 | - | - | - | - | - | - | - | - | - | 256 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | - | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - | - 40 C | - | SMD/SMT | 120 I/O | - | - | - | - | - | 1.9 V | 1.7 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 1 MB | - | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | - | 45 Channel | - | MCU | - | ||
![]() AT91M4080033AU Atmel | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | - | - | Composite | - | Hard Dielectric | - | Copper Alloy | 22#22D | - | - | - | - | - | - | - | - | C35 | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | Yes | - | Socket | Meets IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | ||
![]() AT80C52X2DYF-RLTUM Atmel | In Stock | - | - | - | Surface Mount | 44-LQFP | - | - | 44-VQFP (10x10) | - | AT80C52X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 32 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3A3128S-CTUT Atmel | In Stock | - | - | - | Surface Mount | 144-TFBGA | - | - | 144-FFBGA (11x11) | - | AT32UC3 | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 110 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 A3 | - | - | - | - | Internal | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() AT90S4414-4JI Atmel | In Stock | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 4 MHz | - | - | - | - | 256 B | - | - | - | - | - | - | - | 4 µs | - | - | AVR | - | - | - | - | Contains Lead | ||
![]() ATMEGA8-16AUR Atmel | In Stock | - | - | - | Surface Mount | 32-TQFP | - | - | 32-TQFP (7x7) | - | ATMEGA8 | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 23 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | Internal | 16MHz | 1K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | - | 512 x 8 | - | - | - | - | ||
![]() ATTINY45V-10SH Atmel | In Stock | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | - | ATTINY45 | - | - | - | A/D 4x10b | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 6 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny, Functional Safety (FuSa) | - | - | - | - | Internal | 10MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | - | - | - | - | 256 x 8 | - | - | - | - |