- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Angle | Approvals | Base Product Number | Cable Style | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Grip Type | I/O Voltage | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Frequency | Failure Rate | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Core Architecture | EEPROM Size | Number of ADC Channels | Product | Features | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC32MZ1025DAR176-V/2J Atmel (Microchip Technology) | In Stock | - | - | - | LQFP-176 | - | - | - | - | - | - | - | - | 256 kB | SRAM | - | - | 60 | - | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | - | - | - | 200 MHz | + 105 C | - | - | - | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | - | - | 1.9 V | 1.7 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 1 MB | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | - | 45 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC32MK0512GPG048T-I/Y8X Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-48 | - | - | - | - | - | - | 12 bit | - | 64 kB | SRAM | - | - | 1600 | - | - | CAN, I2C, SPI, UART | - | - | - | 120 MHz | + 85 C | - | - | - | - 40 C | Yes | SMD/SMT | 37 I/O | - | - | - | - | 3.6 V | 2.3 V | Watchdog Timer | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 512 kB | - | 32 bit | 8 x 32 bit, 9 x 16 bit | - | - | 18 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC24FJ64GU202-I/MV Atmel (Microchip Technology) | In Stock | - | - | - | UQFN-28 | - | - | - | - | - | - | - | - | 8 kB | SRAM | - | - | 91 | - | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | - | - | - | 32 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 20 I/O | - | - | - | - | 3.6 V | 2 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 16 bit | 3 x 16 bit | - | - | 9 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC18F14Q40-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-20 | - | - | - | - | - | - | 8 bit | - | 1 kB | SRAM | 512 B | EEPROM | 38 | - | - | I2C, SPI, UART | - | - | - | 64 MHz | + 85 C | - | - | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | - | 5.5 V | 1.8 V | No Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 2 x 8-bit, 3 x 16-bit | - | - | 17 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC24FJ256GA702-E/MV Atmel (Microchip Technology) | In Stock | - | - | - | UQFN-28 | - | - | - | - | - | - | - | - | 16 kB | SRAM | - | - | 91 | - | - | I2C, I2S, SPI, UART | - | - | - | 32 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 22 I/O | - | - | - | - | 3.6 V | 2 V | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | 16 bit | 3 x 16 bit | - | - | 10 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC32MZ2025DAL176-V/2J Atmel (Microchip Technology) | In Stock | - | - | - | LQFP-176 | - | - | - | - | - | - | - | - | 256 kB | SRAM | - | - | 60 | - | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | - | - | - | 200 MHz | + 105 C | - | - | - | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | - | - | 1.9 V | 1.7 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 2 MB | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | - | 45 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC24FJ32GP203-I/M5 Atmel (Microchip Technology) | In Stock | - | - | - | UQFN-36 | - | - | - | - | - | - | - | - | 8 kB | SRAM | - | - | 73 | - | - | I2C, I2S, IrDA, LIN, SPI, UART | - | - | - | 32 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 27 I/O | - | - | - | - | 3.6 V | 2 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 16 bit | 3 x 16 bit | - | - | 14 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AVR64DB28-I/SP Atmel (Microchip Technology) | In Stock | - | - | - | SPDIP-28 | - | - | - | - | - | - | 10 bit | - | 8 kB | SRAM | 512 B | EEPROM | 15 | - | - | I2C, SPI, UART | - | - | - | 24 MHz | + 85 C | - | - | - | - 40 C | - | SMD/SMT | 22 I/O | - | AVRDB | - | - | 5.5 V | 1.8 V | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | 4 Timer | - | - | 13 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC18F14Q40-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-20 | - | - | - | - | - | - | 8 bit | - | 1 kB | SRAM | 512 B | EEPROM | 67 | - | - | I2C, SPI, UART | - | - | - | 65 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 KB | - | 8 bit | 2 x 8-bit, 3 x 16-bit | - | - | 17 Channel | MCU | - | 1.75 mm | - | 7.2 mm | 5.3 mm | - | - | ||
![]() ATSAM4C32CA-AUT Atmel (Microchip Technology) | In Stock | - | - | - | QFP-100 | - | - | - | - | - | - | - | - | 304 kB | SRAM | - | - | 90 | - | 3.3 V | SPI, UART | - | - | - | 120 MHz | + 85 C | - | - | - | - 40 C | Yes | SMD/SMT | 74 I/O | - | - | - | - | 3.6 V | 1.62 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 2 MB | - | 32 bit | 6 x 16 bit | - | - | 8 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AVR128DA28T-E/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-28 | - | - | - | - | - | - | 10 bit | - | 16 kB | SRAM | 512 B | EEPROM | 1600 | - | - | I2C, SPI, USART | - | - | - | 24 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 23 I/O | - | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | 10 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AVR128DA32T-E/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-32 | - | - | - | - | - | - | 10 bit | - | 16 kB | SRAM | 512 B | EEPROM | 1600 | - | - | I2C, SPI, USART | - | - | - | 24 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 27 I/O | - | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | 14 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC24FJ32GP202-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-28 | - | - | - | - | - | - | - | - | 8 kB | SRAM | - | - | 27 | - | - | I2C, I2S, IrDA, LIN, SPI, UART | - | - | - | 32 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 21 I/O | - | - | - | - | 3.6 V | 2 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 16 bit | 3 x 16 bit | - | - | 10 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC18F04Q41-E/SL Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-14 | - | - | - | - | - | - | 8 bit | - | 1 kB | SRAM | 512 kB | EEPROM | 57 | - | - | I2C, PWM, SPI, UART | - | - | - | 64 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 12 I/O | - | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | - | 11 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AVR128DA64T-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-64 | - | - | - | - | - | - | 10 bit | - | 16 kB | SRAM | 512 B | EEPROM | 1200 | - | - | I2C, SPI, USART | - | - | - | 24 MHz | + 85 C | - | - | - | - 40 C | - | SMD/SMT | 55 I/O | - | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | 22 Channel | MCU | - | - | - | - | - | - | - | ||
![]() PIC32MK1024MCM064-E/MR Atmel (Microchip Technology) | In Stock | - | - | - | QFN-64 | - | - | - | - | - | - | 12 bit | - | 256 kB | SRAM | 4 kB | EEPROM | 40 | - | - | CAN, I2C, SPI, UART | - | - | - | 80 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 49 I/O | - | - | - | - | 3.6 V | 2.3 V | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 1 MB | - | 32 bit | 8 x 32 bit, 9 x 16 bit | - | - | 26 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AVR128DA48-E/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-48 | - | - | - | - | - | - | 10 bit | - | 16 kB | SRAM | 512 B | EEPROM | 250 | - | - | I2C, SPI, USART | - | - | - | 24 MHz | + 125 C | - | - | - | - 40 C | - | SMD/SMT | 41 I/O | - | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | 18 Channel | MCU | - | - | - | - | - | - | - | ||
![]() AT90S1200A-12YI Atmel | In Stock | - | - | - | - | - | Zinc Plated Steel | Straight | CSA, UL | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Hubbell | SHC1031ZP | 6.35 mm | - | - | FLASH | - | 4.83 mm | - | - | - | 15 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Metallic | - | 4 MHz | - | SPI | 1 kB | Internal | - | - | - | - | POR, WDT | - | - | - | - | - | - | AVR | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() AT89LP51IC2-20AAU Atmel | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | - | - | - | AT89LP51 | - | - | A/D 7x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 40 | Retail Package | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 1.375K x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | EBI/EMI, I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT89C51RB2-RLRUL Atmel | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | AT89C51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | 32 | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.47 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | External | 40MHz | 1.25K x 8 | 2.7V ~ 3.6V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.024 (0.60mm) | - | - | - | - |