- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Analog Supply Voltage | Base Product Number | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Processor Series | Product Depth (mm) | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Pin Count | Failure Rate | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Screening Level | Number of ADC Channels | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAM3S1BA-AU Atmel | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | ATSAM3S | - | A/D 10x10/12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 47 | - | Tray | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM3S | - | - | - | - | - | - | - | - | - | - | Internal | 64MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY48-AUR Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | - | - | ATTINY48 | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 28 | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA168A-AUR Atmel | In Stock | - | - | Surface Mount | QFN | 32-TQFP (7x7) | - | - | ATMEGA168 | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | Surface Mount | 23 | -20C to 70C | Bulk | - | 3.2(mm) | Active | - | - | - | - | Commercial grade | - | -40°C ~ 85°C (TA) | Bulk | AVR® ATmega | - | - | - | - | - | - | - | - | 6 | - | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | - | - | 512 x 8 | COMMERCIALC | - | - | - | 5(mm) | - | - | - | - | - | 0.75(mm) | ||
![]() ATTINY13-20SQR Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | - | - | ATTINY13 | - | A/D 4x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 6 | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 64 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA16M1-AU Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | - | - | ATMEGA16 | - | A/D 11x10b; D/A 1x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB (8K x 16) | CANbus, LINbus, SPI, UART/USART | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM4LC2BA-MU Atmel | In Stock | - | - | Surface Mount | Axial | Axial | - | - | ATSAM4LC | - | A/D 7x12b; D/A 1x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 43 | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 237 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | - | ||
![]() AT90CAN32-15MT1 Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | Alloy Steel | - | AT90CAN32 | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 53 | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100, AVR® 90CAN | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, I²C, SPI, UART/USART | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | 90 | - | ||
![]() ATSAMD20G17A-AUT Atmel | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | - | - | ATSAMD20 | - | A/D 14x12b; D/A 1x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 38 | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM D20G | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA169PA-MCH Atmel | In Stock | - | - | Surface Mount | 64-VQFN Dual Rows, Exposed Pad | 64-QFN (7x7) | - | - | ATMEGA169 | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 54 | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91SAM7S256D-AU Atmel (Microchip Technology) | In Stock | - | - | - | LQFP-64 | - | - | 3.3 V | - | - | - | 64 kB | RAM | - | - | 160 | 1.65 V to 3.6 V | I2C, SPI, USART, USB | 55 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | 32 I/O | - | - | SAM7S | - | - | Details | 1.95 V | 1.65 V | 0.012088 oz | - | Watchdog Timer | - | Tray | SAM7S/SE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | 32 bit/16 bit | 3 Timer | - | - | 8 Channel | MCU | - | - | 1.6 mm | - | 7 mm | 7 mm | - | - | ||
![]() PIC18F46Q43-E/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-44 | - | - | - | - | 8 bit | - | 4 kB | SRAM | 1 kB | EEPROM | 160 | - | I2C, SPI, UART | 64 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 36 I/O | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | Watchdog Timer, Windowed | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | 3 x 8 bit, 4 x 16 bit | - | - | 36 Channel | MCU | - | - | - | - | - | - | - | - | ||
![]() ATTINY1626-MF Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-20 | - | - | - | - | AVR | - | 2 kB | SRAM | 256 B | EEPROM | 490 | - | I2C, SPI, USART | 20 MHz | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | 5.5 V | 1.8 V | - | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 3 Timer | - | - | 15 Channel | MCU | - | - | - | - | - | - | - | - | ||
![]() PIC18F15Q41-I/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-20 | - | - | - | - | 8 bit | - | 2 kB | SRAM | 512 B | EEPROM | 67 | - | Serial | 64 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | - | 17 Channel | MCU | - | - | - | - | - | - | - | - | ||
![]() PIC16F15244-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-20 | - | - | - | - | - | - | 512 B | - | - | - | 67 | - | - | 32 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 17 I/O | - | - | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 kB | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16F15225-E/MG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | 1 kB | SRAM | - | - | 120 | - | EUSART, I2C, SPI | 32 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 11 I/O | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 14 kB | - | 8 bit | - | - | - | - | MCU | - | - | - | - | - | - | - | - | ||
![]() PIC18F27Q83-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-28 | - | - | - | - | - | - | 12.5 kB | - | - | EEPROM | 27 | - | SPI | 64 MHz | + 85 C | - | - 40 C | - | SMD/SMT | 25 I/O | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | No Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | - | MCU | - | - | - | - | - | - | - | - | ||
![]() PIC16F15223-E/MG Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-16 | - | - | - | - | - | - | 256 B | - | - | - | 120 | - | - | 32 MHz | + 125 C | - | - 40 C | - | SMD/SMT | 11 I/O | - | - | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 kB | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC32MZ2025DAR169-V/6J Atmel (Microchip Technology) | In Stock | - | - | - | LFBGA-169 | - | - | - | - | - | - | 256 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - | - 40 C | - | SMD/SMT | 120 I/O | - | - | - | - | - | - | 1.9 V | 1.7 V | - | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 2 MB | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | - | 45 Channel | MCU | - | - | - | - | - | - | - | - | ||
![]() ATSAM3U2EA-CU Atmel | In Stock | - | - | Surface Mount | 144-LFBGA | 144-BGA (13x13) | - | - | ATSAM3U | - | A/D 8x10b, 8x12b | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | 96 | - | Tray | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 96MHz | 36K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, Memory Card, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY2313V10PI Atmel | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | ATTINY2313 | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | 18 | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | SPI, UART/USART | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - |