- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC18F14Q41-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | 8 bit | 1 kB | SRAM | 512 kB | EEPROM | 22 | 18 I/O | I2C, PWM, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | - | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 16 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 17 Channel | MCU | ||
![]() AVR32DA32T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-32 | 10 bit | 4 kB | SRAM | 512 B | EEPROM | 1600 | - | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 27 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer | Cut Tape | - | Flash | 32 kB | 8 bit | - | 14 Channel | MCU | ||
![]() PIC16F15256-I/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | - | 2 kB | SRAM | - | - | 15 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 24 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer | Tube | - | Flash | 28 kB | 8 bit | 1 x 8 bit, 2 x 16 bit | 17 Channel | MCU | ||
![]() PIC24FJ128GL302-E/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-28 | - | 8 kB | SRAM | - | - | 61 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 21 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tube | - | Flash | 128 kB | 16 bit | - | - | MCU | ||
![]() PIC24FJ128GL305-E/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | 8 kB | SRAM | - | - | 61 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tube | - | Flash | 128 kB | 16 bit | - | - | MCU | ||
![]() PIC24FJ128GL406-I/MR Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | 32 kB | SRAM | - | - | 40 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 54 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tube | PIC24FJ | Flash | 128 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC24FJ512GU406-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | 32 kB | SRAM | - | - | 160 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 53 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tray | PIC24FJ | Flash | 512 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC24FJ256GL405-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | 32 kB | SRAM | - | - | 250 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tray | PIC24FJ | Flash | 256 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC18F16Q40-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 22 | - | I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | - | Through Hole | 18 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | ||
![]() ATTINY427-MU Atmel (Microchip Technology) | In Stock | - | - | VQFN-24 | - | 512 B | SRAM | 128 B | EEPROM | 490 | - | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 22 I/O | tinyAVR 2-Series | Details | 5.5 V | 1.8 V | - | Tray | - | Flash | 4 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() AVR128DB32-I/RXB Atmel (Microchip Technology) | In Stock | - | - | VQFN-32 | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 490 | - | I2C, SPI, UART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 26 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tray | - | Flash | 128 kB | 8 bit | 4 Timer | 14 Channel | MCU | ||
![]() ATTINY427-MF Atmel (Microchip Technology) | In Stock | - | - | VQFN-24 | - | 512 B | SRAM | 128 B | EEPROM | 490 | - | I2C, SPI, USART | 20 MHz | + 125 C | - 40 C | - | SMD/SMT | 22 I/O | tinyAVR 2-Series | - | 5.5 V | 1.8 V | - | Tray | - | Flash | 4 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() ATTINY824-XFR Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | 1 kB | SRAM | 128 B | EEPROM | 2500 | - | I2C, SPI, USART | 20 MHz | + 125 C | - 40 C | - | SMD/SMT | 12 I/O | tinyAVR 2-Series | Details | 5.5 V | 1.8 V | - | Cut Tape | - | Flash | 8 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() PIC32MK0512MCM064-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | 128 kB | SRAM | 4 kB | EEPROM | 160 | - | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 49 I/O | - | Details | 3.6 V | 2.2 V | Watchdog Timer | Tray | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | ||
![]() ATTINY424-XF Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | 512 B | SRAM | 128 B | EEPROM | 96 | - | I2C, SPI, USART | 20 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 12 I/O | tinyAVR 2-Series | Details | 5.5 V | 1.8 V | - | Tube | - | Flash | 4 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() AVR128DB64T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 1200 | - | I2C, SPI, UART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 128 kB | 8 bit | 7 Timer | 22 Channel | MCU | ||
![]() AVR64DB64T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | 10 bit | 8 kB | SRAM | 512 B | EEPROM | 1200 | - | I2C, SPI, Serial | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 55 I/O | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 1 x 12 bit, 7 x 16 bit | 22 Channel | MCU | ||
![]() ATTINY426-XUR Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | 512 B | SRAM | 128 B | EEPROM | 1600 | - | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | tinyAVR 2-Series | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | MouseReel | - | Flash | 4 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() ATTINY426-XU Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | 512 B | SRAM | 128 B | EEPROM | 67 | - | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | tinyAVR 2-Series | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 4 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() ATTINY1626-XF Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | AVR | 2 kB | SRAM | 256 B | EEPROM | 67 | - | I2C, SPI, USART | 20 MHz | - | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.8 V | Watchdog Timer | Tube | - | Flash | 16 kB | 8 bit | 3 Timer | 15 Channel | MCU |