- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC24FJ256GL405-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UFQFN-48 | - | 32 kB | SRAM | - | - | 61 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | Details | 3.6 V | 2 V | Watchdog Timer | Tube | PIC24FJ | Flash | 256 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() ATTINY826-SUR Atmel (Microchip Technology) | In Stock | - | - | SOIC300-20 | - | 1 kB | SRAM | 128 B | EEPROM | 1500 | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 18 I/O | tinyAVR 2-Series | - | 5.5 V | 1.8 V | - | Cut Tape | - | Flash | 8 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | ||
![]() AVR64DB48T-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | 10 bit | 8 kB | SRAM | 512 B | EEPROM | 1600 | I2C, SPI, Serial | 24 MHz | + 125 C | - 40 C | - | SMD/SMT | 41 I/O | - | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 1 x 12 bit, 6 x 16 bit | 18 Channel | MCU | ||
![]() PIC24FJ128GL305-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | 8 kB | SRAM | - | - | 250 | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | Details | 2.75 V | 2 V | Watchdog Timer | Tray | - | Flash | 128 kB | 16 bit | - | - | MCU | ||
![]() AVR64DA64-I/MR Atmel (Microchip Technology) | In Stock | - | - | VQFN-64 | - | 8 kB | - | - | - | 260 | - | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 55 I/O | - | Details | 5.5 V | 1.8 V | - | Tray | - | - | 64 kB | 8 bit | - | - | - | ||
![]() PIC16F15243-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | 256 B | - | - | - | 22 | - | 32 MHz | + 125 C | - 40 C | - | Through Hole | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | ||
![]() PIC16F15244-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | 512 B | - | - | - | 22 | - | 32 MHz | + 85 C | - 40 C | - | Through Hole | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | - | 7 kB | 8 bit | - | - | - | ||
![]() PIC24FJ64GL305-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | 8 kB | SRAM | - | - | 250 | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | Details | 2.75 V | 2 V | Watchdog Timer | Tray | - | Flash | 64 kB | 16 bit | - | - | MCU | ||
![]() PIC16F15244T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | 512 B | - | - | - | 1600 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Cut Tape | - | - | 7 kB | 8 bit | - | - | - | ||
![]() PIC24FJ64GP202-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | 8 kB | SRAM | - | - | 47 | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 21 I/O | - | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | ||
![]() PIC18F46Q83-I/NHX Atmel (Microchip Technology) | In Stock | - | - | VQFN-40 | 8 bit | 8 kB | SRAM | 1024 B | EEPROM | 73 | CAN, I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 36 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 3 x 8 bit, 3 x 16 bit | 35 Channel | MCU | ||
![]() PIC24FJ128GA702-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | - | 16 kB | SRAM | - | - | 27 | I2C, I2S, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 22 I/O | - | - | 3.6 V | 2 V | Watchdog Timer | Tube | - | Flash | 128 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | ||
![]() PIC16F15224-I/MG Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | - | 512 B | - | - | - | 120 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 11 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | - | 7 kB | 8 bit | - | - | - | ||
![]() PIC16F15244T-I/REB Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | - | - | - | - | 3300 | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | - | - | ||
![]() PIC16F15243T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | 256 B | - | - | - | 1600 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Cut Tape | - | - | 3.5 kB | 8 bit | - | - | - | ||
![]() PIC16F15243-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | 256 B | - | - | - | 38 | - | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | ||
![]() PIC24FJ128GU410T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | - | 32 kB | SRAM | - | - | 1200 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | 3.6 V | 2 V | Watchdog Timer | Cut Tape | PIC24FJ | Flash | 128 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | ||
![]() PIC16F18145-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | 8 bit | 1 kB | SRAM | EEPROM | 128 B | 22 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | ||
![]() PIC32MK0256MCJ048-E/7MX Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | 64 kB | SRAM | 4 kB | EEPROM | 61 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 37 I/O | - | - | 3.6 V | 2.2 V | Watchdog Timer | Tube | - | Flash | 256 kB | 32 bit | - | - | MCU | ||
![]() PIC16F18125-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 30 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU |