- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F15224-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-14 | - | PIC16 | - | 512 B | - | - | - | 30 | - | - | 32 MHz | + 125 C | - 40 C | - | Through Hole | 11 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F18114-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-8 | 1.8 V to 5.5 V | PIC16 | - | 512 B | SRAM | 128 B | EEPROM | 60 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | Through Hole | 6 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 7 kB | 8 bit | 2 Timer | 17 Channel | MCU | 12 bit | ||
![]() PIC32MK1024MCM064-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | MIPS32 microAptiv | 12 bit | 256 kB | SRAM | 4 kB | EEPROM | 160 | - | CAN, I2C, SPI, UART | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 49 I/O | - | - | 3.6 V | 2.3 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 8 x 32 bit, 9 x 16 bit | 26 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAS176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAK176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() ATSAM4C8CB-AUT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | - | 152 kB | SRAM | 8 kB | ROM | 90 | - | I2C, PWM, SPI, UART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 74 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Tray | Flash | 512 kB | 32 bit/16 bit | 6 Timer | 8 Channel | MCU | 10 bit | ||
![]() PIC32MZ1025DAS176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | - | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ2025DAK176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ2064DAK176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | - | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() ATSAMC20J18A-ANTS2 Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | 2.7 V to 5.5 V | ARM Cortex M0+ | - | 32 kB | SRAM | - | - | 1500 | - | CAN, I2C, RS-485, SPI, UART | 96 MHz | + 125 C | - 40 C | - | SMD/SMT | 52 I/O | - | - | 5.5 V | 2.7 V | Watchdog Timer | Cut Tape | Flash | 256 kB | 32 bit | 8 x 16 bit | 12 Channel | MCU | 12 bit | ||
![]() ATSAMC20G17A-MUTS2 Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | 2.7 V to 5.5 V | ARM Cortex M0+ | - | 16 kB | SRAM | - | - | 4000 | - | CAN, I2C, RS-485, SPI, UART | 96 MHz | + 85 C | - 40 C | - | SMD/SMT | 38 I/O | - | - | 5.5 V | 2.7 V | Watchdog Timer | Cut Tape | Flash | 128 kB | 32 bit | 8 x 16 bit | 12 Channel | MCU | 12 bit | ||
![]() ATSAM4CMS16CC-AUTR Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | - | 152 kB | SRAM | 8 kB | ROM | 1000 | - | I2C, PWM, SPI, UART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 52 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Cut Tape | Flash | 1024 kB | 32 bit/16 bit | 6 Timer | 6 Channel | MCU | 10 bit | ||
![]() PIC32MZ2064DAS176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | - | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC16F18126-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | 1.8 V to 5.5 V | PIC16 | - | 2 kB | SRAM | 256 B | EEPROM | 96 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 28 kB | 8 bit | 2 Timer | 29 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAL176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC24FJ64GU202-I/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-28 | - | PIC24F | - | 8 kB | SRAM | - | - | 61 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 20 I/O | - | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tube | Flash | 64 kB | 16 bit | 3 x 16 bit | 9 Channel | MCU | 10 bit/12 bit | ||
![]() PIC16F15225-I/MG Atmel (Microchip Technology) | In Stock | - | - | - | - | PIC16 | - | 1 kB | SRAM | - | - | 120 | - | EUSART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 11 I/O | - | - | 5.5 V | 1.8 V | Watchdog Timer | Tube | Flash | 14 kB | 8 bit | - | - | MCU | 10 bit | ||
![]() PIC32MZ1025DAR176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MK0512GPG048T-I/Y8X Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | MIPS32 microAptiv | 12 bit | 64 kB | SRAM | - | - | 1600 | - | CAN, I2C, SPI, UART | 120 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 37 I/O | - | - | 3.6 V | 2.3 V | Watchdog Timer | Cut Tape | Flash | 512 kB | 32 bit | 8 x 32 bit, 9 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() PIC32MK1024MCM100-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | - | MIPS32 microAptiv | 12 bit | 256 kB | SRAM | 4 kB | EEPROM | 119 | - | CAN, I2C, SPI, UART | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 78 I/O | - | - | 3.6 V | 2.3 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 8 x 32 bit, 9 x 16 bit | 42 Channel | MCU | 12 bit |