- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC18F27Q10-E/STX Atmel (Microchip Technology) | In Stock | - | - | VQFN-28 | PIC18 | 5 bit | 3.53 kB | SRAM | 1024 B | EEPROM | 91 | - | EUSART, I2C, RS-232, RS-485, SMBus, SPI, UART | 64 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 25 I/O | - | Details | 5.5 V | 1.8 V | PIC | Watchdog Timer | Tube | PIC18F27Q10 | Flash | 128 kB | 8 bit | 4 Timer | 24 Channel | MCU | 10 bit | - | - | ||
![]() PIC24FJ64GL305-E/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | PIC24F | - | 8 kB | RAM | - | - | 61 | - | - | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 39 I/O | - | Details | 3.6 V | 2 V | PIC | - | Tube | - | Flash | 64 kB | 16 bit | - | - | MCU | 10 bit/12 bit | - | - | ||
![]() PIC18F27Q43T-I/STX Atmel (Microchip Technology) | In Stock | - | - | VQFN-28 | PIC18 | - | 8 kB | - | 1024 B | EEPROM | 3300 | - | SPI | 64 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 25 I/O | PIC18FXXQ43 | Details | 5.5 V | 1.8 V | PIC | No Watchdog Timer | Cut Tape | PIC18F27Q43 | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | - | - | ||
![]() PIC24FJ64GL303-E/M5 Atmel (Microchip Technology) | In Stock | - | - | UQFN-36 | PIC24F | - | 8 kB | RAM | - | - | 73 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 29 I/O | - | Details | 3.6 V | 2 V | PIC | Watchdog Timer | Tube | - | Flash | 64 kB | 16 bit | - | - | MCU | - | - | - | ||
![]() PIC16F18045-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 67 | - | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | - | - | ||
![]() PIC16F18044-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | PIC16 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 38 | - | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | - | - | ||
![]() PIC16F18025-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 96 | - | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 11 Channel | MCU | 10 bit | - | - | ||
![]() PIC24FJ64GP202-I/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-28 | PIC24F | - | 8 kB | SRAM | - | - | 61 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 21 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit/12 bit | - | - | ||
![]() PIC18F14Q40-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | PIC18 | 8 bit | 1 kB | SRAM | 512 B | EEPROM | 22 | - | I2C, SPI, UART | 65 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 16 KB | 8 bit | 2 x 8-bit, 3 x 16-bit | 17 Channel | MCU | 12 bit | 26.16 mm | 7.87 mm | ||
![]() PIC24FJ64GU205T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | PIC24F | - | 8 kB | SRAM | - | - | 1600 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 38 I/O | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Reel | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 13 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() PIC24FJ64GP202-I/MV Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | PIC24F | - | 8 kB | SRAM | - | - | 91 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 21 I/O | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit/12 bit | - | - | ||
![]() PIC16F15245-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC16 | - | 1 kB | SRAM | - | - | 67 | - | EUSART, I2C, SPI | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 17 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | - | Flash | 14 kB | 8 bit | - | - | MCU | 10 bit | - | - | ||
![]() PIC24FJ32GP205-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | PIC24F | - | 8 kB | SRAM | - | - | 61 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 39 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 32 kB | 16 bit | 3 x 16 bit | 14 Channel | MCU | 10 bit/12 bit | - | - | ||
![]() PIC18F15Q41T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC18 | 8 bit | 2 kB | SRAM | 512 kB | EEPROM | 1600 | - | I2C, PWM, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | - | Flash | 32 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 17 Channel | MCU | 12 bit | - | - | ||
![]() PIC24FJ64GU205-E/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | PIC24F | - | 8 kB | SRAM | - | - | 61 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 38 I/O | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 13 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() MEC1527H-B0-I/SZ Atmel (Microchip Technology) | In Stock | - | - | WFBGA-144 | ARM Cortex M4 | - | 256 kB | SRAM | - | - | 260 | - | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | - | SMD/SMT | 108 I/O | - | - | 3.465 V | 3.135 V | - | Watchdog Timer | Tray | - | Flash | 512 kB | - | - | 8 Channel | MCU | - | - | - | ||
![]() AVR32DB28-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | AVR | 10 bit | 4 kB | SRAM | 512 B | EEPROM | 15 | - | I2C, SPI, UART | 24 MHz | + 125 C | - 40 C | - | SMD/SMT | 22 I/O | AVRDB | - | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | - | Flash | 32 kB | 8 bit | 4 Timer | 9 Channel | MCU | 12 bit | - | - | ||
![]() PIC18F15Q41T-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | PIC18 | 8 bit | 2 kB | SRAM | 512 kB | EEPROM | 1600 | - | I2C, PWM, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Reel | - | Flash | 32 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 17 Channel | MCU | 12 bit | - | - | ||
![]() PIC32CM5164LS00100-I/PF Atmel (Microchip Technology) | In Stock | - | - | - | ARM Cortex M23 | 2 x 12 bit | 64 kB | RAM | 32 kB | - | 90 | - | - | 48 MHz | + 85 C | - 40 C | - | SMD/SMT | 80 I/O | - | - | 3.63 V | 1.62 V | - | - | Tray | - | Flash | 512 kB | 32 bit | - | - | - | 12 bit | - | - | ||
![]() PIC32MZ1025DAL176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | - | Watchdog Timer | Tray | - | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | - | - |