- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | A AC reading range (min.) | AC resistance | Amperage reading range AC (max.) | AWG max. | Base Product Number | Basic accuracy | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Calibrated to | Certification marks | Content | Core | Core layout | Country colour code | Cross section (each core) | Cross section per core | Cross-section x Length | Current reading | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Dim | Display | Display (counts) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Frequency reading range | Frequency-Max | Halogen-free | Insulation type | Interface Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Clock Frequency | Maximum Operating Temperature | Measurement type (details) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Number of I/Os | Opening range of current clamps | Outside Ø | Overall Impedance | Package | Power supply (details) | Processor Series | Product Status | Reading category | Reading range - resistance | RoHS | RoHS-compliant | Sleeve length | Sold per metre | Supply Voltage-Max | Supply Voltage-Min | Temperature reading range (max.) | Temperature reading range (min.) | V AC reading range (max.) | V AC reading range (min.) | Voltage DC reading range (max.) | Voltage metering | Voltage reading range DC (min.) | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Color | Ingress Protection | Style | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Shielded | 1st Connector | 2nd Connector | EEPROM Size | Number of ADC Channels | Product | Features | ADC Resolution | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVR64DA28-I/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVR | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | 47 | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | 23 I/O | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 kB | - | 8 bit | - | - | - | - | - | - | - | - | 12 bit | - | - | - | ||
![]() ATTINY426-SF Atmel (Microchip Technology) | In Stock | - | - | - | SOIC300-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVR | - | - | - | - | - | - | - | - | 512 B | SRAM | 128 B | EEPROM | - | - | - | - | 38 | - | - | - | - | I2C, SPI, USART | - | - | - | - | - | - | 20 MHz | + 125 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | 18 I/O | - | - | - | - | - | tinyAVR 2-Series | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 4 kB | - | 8 bit | 3 x 16 bit | - | - | - | - | 15 Channel | MCU | - | 12 bit | - | - | - | ||
![]() PIC16F15213-E/P Atmel (Microchip Technology) | In Stock | - | - | - | PDIP-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | 256 B | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | + 125 C | - | - | - | - | - 40 C | - | Through Hole | - | - | - | 5 I/O | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 kB | - | 8 bit | - | - | - | - | - | - | - | - | 10 bit | - | - | - | ||
![]() AVR64DB48-E/6LX Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVR | - | - | - | - | - | - | 10 bit | - | 8 kB | SRAM | 512 B | EEPROM | - | - | - | - | 61 | - | - | - | - | I2C, SPI, Serial | - | - | - | - | - | - | 24 MHz | + 125 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | 41 I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | 1 x 12 bit, 6 x 16 bit | - | - | - | - | 18 Channel | MCU | - | 12 bit | - | - | - | ||
![]() MA990002 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | - | - | - | - | - | - | - | 250 kB | - | - | - | - | - | - | - | 1 | - | - | - | - | I2C, SPI | - | - | - | - | - | - | 48 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | MCU | - | 10 bit | - | - | - | ||
![]() ATTINY824-SSF Atmel (Microchip Technology) | In Stock | - | - | - | SOIC150-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVR | - | - | - | - | - | - | - | - | 1 kB | SRAM | 128 B | EEPROM | - | - | - | - | 57 | - | - | - | - | I2C, SPI, USART | - | - | - | - | - | - | 20 MHz | + 125 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | 12 I/O | - | - | - | - | - | tinyAVR 2-Series | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 3 x 16 bit | - | - | - | - | 15 Channel | MCU | - | 12 bit | - | - | - | ||
![]() PIC24FJ128GL305-I/M4 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIC24F | - | - | - | - | - | - | - | - | 8 kB | SRAM | - | - | - | - | - | - | 61 | - | - | - | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | - | - | - | - | - | - | 32 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | - | 39 I/O | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2.75 V | 2 V | - | - | - | - | - | - | - | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 16 bit | - | - | - | - | - | - | MCU | - | 10 bit/12 bit | - | - | - | ||
![]() PIC16F15256-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | 2 kB | SRAM | - | - | - | - | - | - | 47 | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 32 MHz | + 125 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | 24 I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 28 kB | - | 8 bit | 1 x 8 bit, 2 x 16 bit | - | - | - | - | 17 Channel | MCU | - | 10 bit | - | - | - | ||
![]() ATXMEGA16A4U-CU Atmel | In Stock | - | - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | - | - | - | - | - | - | - | - | - | - | - | ATXMEGA16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 12x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 34 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A4U | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | ||
![]() AT32UC3A3128S-CTUT Atmel | In Stock | - | - | Surface Mount | 144-TFBGA | 144-FFBGA (11x11) | - | - | - | - | - | - | - | - | - | - | - | AT32UC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 110 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 A3 | - | - | - | - | - | Internal | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY261A-MN Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | ATTINY261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 11x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 16 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATtiny | - | - | - | - | - | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | ||
![]() ATXMEGA64B1-AU Atmel | 57 | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | ATXMEGA64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 16x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 53 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® B1 | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 8/16-Bit | 64KB (32K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA161L-4PI Atmel | 48 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | - | - | - | - | - | - | - | - | - | - | ATMEGA161 | - | 5 | 10 | Shielded,Flame-retardant,Halogen-free | - | - | - | Sold per metre | - | Cu-strand, blank, Class 5 = fine | - | 0.75mm² | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | Yes | - | - | - | 032751 | - | 100m | +70°C | +70°C | - | - | - | Atmel | -30°C | -5°C | - | - | - | 5x | 500V | 300V | 35 | - | 8.30mm | - | No | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | CH-JZ | - | - | - | - | External | 4MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | ||
![]() AT32UC3B0128AU-Z2UR Atmel | 243 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | 6 | AT32UC3 | - | - | - | - | - | - | - | 100pc(s) | - | - | FR | - | 16mm² | 16 mm² x 12 mm | - | - | A/D 8x10b | - | - | - | - | - | - | - | Ivory | - | - | - | - | Partially insulated | - | - | 17712 | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 44 | - | - | - | Bulk | - | - | Active | - | - | - | Yes | 12mm | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 B Audio | 17712 | - | - | - | - | Internal | 60MHz | 32K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | 23.5mm | - | ||
![]() ATSAM3S1BB-AU Atmel | 22 | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | ATSAM3S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 10x10/12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 47 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM3S | - | - | - | - | - | Internal | 64MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA325A-MN Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | ATMEGA325 | - | 6 | 10 | Oil-resistant,Cold-resistant | - | - | DIN VDE 0482-332-1-2, DIN EN 60332-1-2/IEC 60332-1 (according to DIN VDE 0472 Part 804 Test Type B) | Sold per metre | - | Copper stranded conductor, tinned, according to DIN VDE 0295 Class 5, stranded | - | 25mm² | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | Black | - | - | - | No | - | - | - | 38507 | - | 100m | +80°C | +80°C | - | - | - | Atmel | -40°C | -25°C | - | - | - | 1x | 1800V | 1800V | 54 | - | 15mm | - | No | - | - | Active | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | NSGAFÖU | - | - | - | - | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | - | - | No | - | - | 1K x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA88-20AUR Atmel | 10006 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | 340g | - | - | - | - | - | - | 0.15A | 10MΩ | 600A | - | ATMEGA88 | 1% | - | - | - | - | Manufacturers standards (no certificate) | - | - | - | - | - | - | - | - | AC | - | A/D 8x10b | - | - | - | - | (L x W x H) 222 x 78 x 42 mm | Digital | 6000 | - | - | 5 Hz - 20 kHz | - | - | - | - | - | - | - | - | - | - | - | - | True RMS | Atmel | - | - | - | - | - | - | - | - | 23 | 34mm | - | - | Bulk | 9 V battery | - | Active | CAT III 1000 V,CAT IV 600 V | 0.1 Ω - 60kΩ | - | - | - | - | - | - | +1200°C | -60°C | 1000V | 0.15V | 1000V | AC/DC | 0.1V | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | F201 | - | - | - | none | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | - | 42mm | 222mm | 78mm | ||
![]() AT90PWM3B-16MUR Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | AT90PWM3B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 11x10b; D/A 1x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 27 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® 90PWM Lighting | - | - | - | - | - | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | ||
![]() AT89LP6440-20MU Atmel | 325 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | AT89LP6440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | - | E230200182803 | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | 38 | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 89LP | - | - | - | - | - | Internal | 20MHz | 4.25K x 8 | 2.4V ~ 3.6V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | 8K x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA88PA-MN Atmel | 20000 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | A-2PA-081 | - | - | - | - | 0.81mm OD Coaxial Cable | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol RF | - | - | - | - | - | - | - | - | 23 | - | - | 50 Ohms | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | - | - | - | Black | - | AMMC to AMMC | - | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | AMMC Plug, Right Angle | AMMC Plug, Right Angle | 512 x 8 | - | - | Shielded | - | - | 5.906 (150.00mm) | - |