- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Core Architecture | EEPROM Size | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT83C5134FP-PNTUL Atmel | 31993 |
| - | - | - | - | AT83C5134 | - | - | Atmel | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Internal | 48MHz | 1K x 8 | 2.7V ~ 3.6V | 80C52 | - | FLASH | 8-Bit | - | EBI/EMI, I²C, SPI, UART/USART, USB | - | - | - | - | ||
![]() AT87C5101-TDSUV Atmel | 1988 |
| - | - | - | - | AT87C5101 | - | - | Atmel | - | Bulk | Active | - | - | 87C | - | - | - | - | - | - | - | - | - | - | - | OTP | 8-Bit | - | - | - | - | - | - | ||
![]() AT80C52XDOI-3CSUL Atmel | 203 |
| - | - | - | - | AT80C52XD | - | - | Atmel | - | Bulk | Active | - | -40°C ~ 85°C (TA) | 80C | - | - | - | - | - | Internal | - | 256 x 8 | - | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT87C52X2DRG-SLSUM Atmel | 989 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT87C52X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 87C | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT80C52X2DOD-SLRUM Atmel | 2034 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT80C52X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 80C | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT83C51RC2DWL-RLTXM Atmel | 12199 |
| - | - | - | - | AT83C51RC2 | - | - | Atmel | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 80C52 | - | - | 8-Bit | - | - | - | - | - | - | ||
![]() AT89C51RC2EDR-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 89C | - | - | - | - | - | External | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SPI, UART/USART | - | - | - | - | ||
![]() AT83C51RB2DJE-SLSUM Atmel | 909 |
| - | - | - | - | AT83C51RB2 | - | - | Atmel | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 80C52 | - | - | 8-Bit | - | - | - | - | - | - | ||
![]() AT89C51CC01CU-SLSUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | A/D 8x10b | - | Atmel | 34 | Bulk | Active | - | -40°C ~ 85°C (TA) | AT89C CAN | - | - | - | - | - | External | 40MHz | 1.25K x 8 | 3V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, UART/USART | - | - | 2K x 8 | - | ||
![]() AT80C52X2DYF-RLTUM Atmel | 1467 |
| - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT80C52X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 80C | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT87C52X2CGF-SLSUM Atmel | 3177 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT87C52X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 87C | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT89S64-RLTUM Atmel | 344 |
| - | - | - | - | AT89S64 | - | - | Atmel | - | Bulk | Active | - | - | 89S | - | - | - | - | - | - | - | - | - | 8051 | - | FLASH | 8-Bit | - | SPI, UART/USART | - | - | - | - | ||
![]() AT32UC3B0256-Z2UT Atmel | 1 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 8x10b | - | Atmel | 44 | Bulk | Active | - | -40°C ~ 85°C (TA) | AVR®32 UC3 B | - | - | - | - | - | Internal | 60MHz | 32K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | - | - | - | ||
![]() AT80C52X2DDF-3CSUM Atmel | 64 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIL | AT80C52X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 80C | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | ||
![]() AT89C51RC2-SLSUL Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | 89C | - | - | - | - | - | External | 40MHz | 1.25K x 8 | 2.7V ~ 3.6V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SPI, UART/USART | - | - | - | - | ||
![]() ATXMEGA32A4-AUR Atmel | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATXMEGA32 | A/D 12x12b; D/A 2x12b | - | Atmel | 34 | Bulk | Active | - | -40°C ~ 85°C (TA) | AVR® XMEGA® A4 | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART | - | - | 1K x 8 | - | ||
![]() ATMEGA64C1-ESMZ Atmel | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | ATMEGA64 | A/D 11x10b; D/A 1x10b | - | Atmel | - | Bulk | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | - | - | - | - | - | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 64KB (32K x 16) | CANbus, LINbus, SPI, UART/USART | - | - | 2K x 8 | - | ||
![]() T89C5115TISUM Atmel | In Stock | - | - | - | - | - | - | - | FLASH | - | 20 | - | - | Compliant | - | - | 85 °C | -40 °C | 40 MHz | UART, USART | 16 kB | Internal | - | - | - | - | POR, PWM, WDT | - | - | - | - | 40 µs | 8051 | - | Lead Free | ||
![]() T89C5115-TDSIM Atmel | In Stock | - | - | - | - | - | - | - | FLASH | - | 20 | - | - | Non-Compliant | - | - | 85 °C | -40 °C | 40 MHz | UART, USART | 16 kB | Internal | - | 512 B | - | - | POR, PWM, WDT | - | - | - | - | 40 µs | 8051 | - | Contains Lead | ||
![]() ATMEGA329PV-10ANR Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA329 | A/D 8x10b | - | Atmel | 54 | Bulk | Active | - | -40°C ~ 105°C (TA) | AVR® ATmega | - | - | - | - | - | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | - | - | 1K x 8 | - |